Set Screw(s) ISO Roller Chain Sprockets
3 Results
DIN Finishing Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Shaft Mounting: Set Screw; Keyway
- Number of Teeth: 10 to 25
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
- Bore: 10 to 70
CHAIN SPROCKET -- 14LC164A-13
from W.M. Berg
from W.M. Berg
Operates with 14CCF Series [See More]
- Shaft Mounting: Set Screw
- Number of Teeth: 13
- Pitch: 15.6
- Material: ALUMINUM ANODIZED
Metric Roller Chain Sprockets -- 06B8
from Martin Sprocket & Gear, Inc.
from Martin Sprocket & Gear, Inc.
Metric sprocket 9.525 mm pitch, with or without hubs [See More]
- Shaft Mounting: Set Screw; Simple Bore
- Number of Teeth: 8
- Pitch: ISO 06 (9.525mm)
- Bore: 9