All Plastic ISO Roller Chain Sprockets
3 Results
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket -- A 6Z 8M211204
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several... [See More]
- Material: Plastic; Plastic
- Number of Teeth: 12
- Pitch: 4.24 mm
- Bore: 4
12.7mm (#40) Pitch, 13 Grooves, 10mm Bore, Plastic Roller Chain Sprocket -- A 6M 7MHZ12713C
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several... [See More]
- Material: Plastic; Plastic
- Number of Teeth: 13
- Pitch: ISO 08 (12.70mm)
- Bore: 10
CHAIN SPROCKET -- 14LC107M-14
from W.M. Berg
from W.M. Berg
Operates with 14CCF Series [See More]
- Material: Plastic
- Number of Teeth: 14
- Pitch: 16.8
- Hub Style: Shear Pin Hub