Miniature (3.75mm) ISO Roller Chain Sprockets
2 Results
11 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket -- A 6B 8MHK3711
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several... [See More]
- Pitch: Miniature (3.75mm)
- Bore: 3
- Number of Teeth: 11
- Hub Diameter: 9.5
3.75mm (.1475") Pitch, 10 Grooves, 4mm Bore, Metal roller Chain Sprocket -- A 6M 7M1410
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several... [See More]
- Pitch: Miniature (3.75mm)
- Bore: 4
- Number of Teeth: 10
- Hub Diameter: 6.3