Truly Endless Timing Belts (inch)
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.080" (MXL) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Belt Material: Neoprene
- Number of Teeth: 25 to 400
- Reinforcement: Reinforced; Fiberglass
from F.N. Sheppard & Co.
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction. [See More]
- ANSI Pitch: 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Belt Length: 60 to 531
- Belt Width: 6
- Belt Material: Urethane
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.080" (MXL) (optional feature); 0.0816" (40 DP) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature)
- Belt Material: Urethane
- Number of Teeth: 23 to 283
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)