Open-ended Timing Belts (inch)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- ANSI Pitch: 0.080" (MXL)
- Belt Length: 780
- Belt Width: 0.2500
- Belt Material: Neoprene
from Megadyne Americas
L 0.375" pitch, 17" min. welded belt length, 200ft standard roll length [See More]
- ANSI Pitch: 0.375" (L)
- Belt Material: Urethane
- Belt Width: 0.3800
- Reinforcement: Reinforced (optional feature); Kevlar® (optional feature)
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature)
- Belt Material: Neoprene
- Belt Width: 4
- Features: Open-Ended
from US Timing & Conveyor
Made according to ISO 5296. Trapezoidal shaped tooth. The tooth spacing is (1/2 ”). Useful for product and machine positioning in inches [See More]
- ANSI Pitch: 0.500" (H)
- Belt Material: Polyurethane; 92SHA White TPU
- Number of Teeth: 14 to 18
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature); ARAMID, Stainless Steel
from Bando American, Inc.
Synchro-Link ® Open Ended Belting is available in RMA and metric pitches in both neoprene and polyurethane construction. A number of configurations are offered to satisfy most applications requiring synchronization and specialized uses such as conveying, positioning, metering, etc. Optional... [See More]
- Belt Length: 55 to 164
- Features: Open-Ended
- Belt Material: Polyurethane; Rubber
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Urethane
- Features: Open-Ended