1.250" (XXH) Timing Belts (inch)
from Hangzhou Chinabase Machinery Co., Ltd.
The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]
- ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
- Features: Double-Sided
from SKF/Global
Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. • Temperature range from... [See More]
- ANSI Pitch: 1.250" (XXH)
- Belt Length: 62.5 to 200
- Belt Width: 2 to 4
- Number of Teeth: 50 to 160
from Bando American, Inc.
The extra durable, highly flexible neoprene backing provides excellentabrasion and wear resistance — especially important if power is transmitted from the back of the belt. Backing also guards the tensile cords against oil, grease, dirt and moisture. Continuous, helically-wound high strength... [See More]
- ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
- Number of Teeth: 37 to 665
- Belt Width: 0.1250 to 5
- Belt Material: Neoprene