0.875" (XH) Timing Belts (inch)

8 Results
Double Sided Timing Belts
from Hangzhou Chinabase Machinery Co., Ltd.

The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
  • Features: Double-Sided
T Type Industrial Rubber Synchronous Belt
from Hangzhou Chinabase Machinery Co., Ltd.

All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
Synchro-Link® Timing Belts - Neoprene (RMA) (MXL, XL, L, H, XH, XXH)
from Bando American, Inc.

The extra durable, highly flexible neoprene backing provides excellentabrasion and wear resistance — especially important if power is transmitted from the back of the belt. Backing also guards the tensile cords against oil, grease, dirt and moisture. Continuous, helically-wound high strength... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
  • Number of Teeth: 37 to 665
  • Belt Width: 0.1250 to 5
  • Belt Material: Neoprene
Open Ended Timing Belts -- XH-Imperial Series
from US Timing & Conveyor

Made according to ISO 5296. Trapezoidal shaped tooth. Strongest of the commonly availible imperial pitches. The tooth spacing is (7/8 ”). Useful for product and machine positioning in inches [See More]

  • ANSI Pitch: 0.875" (XH)
  • Belt Material: Polyurethane; 92SHA White TPU
  • Number of Teeth: 18
  • Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature); ARAMID
FXH-S
from Habasit America

Category: Flex Belts - Standard steel [See More]

  • ANSI Pitch: 0.875" (XH)
  • Reinforcement: Steel; S - Standard Steel
  • Belt Width: 1
Timing Belt -- XH 050
from Megadyne Americas

XH 0..875" pitch, 42" min. welded belt length, 100 ft standard roll length [See More]

  • ANSI Pitch: 0.875" (XH)
  • Belt Material: Urethane
  • Belt Width: 0.5000
  • Reinforcement: Reinforced (optional feature); Kevlar® (optional feature)
XH Classical Timing Belts
from SKF/North America

Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. • Temperature range from... [See More]

  • ANSI Pitch: 0.875" (XH)
  • Belt Length: 46.38 to 228
  • Belt Width: 2 to 13
  • Number of Teeth: 53 to 260
XH-A
from Habasit America

Category: Open-end Timing Belts - Aramid [See More]

  • ANSI Pitch: 0.875" (XH)
  • Ultimate Tensile Strength: 787
  • Belt Width: 1
  • Reinforcement: A - Aramid