Rubber Timing Belts (inch)
3 Results
Automotive Rubber Timing Belt
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
Automotive Rubber Timing Belt [See More]
- Belt Material: Rubber
D-H Double Sided Timing Belts
from SKF/Global
from SKF/Global
Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]
- Belt Material: Rubber
- Belt Width: 0.7500 to 17.5
- ANSI Pitch: 0.500" (H)
- Belt Length: 14.5 to 272
Open Ended Timing Belts
from Bando American, Inc.
from Bando American, Inc.
Synchro-Link ® Open Ended Belting is available in RMA and metric pitches in both neoprene and polyurethane construction. A number of configurations are offered to satisfy most applications requiring synchronization and specialized uses such as conveying, positioning, metering, etc. Optional... [See More]
- Belt Material: Polyurethane; Rubber
- Features: Open-Ended
- Belt Length: 55 to 164