Double-Sided Timing Belts (inch)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- ANSI Pitch: 0.080" (MXL)
- Features: Double-Sided
- Belt Width: 0.2500
from Hangzhou Chinabase Machinery Co., Ltd.
The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]
- ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
- Features: Double-Sided
from Megadyne Americas
Double Sided H .500" pitch timing belts made of Neoprene with Fiberglass reinforcement [See More]
- ANSI Pitch: 0.500" (H)
- Number of Teeth: 48
- Belt Length: 24
- Belt Material: Neoprene
from SKF/Global
Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]
- ANSI Pitch: 0.500" (H)
- Belt Length: 14.5 to 272
- Belt Width: 0.7500 to 17.5
- Number of Teeth: 58 to 1088
from Bando American, Inc.
Synchro-Link ® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry, so both sides of the belt mesh with the pulley... [See More]
- ANSI Pitch: DXL, DL, DH
- Number of Teeth: 37 to 340
- Belt Width: 0.2500 to 3
- Belt Material: Neoprene
from Bando American, Inc.
An ideal selection for serpentine drives where extremely clean, quiet operation is required. Precision molded to insure mirror image top and bottom tooth alignment for precise symmetry and synchronization. • Top quality oil and ozone resistant polyurethane provides clean run- ning operation and... [See More]
- ANSI Pitch: DMXL, DXL
- Number of Teeth: 70 to 500
- Belt Width: 0.1250 to 0.3750
- Belt Material: Polyurethane