Reinforced Belt Timing Belts (inch)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Number of Teeth: 8
- Minimum Pulley Size: 0.5000
- Ultimate Tensile Strength: 4.08
- Reinforcement: Reinforced
from US Timing & Conveyor
Made according to ISO 5296. Trapezoidal shaped tooth. The tooth spacing is (1/2 ”). Useful for product and machine positioning in inches [See More]
- ANSI Pitch: 0.500" (H)
- Belt Material: Polyurethane; 92SHA White TPU
- Number of Teeth: 14 to 18
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature); ARAMID, Stainless Steel
from Megadyne Americas
Double Sided H .500" pitch timing belts made of Neoprene with Fiberglass reinforcement [See More]
- ANSI Pitch: 0.500" (H)
- Number of Teeth: 48
- Belt Length: 24
- Belt Material: Neoprene
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.080" (MXL) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Belt Material: Neoprene
- Number of Teeth: 25 to 400
- Reinforcement: Reinforced; Fiberglass
from SKF/Global
Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]
- ANSI Pitch: 0.500" (H)
- Belt Length: 14.5 to 272
- Belt Width: 0.7500 to 17.5
- Number of Teeth: 58 to 1088
from Ondrives.US Corporation, formerly Rino Mechanical
Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]
- ANSI Pitch: 0.080" (MXL); 0.0816" (40 DP); 0.200" (XL); 0.375" (L); HDT, GT2, T
- Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
- Belt Material: Neoprene; Urethane
from F.N. Sheppard & Co.
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction. [See More]
- ANSI Pitch: 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Belt Length: 60 to 531
- Belt Width: 6
- Belt Material: Urethane
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.080" (MXL) (optional feature); 0.0816" (40 DP) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature)
- Belt Material: Urethane
- Number of Teeth: 23 to 283
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- ANSI Pitch: 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature)
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Urethane
- Features: Open-Ended