0.0816" (40 DP) Timing Belts (inch)

4 Results
.0816" (40D.P.) Pitch, 100 Teeth, 1/4" Wide Single Sided Polyurethane Belt with Polyester Cords -- A 6R 6-1000250
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • ANSI Pitch: 0.0816" (40 DP)
  • Belt Width: 0.2500
Neoprene Timing Belt -- 38T 40DP
from Megadyne Americas

.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement [See More]

  • ANSI Pitch: 0.0816" (40 DP)
  • Number of Teeth: 38
  • Belt Length: 3.1
  • Belt Material: Neoprene
Custom Timing Belts
from Ondrives.US Corporation, formerly Rino Mechanical

Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.0816" (40 DP); 0.200" (XL); 0.375" (L); HDT, GT2, T
  • Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
  • Belt Material: Neoprene; Urethane
Timing Belt, 0.0816" (40 DP) Pitch, Urethane, Kevlar Cord
from York Industries, Inc.

We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]

  • ANSI Pitch: 0.0816" (40 DP)
  • Belt Length: 2.45 to 43.66
  • Belt Width: 0.1250 to 0.3125
  • Number of Teeth: 30 to 535