0.200" (XL) Timing Belts (inch)

16 Results
.200" (XL) Pitch, 100 Teeth, 1/2" Wide Double Sided Neoprene Belt with Fiberglass Cords -- A 6R 3-D100050
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Material: Neoprene
  • Belt Width: 0.5000
  • Features: Double-Sided
Double Sided Timing Belts
from Hangzhou Chinabase Machinery Co., Ltd.

The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
  • Features: Double-Sided
.200" (XL) Pitch, 133 Teeth, 1/4" wide Low Dust TruMotion Timng Belt with elevated temperature capability -- A26R 3-133025
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Material: Polymer Compound
  • Belt Width: 0.2500
T Type Industrial Rubber Synchronous Belt
from Hangzhou Chinabase Machinery Co., Ltd.

All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
1/5 Pitch, 1/2" Wide, Open Ended Neoprene Belt -- A 6R 3-C050
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Length: 960
  • Belt Width: 0.5000
  • Belt Material: Neoprene
Custom Timing Belts
from Ondrives.US Corporation, formerly Rino Mechanical

Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.0816" (40 DP); 0.200" (XL); 0.375" (L); HDT, GT2, T
  • Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
  • Belt Material: Neoprene; Urethane
FXL-S
from Habasit America

Category: Flex Belts - Standard steel [See More]

  • ANSI Pitch: 0.200" (XL)
  • Reinforcement: Steel; S - Standard Steel
  • Belt Width: 1
Timing Belt, 1/5" Pitch, Black Neoprene, Fiberglass Cord, Double Sided
from York Industries, Inc.

We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Length: 14 to 34
  • Belt Width: 0.2500 to 0.3750
  • Number of Teeth: 70 to 170
Double Sided XL Neoprene Timing Belt -- D110XL
from Megadyne Americas

Double Sided XL .200" pitch timing belts made of Neoprene with Fiberglass reinforcement [See More]

  • ANSI Pitch: 0.200" (XL)
  • Number of Teeth: 55
  • Belt Length: 11
  • Belt Material: Neoprene
D-XL Double Sided Timing Belts
from SKF/Global

Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Length: 4.4 to 213
  • Belt Width: 0.2500 to 18
  • Number of Teeth: 44 to 2128
Open Ended Timing Belts -- XL-Imperial Series
from US Timing & Conveyor

Made according to ISO 5296. Trapezoidal shaped tooth. The tooth spacing is (1/5 ”). Useful for product and machine positioning in inches [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Material: Polyurethane; 92SHA White TPU
  • Number of Teeth: 10
  • Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature); ARAMID
Synchro-Link® Timing Belts - Neoprene (RMA) (MXL, XL, L, H, XH, XXH)
from Bando American, Inc.

The extra durable, highly flexible neoprene backing provides excellentabrasion and wear resistance — especially important if power is transmitted from the back of the belt. Backing also guards the tensile cords against oil, grease, dirt and moisture. Continuous, helically-wound high strength... [See More]

  • ANSI Pitch: 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
  • Number of Teeth: 37 to 665
  • Belt Width: 0.1250 to 5
  • Belt Material: Neoprene
XL-A
from Habasit America

Category: Open-end Timing Belts - Aramid [See More]

  • ANSI Pitch: 0.200" (XL)
  • Ultimate Tensile Strength: 189
  • Belt Width: 1
  • Reinforcement: A - Aramid
Timing Belt, 1/5" Pitch, Black Neoprene, Fiberglass Cord, Single Sided
from York Industries, Inc.

We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Length: 4.2 to 88.8
  • Belt Width: 0.2500 to 0.3750
  • Number of Teeth: 21 to 444
Synchro-Link® Timing Belts - Polyurethane (RMA) (XL, L)
from Bando American, Inc.

Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and office machine... [See More]

  • ANSI Pitch: 0.200" (XL); 0.375" (L)
  • Number of Teeth: 30 to 364
  • Belt Width: 0.2500 to 1
  • Belt Material: Polyurethane
Timing Belt, 1/5" Pitch, TruMotion
from York Industries, Inc.

We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]

  • ANSI Pitch: 0.200" (XL)
  • Belt Length: 4.2 to 85
  • Belt Width: 0.2500 to 0.3750
  • Number of Teeth: 21 to 425