Integral Filter Data Output Modules

11 Results
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
8B39 Current Output Module -- 8B39-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
8B39 Current Output Module -- 8B39-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Output
SCM5B39 Current Output Module -- SCM5B39-xx
from Dataforth Corporation

Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0500
  • Analog Channels: 1
  • Outputs: Analog Current Output
SCM7B22 Isolated Bipolar Voltage Output Module -- SCM7B22-xx
from Dataforth Corporation

SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Outputs: Analog Voltage Output
SCM9B-1700 Digital I/O Module -- SCM9B-1700
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Form Factor: Panel / Chassis Mount
  • Outputs: Serial Data
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Digital I/O -- DIO-6464T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
LVDT Signal Conditioner -- LDX-3A
from OMEGA Engineering, Inc.

The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA ® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. [See More]

  • Form Factor: Stand-alone
  • User Interface: None
  • Outputs: Analog Voltage Output; Analog Current Output
  • Filter / Amplifier: Filter
Digital I/O -- DO-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 128
  • User Interface: Computer Programmable