Parallel Interface Data Output Modules
2 Results
Analog Output Module, 16-bit D/A, IP200 Series -- IP231-16
from Acromag, Inc.
from Acromag, Inc.
8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]
- Host Connection: Parallel
- Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: None
Digital Output Module, High Voltage Outputs, IP400 Series -- IP405
from Acromag, Inc.
from Acromag, Inc.
40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]
- Host Connection: Parallel
- Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: None