Current Output Data Output Modules

58 Results
10kS/s, 16-bit, 4-ch Analog Output iDAQ Module -- IDAQ-821-AE
from Advantech

10kS/s, 16-bit, 4-ch Analog Output iDAQ Module. Hot-swappable in iDAQ system. Detachable Euro-type spring terminal connectors. 4 x 16-bit analog output channels with 600VRMS isolation. Multiple voltage and current output ranges [See More]

  • Resolution: 16
  • Operating Temperature: -4 to 140
  • Outputs: Analog Voltage Output; Analog Current Output
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
VIPA SLIO Module, Analog Output -- 032-1BB40
from Yaskawa America, Inc. - Motion Division

Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]

  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Current Output
  • Resolution: 12
  • Host Connection: Ethernet
4-ch Analog Output EtherCAT Slice IO Module -- AMAX-5024-A
from Advantech

4-ch Analog Output EtherCAT Slice IO Module. Channels: 4. Output Type: V, mV, mA. Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA. Resolution: 16-bit with accuracy, 0.01% FSR@25 °C. Slew Rate: Configurable. Drift: ± 50 ppm/ °C. Current Load Resistor: Max. 500 Ω. [See More]

  • Form Factor: DIN Rail; DIN-rail
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 16
  • Operating Temperature: -13 to 140
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Output
4-ch Analog Output Module -- ADAM-3624-AE
from Advantech

4-ch Analog Output Module. Resolution 12-bit. Isolation Voltage 2000 VDC. Output Type Voltage, Current. Channels 4 [See More]

  • Resolution: 12
  • Operating Temperature: -40 to 158
  • Outputs: Analog Voltage Output; Analog Current Output
SCM5B39 Current Output Module -- SCM5B39-xx
from Dataforth Corporation

Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0500
  • Analog Channels: 1
  • Outputs: Analog Current Output
4-ch Analog Output Module -- ADAM-5024-A2E
from Advantech

4-ch Analog Output Module. Accuracy: ±0.1% of FSR for current output. Effective resolution: 12-bit. Isolation voltage: 3000 VDC. Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10 V. Resolution: ±0.015% of FSR. Channels: 4. Output type: mA, V [See More]

  • Resolution: 12
  • Outputs: Analog Voltage Output; Analog Current Output
  • Accuracy: 0.1000
SCM7B39 Isolated Process Current Output Modules -- SCM7B39-xx
from Dataforth Corporation

SCM7B39 process current modules accept high-level signals from the process control system and provide either 0 to 20mA or 4 to 20mA current to the field. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel)... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Outputs: Analog Current Output
Isolated DC Input/Output Module -- ADAM-3014-AE
from Advantech

Isolated DC Input/Output Module. 1000 V DC , fully isolated. Easy input/output range configuration. Low power consumption, 0.85 W (Voltage Output). Wide input/output range. Flexible DIN-rail mounting. Operates from single +24 VDC. Temperature range 0 to 70 °C [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
SCM9B-3000/4000 Output Module -- SCM9B-3000/4000
from Dataforth Corporation

The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter)... [See More]

  • Digital I/O Channels: 3
  • Outputs: Analog Voltage Output; Analog Current Output
  • Accuracy: 0.0100
  • Host Connection: RS232/422/485
BusWorks™ 900 MB Series DC Current Output Module -- 917MB-0900
from Acromag, Inc.

4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]

  • Form Factor: DIN Rail
  • Resolution: 12
  • Digital I/O Channels: 4
  • Isolation: Channel-to-Channel Isolation
Current Loop Analog Output Module -- SNAP-AOA-23
from Opto 22

The SNAP-AOA-23 provides two channels of analog current output at a nominal range of 4-20 mA. An external loop power source is required for the current loops. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and... [See More]

  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
  • Analog Channels: 2
  • Accuracy: 0.1000
Analog I/O Module -- R-D/A16
from Gefran

R-D/A4, R-D/A8, R-D/A16 are modules with 4, 8, 16 optically isolated analog outputs (16bit ±10V) that send reference signals to drives, servocontrols, power solid state relays with linear input, or retransmit variables to recording devices / other units, etc. The maximum current for each... [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated Analog Voltage Output
  • Resolution: 16
  • Outputs: Analog Voltage Output; Analog Current Output
13-Channel Isolated Open Collector Output Module -- CB-7042
from Measurement Computing

KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 13
  • Outputs: Analog Current Output
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 1
  • Outputs: Analog Current Output
12-Bit Analog Output Card -- PCI-DA12-16
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Two, four, six, eight and sixteen (respectively), 12-Bit, double-buffered, digital-to-analog converters. Program control provides means for either individual update or simultaneous update of the DACs. The 8... [See More]

  • Form Factor: PC Board
  • Resolution: 12
  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output
0922 UEM 020
from Lumberg Automation - A Belden Brand

e2c 20 4-point 24V dc/0.5A discrete sourcing output. [See More]

  • Form Factor: Module
  • Outputs: Analog Current Output
  • Digital I/O Channels: 4
  • User Interface: None
SPX Expansion Module -- VL-SPX-4
from VersaLogic Corporation

VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • User Interface: None
Peripheral Module -- PIO-501
from Parker Hannifin / Automation / Electromechanical Division - Europe

Peripheral modules for distributed automation... Fieldbus-independent layout. Easy to expand with additional modules. Exceptionally compact design. Safe, reliable contacting. Maintenance-free. Different voltages can be combined. Flexibility ensures optimal adaptability to different applications [See More]

  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
  • Digital I/O Channels: 2
  • User Interface: None
IO Modules - Manual Override Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Optical Isolation
  • Analog Channels: 2
  • Outputs: Analog Current Output
Digital I/O -- DIO-6464T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
4-Channel Excitation Current Module -- CE4
from Campbell Scientific, Inc.

The CE4 is a 4-channel current excitation module designed to provide a constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • Form Factor: Modular Bay or Slot System
  • User Interface: None
  • Outputs: Analog Current Output
MX420-OP2 Input & Output Module, 4-20mA out – 2 channels
from Ultra Energy

Fiber Optic Module: MX420-OP2 Input & Output Module, 4-20mA out – 2 channels, MX Multiplexers [See More]

  • Analog Channels: 2
  • User Interface: None
  • Outputs: Analog Current Output
Analog Output -- M-4402
from Moxa Inc.

Resolution in Ranges. 12 bits, 3.91 µA/bit. Output Current Range. 4 to 20 mA. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Output Impedance. Max. 500 ohms. Conversion Time. 2 ms for all... [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated Analog Voltage Output
  • Resolution: 12
  • Outputs: Analog Current Output
Siemens SM 1222 - 6ES72221HH320XB0 [6ES72221HH320XB0 from Siemens Corporation]
from Automation24, Inc.

With the digital output module SM 1222 - 6ES7222-1HH32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 - 6ES7222-1HH32-0XB0 has relay outputs with an output current rating of 2 A. [See More]

  • Form Factor: DIN Rail; DIN rail 35 mm
  • Operating Temperature: -4 to 140
  • Outputs: Analog Current Output; Relay Output
Universal Output Module -- PS-UNIVERSALOUTPUT
from Embedded Data Systems

Performs counter-in, analog/relay-out and repeater functions simultaneously. Integrated 100mw, 900 MHz SSFH radio for long-range performance. Outputs voltage, current and form-C relay status from remote sensors. Acts as a 900 MHz. pulse counter. Built-in 900 MHz. packet repeater functions. Learns... [See More]

  • Resolution: 12
  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
DT-4234 Analog Current Output Module 4AO -- DT-4234
from Sichuan Odot Automation System Co., Ltd.

· 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output. · Module high speed redundant backplane bus with pluggable terminal blocks. [See More]

  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
  • Analog Channels: 4
  • Network Options: Ethernet; DeviceNet; Profibus
BusWorks™ 900EN Series 4-Channel Output Module -- 972EN-4004
from Acromag, Inc.

i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]

  • Form Factor: DIN Rail
  • Resolution: 12
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC
from Opto 22

The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to... [See More]

  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
  • Analog Channels: 2
  • Accuracy: 0.1000
Digital I/O Module -- R-U16
from Gefran

The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the... [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
16-Bit Analog Voltage/Current Output USB Device -- USB-3102
from Measurement Computing

USB-based 4-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS. The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output; Analog Current Output
24-Channel Open-Collector Output Board -- OME-DB-24C
from OMEGA Engineering, Inc.

The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating... [See More]

  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs
  • Analog Channels: 24
  • Outputs: NPN; Analog Current Output
16-Channel, 16-Bit USB Analog Output Module -- USB-AO12-8A
from ACCES I/O Products, Inc.

Features. 4, 8, or 16 analog outputs with 12 or 16-bit resolution. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges). Real-time hardware calibration per channel. Update outputs individually or... [See More]

  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 2
  • Resolution: 12
0922 UEM 022
from Lumberg Automation - A Belden Brand

e2c 20 4-point 24V dc/0.5A discrete sourcing output w/ diagnostics. [See More]

  • Form Factor: Module
  • Outputs: Analog Current Output
  • Digital I/O Channels: 4
  • User Interface: None
Digital I/O -- DO-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 128
  • User Interface: Computer Programmable
8-Channel Excitation Current Module -- CE8
from Campbell Scientific, Inc.

The CE8 is an 8-channel current excitation module designed to provide a 50 mA constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • Form Factor: Modular Bay or Slot System
  • User Interface: None
  • Outputs: Analog Current Output
Remote I/O -- ioLogik E1241
from Moxa Inc.

Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]

  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • User Interface: Computer Programmable
Siemens SM 1222 DC - 6ES72221BF320XB0 [6ES72221BF320XB0 from Siemens Corporation]
from Automation24, Inc.

Using the digital output module SM 1222 DC - 6ES7222-1BF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 DC - 6ES7222 -1BF32-0XB0 has transistor outputs with an output current of 0.5 A at 24 V DC. [See More]

  • Form Factor: DIN Rail; DIN rail 35 mm
  • Operating Temperature: -4 to 140
  • Outputs: 8 (Transistor); Analog Current Output
EtherStax® ES2000 Series 16-Channel I/O Module -- ES2171-1000
from Acromag, Inc.

16-channel analog current outputs with i2o option. 18 to 36V DC power, 9 to 16V DC output excitation required. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Current Output
  • Resolution: 16
  • Host Connection: Ethernet; Cu and fiber ports
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC-FM
from Opto 22

With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels and their loop sources are isolated from each other; they do not share any field connection. In addition, each loop source is... [See More]

  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
  • Analog Channels: 2
  • Accuracy: 0.1000
Digital I/O Module -- R-U8
from Gefran

The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND... [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
96-Channel Digital I/O USB Device -- USB-DIO96H
from Measurement Computing

USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation,... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 96
  • User Interface: Computer Programmable
4-Channel Current Output Card -- OMB-DBK5
from OMEGA Engineering, Inc.

The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated Analog Current output
  • User Interface: Computer Programmable
0922 UEM 023
from Lumberg Automation - A Belden Brand

e2c 20 8-point 24V dc/0.5A discrete sourcing output. [See More]

  • Form Factor: Module
  • Outputs: Analog Current Output
  • Digital I/O Channels: 8
  • User Interface: None
Digital I/O -- DO-16TY-USB
from American Portwell Technology Inc.

Digital Output Terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Siemens SM 1222 RLY - 6ES72221HF320XB0 [6ES72221HF320XB0 from Siemens Corporation]
from Automation24, Inc.

With the digital output module SM 1222 - 6ES7222-1HF32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 RLY - 6ES7222 -1HF32-0XB0 has 8 relay contacts with a max. Switching current of 2 A at 30 V DC/250 V AC. [See More]

  • Form Factor: DIN Rail; DIN rail 35 mm
  • Operating Temperature: -4 to 140
  • Outputs: Analog Current Output; Relay Output
EtherStax® ES2000 Series 16-Channel I/O Module -- ES2172-1010
from Acromag, Inc.

16-channel analog voltage outputs with i2o option. 18 to 36V DC Power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Current Output
  • Resolution: 16
  • Host Connection: Ethernet; Cu and fiber ports
G4 Series -- G4DA3
from Opto 22

+4 To +20 mA Output [See More]

  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
  • Resolution: 12
  • Outputs: Analog Current Output
Isolated Output Module -- DR-OAC
from Measurement Computing

Isolated output module, DIN rail mount, 120/240 VAC, 5 V logic levels. [See More]

  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated
  • User Interface: None
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 2
  • Isolation: Isolated Current Input
0922 UEM 024
from Lumberg Automation - A Belden Brand

e2c 20 16-point 24V dc/0.3A discrete sourcing output with a 20-pin connector. [See More]

  • Form Factor: Module
  • Outputs: Analog Current Output
  • Digital I/O Channels: 16
  • User Interface: None
Digital I/O -- DO-32T2-PCI
from American Portwell Technology Inc.

Isolated Digital I/O Board for Low Profile PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
Siemens SM 1222 RLY - 6ES72221XF320XB0 [6ES72221XF320XB0 from Siemens Corporation]
from Automation24, Inc.

Using the digital output module SM 1222 RLY - 6ES7222 -1XF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital relay outputs. The digital output SM 1222 RLY - 6ES7222 -1XF30-0XB0 has 8 changeover contacts with a max. switching current of 2 A at 30 V DC/250 V AC. [See More]

  • Form Factor: DIN Rail; DIN rail 35 mm
  • Operating Temperature: -4 to 140
  • Outputs: Analog Current Output; Relay Output
SNAP Series -- SNAP-AOA-3
from Opto 22

The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA. The module is transformer isolated and optically isolated from other modules and devices, and is... [See More]

  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
  • Digital I/O Channels: 1
  • Isolation: Isolated
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 2
  • Isolation: Isolated Analog Voltage Output
0922 UEM 040
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 0 to 20mA analog current output. [See More]

  • Form Factor: Module
  • Outputs: Analog Current Output
  • Analog Channels: 2
  • User Interface: None
Signal board Siemens SB 1222 - 6ES72221BD300XB0 [6ES72221BD300XB0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC S7-1200 Signal Board SB 1222 - 6ES72221BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 4 24 V DC digital outputs and a maximum frequency of 200 kHz without additional space requirements. The signal board SB 1222 - 6ES72221BD300XB0 is simply plugged... [See More]

  • Form Factor: DIN Rail; DIN rail 35 mm
  • Operating Temperature: -4 to 140
  • Outputs: Analog Current Output