Panel / Chassis Mount Data Output Modules
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Serial Data
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from Allen-Bradley / Rockwell Automation
32 Point Terminated 24VDC Output Module [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
from Allen-Bradley / Rockwell Automation
16 Point 5 VDC TTL Output Module [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
from Allen-Bradley / Rockwell Automation
2 Channel Analog Current/Voltage Output Module [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
from Allen-Bradley / Rockwell Automation
2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Relay, 2A [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: -4 to 149
from Allen-Bradley / Rockwell Automation
2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Sink [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: -4 to 149
from Allen-Bradley / Rockwell Automation
2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Source [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: -4 to 149
from Allen-Bradley / Rockwell Automation
2080 Micro800 System, Micro850 Output Module, Analog, Voltage/Current, 4 Channels, Bipolar, +-10V, 0-20mA [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: -4 to 149
from Allen-Bradley / Rockwell Automation
2080 Micro800 System, Micro850 Output Module, Digital, 8 Point, 120/240V AC, Triac [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: -4 to 149
from MonoDAQ
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Outputs: Analog Voltage Output
- Analog Channels: 4
- Host Connection: DSUB15HD Male
from Campbell Scientific, Inc.
The SDM-CD16AC is a synchronous device equipped with relay control ports that control power to each of 16 external ac or dc devices. Each relay port can be controlled automatically by the datalogger's program or controlled manually with an override toggle switch. When under datalogger control, the... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Digital I/O Channels: 16
- User Interface: None
from OMEGA Engineering, Inc.
The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports single phase 50 or 60 Hz operation. Lever clamps are... [See More]
- Form Factor: PC Board; Panel / Chassis Mount
- Outputs: Timer / Counter Output
- Analog Channels: 1
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from MonoDAQ
Low-latency, high precision analog ouptut with excellent dynamic performance (92dB SNR, -90 dB THD). Under 100 microseconds of EtherCAT-to-analog delay possible. Analog output specification. DAC Resolution: 18bit. Sampling Rate: 1000 S/sec. Number of channels: 1. Full Scale Output Range: ±10... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Resolution: 18
- Analog Channels: 1
- Outputs: Frequency or Pulse Output
from Campbell Scientific, Inc.
The SDM-CVO4 is a synchronously addressed datalogger peripheral that outputs variable voltage or current signals under datalogger program control. Each output can be set to 0-10 Vdc or 0-20 mA by the datalogger program (current outputs can also be scaled and limited to 4-20 mA). Typical applications... [See More]
- Form Factor: Panel / Chassis Mount
- User Interface: None
- Accuracy: 0.0200
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices. [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Analog Channels: 4
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The SDM-CD8S controls DC devices that have a moderate current load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. The SDM-CD8S is targeted for applications requiring only a few control ports, where a larger, high-powered relay module such as the... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Digital I/O Channels: 8
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The SDM-AO4 provides four independent continuous analog outputs (0 to +5 Vdc) for proportional control or strip charts. Current sourcing capability is 125 µA. It requires the connected devices to have input impedances in excess of 75 kohms. [See More]
- Form Factor: Panel / Chassis Mount
- User Interface: None
- Accuracy: 0.5000
- Operating Temperature: -13 to 131
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Campbell Scientific, Inc.
The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost ’ circuit allows the... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Digital I/O Channels: 16
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The A6REL-12 contains six dual single-pole double-throw internal relays that control up to twelve external ac or dc devices. Each of the six relay sets can be controlled manually or by a datalogger control port. A6REL-12's with serial numbers 1445 and higher are UL-approved. [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Analog Channels: 6
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The SDM-CD16S is a 16-channel, solid-state relay driver that was originally developed for our trace-gas analysis (TGA) systems. It can control devices that have a relatively high-powered load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. With a... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Digital I/O Channels: 16
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16