Networkable System Data Output Modules
from Acromag, Inc.
4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]
- Form Factor: DIN Rail
- Resolution: 12
- Digital I/O Channels: 4
- Isolation: Channel-to-Channel Isolation
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 16
- Accuracy: 0.0100
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Digital I/O Channels: 32
- Host Connection: RS232/422/485
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 12
- Outputs: Relay Output
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
- Resolution: 12
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Form Factor: Screw Mount
- Resolution: 15
- Analog Channels: 1
- Accuracy: 0.0200
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 12
- Outputs: Relay Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage, current,... [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 1
- Analog Channels: 1
- Resolution: 15
from Acromag, Inc.
i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]
- Form Factor: DIN Rail
- Resolution: 12
- Digital I/O Channels: 4
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 3
- Analog Channels: 1
- Resolution: 15
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 6
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs. 12 input channels, 0 to 35V DC range. 12 to 36V DC. High-speed RS-485. 981PB: 12 input channels. 982PB: 12 output channels. 983PB: 12 input/output channels. These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output... [See More]
- Form Factor: DIN Rail
- Resolution: 16
- Digital I/O Channels: 12
- Isolation: Isolated Profibus-DP
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
16-channel analog current outputs with i2o option. 18 to 36V DC power, 9 to 16V DC output excitation required. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Current Output
- Resolution: 16
- Host Connection: Ethernet; Cu and fiber ports
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
16-channel analog voltage outputs with i2o option. 18 to 36V DC Power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each... [See More]
- Form Factor: Stand-alone
- Outputs: Analog Current Output
- Resolution: 16
- Host Connection: Ethernet; Cu and fiber ports
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16