Differential Channels Data Output Modules
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Acromag, Inc.
24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]
- Form Factor: PC Board
- Digital I/O Channels: 40
- Differential Channels: Yes
- Outputs: Analog Voltage Output
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device. Up to 125K conversions per DAC per second. Streaming waveform data at over 400,000 DAC outputs per second total. 128K Sample buffer on-board, or Infinitely long streaming waveforms!. Buffered waveforms at up to 1 million DAC conversions per second total. ILDA... [See More]
- Form Factor: DIN Rail (optional feature); Stand-alone
- Resolution: 12
- Differential Channels: Yes
- Outputs: Analog Voltage Output
from Opto 22
-5 To +5 VDC Output [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Resolution: 12
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 16
- Accuracy: 0.0100
from Acromag, Inc.
16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 1.1 compatible. Small, portable 8-channel, 12-bit, digital to analog outputs. Double-buffered allowing simultaneous update of all DACs. Computer generated outputs up to 5kHz simultaneous (up to 40kHz total). Analog output ranges of 0-2.5V, 0-5V, 0-10V,... [See More]
- Form Factor: Stand-alone
- Resolution: 12
- Differential Channels: Yes
- Outputs: Analog Voltage Output
from Opto 22
-10 To +10 VDC Output [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Resolution: 12
from Acromag, Inc.
40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]
- Form Factor: PC Board
- Digital I/O Channels: 40
- Differential Channels: Yes
- Outputs: Analog Voltage Output
from ACCES I/O Products, Inc.
Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Wide 5V to 60 VDC output range. Optically isolated channel to channel and channel to ground. On-Card shields prevent accidental contact with user... [See More]
- Form Factor: PC Board
- Digital I/O Channels: 48
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation; Channel to Channel, Channel to Ground
from Acromag, Inc.
Six 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 16