Rack Mount Data Output Modules
from Dataforth Corporation
Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]
- Form Factor: Rack Mount; DIN Rail
- Accuracy: 0.0500
- Analog Channels: 1
- Outputs: Analog Current Output
from Dataforth Corporation
SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency... [See More]
- Form Factor: Rack Mount; DIN Rail
- Accuracy: 0.0300
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Dataforth Corporation
The SCMD digital output modules are used for switching AC and DC loads such as relays, solenoids, motor starters, or indicator lamps. All models provide up to 4000Vrms of optical isolation between the field device and the control logic. The AC output modules incorporate zero voltage switching and an... [See More]
- Form Factor: Rack Mount
- Outputs: TTL; Analog Voltage Output
- Digital I/O Channels: 1
- Host Connection: TTL; Direct Backplane Interface