Integral Amplifier Data Output Modules

17 Results
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
8B39 Current Output Module -- 8B39-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Output
SCM5B39 Current Output Module -- SCM5B39-xx
from Dataforth Corporation

Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0500
  • Analog Channels: 1
  • Outputs: Analog Current Output
SCM7B22 Isolated Bipolar Voltage Output Module -- SCM7B22-xx
from Dataforth Corporation

SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Accuracy: 0.0300
  • Analog Channels: 1
  • Outputs: Analog Voltage Output
SCM9B-1700 Digital I/O Module -- SCM9B-1700
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Form Factor: Panel / Chassis Mount
  • Outputs: Serial Data
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
SCMD-MOAC/MODC Miniature Digital Output Module -- SCMD-MOAC/MODC
from Dataforth Corporation

The SCMD digital output modules are used for switching AC and DC loads such as relays, solenoids, motor starters, or indicator lamps. All models provide up to 4000Vrms of optical isolation between the field device and the control logic. The AC output modules incorporate zero voltage switching and an... [See More]

  • Form Factor: Rack Mount
  • Outputs: TTL; Analog Voltage Output
  • Digital I/O Channels: 1
  • Host Connection: TTL; Direct Backplane Interface
AcPC Series Digital I/O and Counter/Timer -- AcPC464
from Acromag, Inc.

bull;64 digital input/output channels. 16-bit counter/timer channels. with six operating modes. Change of state and level interrupts. The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
Thermocouple Amplifier -- OMNI-AMP I
from OMEGA Engineering, Inc.

OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
4-Channel Simultaneously Updating Analog Output USB Device -- USB-3101FS
from Measurement Computing

USB-based 4-channel, 100 kS/s simultaneously updating analog output device. KEY HIGHLIGHTS. The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available. [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated
  • Resolution: 16
  • Outputs: Analog Voltage Output
AcPC Series Digital Input/Output Module -- AcPC424
from Acromag, Inc.

24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Thermocouple Amplifier -- OMNI-AMP IV
from OMEGA Engineering, Inc.

The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are used for reliable... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
96-Channel Digital I/O USB Device -- USB-DIO96H
from Measurement Computing

USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation,... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 96
  • User Interface: Computer Programmable
APC Series Digital I/O and Counter/Timer -- APC424
from Acromag, Inc.

40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Thermocouple DC Millivolt Amplifier -- OMNI-AMP IIB
from OMEGA Engineering, Inc.

#8226; Heavy Duty Case • Batteries will last over 500 hours in continuous service. • 1.5 V Type C (4 per unit, Model Number - MN1400-4) (Spare set of batteries $4) • RM12R-B 3.6 V "AA" Lithium or equivalent (Spare battery $8.25 ea.) • Other specifications and performance... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
APC Series Digital I/O and Counter/Timer -- APC464
from Acromag, Inc.

64 TTL digital input/output channels. Four 16-bit or two 32-bit counter/timer channels. Six operating modes. TTL-compatible thresholds. The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable