Relay Output Data Output Modules
from Advantech
8-ch Power Relay Output Module with LED. High Power Relay Output : 250Vac@5A, 30Vdc@5A. 8-channel Relay Output. 8 form A channels. 8 LED indicators. Jumper setting for output status when reset [See More]
- Outputs: Relay Output
from Dataforth Corporation
Description. The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable... [See More]
- Form Factor: DIN Rail
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 20
- Outputs: Relay Output
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 2
- Outputs: Relay Output
from ACCES I/O Products, Inc.
Features. 24 SPDT, Form C Relays (DPDT optional). Fully compatible with any ACCES digital I/O card (except for IOD-64). 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H. Screw terminals for #14 through #22 AWG wire. LED status indicators for each relay. Removable Screw Terminal Option. [See More]
- Form Factor: PC Board
- Host Connection: Direct Backplane Interface
- Outputs: Relay Output
- Operating Temperature: 32 to 122
from OMEGA Engineering, Inc.
The OME-DB-24SSR includes 24 normally open, or Form A, solid-state relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-DB-24SSR to switch high voltage loads up to 240 Vac and up to 4 A. [See More]
- Form Factor: PC Board
- Outputs: Relay Output
- Analog Channels: 24
- Host Connection: Direct Backplane Interface
from Campbell Scientific, Inc.
The SDM-CD16AC is a synchronous device equipped with relay control ports that control power to each of 16 external ac or dc devices. Each relay port can be controlled automatically by the datalogger's program or controlled manually with an override toggle switch. When under datalogger control, the... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Digital I/O Channels: 16
- User Interface: None
from Embedded Data Systems
Performs counter-in, analog/relay-out and repeater functions simultaneously. Integrated 100mw, 900 MHz SSFH radio for long-range performance. Outputs voltage, current and form-C relay status from remote sensors. Acts as a 900 MHz. pulse counter. Built-in 900 MHz. packet repeater functions. Learns... [See More]
- Resolution: 12
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Automation24, Inc.
With the digital output module SM 1222 - 6ES7222-1HH32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 - 6ES7222-1HH32-0XB0 has relay outputs with an output current rating of 2 A. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Outputs: Analog Current Output; Relay Output
from Lumberg Automation - A Belden Brand
e2c 20 2-point 230V ac/ 2A, 24V dc/ 2A relay output. [See More]
- Form Factor: Module
- Outputs: Relay Output
- Digital I/O Channels: 2
- User Interface: None
from Acromag, Inc.
XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]
- Form Factor: DIN Rail
- Outputs: Relay Output
- Digital I/O Channels: 6
- User Interface: None
from Ultra Energy
Fiber Optic Module: MXCC-OP2 Input & Output Module, Contact Closure out (Form-C relay) – 2 channels, MX Multiplexers [See More]
- Analog Channels: 2
- User Interface: None
- Outputs: Relay Output
from Sichuan Odot Automation System Co., Ltd.
#183; 4 Channels relay normally on output;. · 4 Channels LED indicators;. · Low on resistance ( ≤100m Ω) ;. · With isolation between channels;. · Resistive and inductive loads can be connected;. · Module high speed redundant backplane bus with pluggable terminal... [See More]
- Form Factor: DIN Rail
- Outputs: Relay Output
- Digital I/O Channels: 4
- Network Options: Ethernet; DeviceNet; Profibus
from Gefran
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 16
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Measurement Computing
7-relay output module (Form A NO). KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Form Factor: Stand-alone
- Outputs: Relay Output
- Digital I/O Channels: 7
- User Interface: Computer Programmable
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Relay Output
- Analog Channels: 2
- User Interface: None
from Opto 22
The ODC5R is a Form A mechanical relay I/O module. This module is ideal for applications requiring a dry-contact closure. These applications include multiplexing of communication lines or analog signals where a low-contact resistance is needed. [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 2
- Outputs: Relay Output
from American Portwell Technology Inc.
Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]
- Form Factor: PC Board
- Isolation: Isolated Digital Outputs; Relay-Isolation
- Digital I/O Channels: 16
- Outputs: Reed Relay; Relay Output
from Moxa Inc.
Outputs per Module. 4 channels, relay. Relay Type. • Form A, Normally Open (N.O.). • Single Pole, Single Throw (SPST). Off-State Leakage Current. Max. 1.5 mA. Output Current Rating. At rated power. • 2 A @ 5 to 28.8 VDC. • 0.8 A @ 48 VDC. • 0.5 A @ 110 VDC. • 2 A @ 250... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Relay Output
- Isolation: Isolated Digital Outputs
- User Interface: Computer Programmable
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Form Factor: Module
- Digital I/O Channels: 8
- Analog Channels: 8
- Resolution: 16
from ACCES I/O Products, Inc.
Features. 24 SPDT, Form C Relays (DPDT optional). Fully compatible with any ACCES digital I/O card (except for IOD-64). 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H. Screw terminals for #14 through #22 AWG wire. LED status indicators for each relay. Model ROB-24 and ROB-24H are a... [See More]
- Form Factor: PC Board
- Host Connection: Direct Backplane Interface
- Outputs: Relay Output
- Operating Temperature: 32 to 122
from OMEGA Engineering, Inc.
The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A. The relay is... [See More]
- Form Factor: PC Board
- Isolation: Isolated Digital Outputs (optional feature)
- Analog Channels: 24
- Outputs: Relay Output
from Campbell Scientific, Inc.
The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices. [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
- Analog Channels: 4
- User Interface: None
from Automation24, Inc.
With the digital output module SM 1222 - 6ES7222-1HF32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 RLY - 6ES7222 -1HF32-0XB0 has 8 relay contacts with a max. Switching current of 2 A at 30 V DC/250 V AC. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Outputs: Analog Current Output; Relay Output
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 12
- Outputs: Relay Output
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ 4-channels relay normally on output. ◆ 4 LED channel indicators. ◆ Low on resistance ( ≤100m Ω). ◆ With isolation between channels. ◆ Resistive and inductive loads can be connected [See More]
- Analog Channels: 4
- Outputs: Relay Output
- Isolation: I/O to internal bus isolation voltage AC 3kV The isolation voltage between the channels is AC 600V
- Operating Temperature: -31 to 140
from Gefran
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 8
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Opto 22
The SNAP-ODC5R is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally open. [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs; Channel-to-Channel Isolation
- Digital I/O Channels: 4
- Outputs: Relay Output