Application Software Included Data Output Modules

41 Results
SCM9B-1700 Digital I/O Module -- SCM9B-1700
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Form Factor: Panel / Chassis Mount
  • Outputs: Serial Data
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
16-Bit Analog Voltage Output USB Device -- USB-3101
from Measurement Computing

USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS. The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
24 Channel Output Board -- OME-DB-24SSR / OME-DB-24SSR/D
from OMEGA Engineering, Inc.

The OME-DB-24SSR includes 24 normally open, or Form A, solid-state relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-DB-24SSR to switch high voltage loads up to 240 Vac and up to 4 A. [See More]

  • Form Factor: PC Board
  • Outputs: Relay Output
  • Analog Channels: 24
  • Host Connection: Direct Backplane Interface
AcPC Series Digital I/O and Counter/Timer -- AcPC464
from Acromag, Inc.

bull;64 digital input/output channels. 16-bit counter/timer channels. with six operating modes. Change of state and level interrupts. The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
Digital I/O -- DIO-6464T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
16 Relay Output Modules -- USB-RO-16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Form Factor: PC Board (optional feature); DIN Rail (optional feature)
  • Isolation: Channel-to-Channel Isolation; Channel to Ground
  • Digital I/O Channels: 16
  • Outputs: Relay Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Analog Output USB Data Acquisition Device -- DT9853
from Measurement Computing

USB Analog Output Module; 16-bit, 4 AO, 16 DIO, 1 C/T. KEY HIGHLIGHTS. ** DT9854 is Not Recommended for New Designs **. The DT9853 and DT9854 isolated, USB data acquisition (DAQ) devices provide low cost analog output for process control, control loop, and test applications, and feature waveform... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Digital I/O Channels: 16
  • Isolation: Galvanic
24-Channel Open-Collector Output Board -- OME-DB-24C
from OMEGA Engineering, Inc.

The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating... [See More]

  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs
  • Analog Channels: 24
  • Outputs: NPN; Analog Current Output
AcPC Series Digital Input/Output Module -- AcPC424
from Acromag, Inc.

24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Digital I/O -- DO-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital output board for PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 128
  • User Interface: Computer Programmable
16-Channel, 16-Bit USB Analog Output Module -- USB-AO12-8A
from ACCES I/O Products, Inc.

Features. 4, 8, or 16 analog outputs with 12 or 16-bit resolution. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges). Real-time hardware calibration per channel. Update outputs individually or... [See More]

  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 2
  • Resolution: 12
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
PCI Data Acquisition Boards -- DT330 Series
from Measurement Computing

KEY HIGHLIGHTS. The DT330 Series of analog output boards offer analog output and digital I/O, and feature 12- or 16-bit resolution. [See More]

  • Form Factor: PC Board
  • Resolution: 16
  • Digital I/O Channels: 32
  • Outputs: Analog Voltage Output
24-Channel Photo-MOS Relay Output Board -- OME-DB-24POR
from OMEGA Engineering, Inc.

The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A. The relay is... [See More]

  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs (optional feature)
  • Analog Channels: 24
  • Outputs: Relay Output
AcPC Series Multifunction I/O Module -- AcPC730
from Acromag, Inc.

16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 16
Digital I/O -- DO-16TY-USB
from American Portwell Technology Inc.

Digital Output Terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
8 Channel USB Analog Output Module -- USB-DA12-8A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device. Up to 125K conversions per DAC per second. Streaming waveform data at over 400,000 DAC outputs per second total. 128K Sample buffer on-board, or Infinitely long streaming waveforms!. Buffered waveforms at up to 1 million DAC conversions per second total. ILDA... [See More]

  • Form Factor: DIN Rail (optional feature); Stand-alone
  • Resolution: 12
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
24-Channel Power Relay Output Board -- OME-DB-24PR / OME-DB-24PRD
from OMEGA Engineering, Inc.

The OME-DB-24PR 24-Channel power relay output board consists of 8 form C and 16 form A electromechanical relays for efficient switching of loads by programmed control. The contact of each relay can control a 5 A load at 250 Vac/30 Vdc. The relay is energized by applying a 5 voltage signal to the... [See More]

  • Form Factor: PC Board
  • Outputs: Relay Output
  • Analog Channels: 24
  • Host Connection: Direct Backplane Interface
APC Series Digital I/O and Counter/Timer -- APC424
from Acromag, Inc.

40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Digital I/O -- DO-32T2-PCI
from American Portwell Technology Inc.

Isolated Digital I/O Board for Low Profile PCI [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
8 Channel USB Analog Output Module -- USB-DA12-8E
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 1.1 compatible. Small, portable 8-channel, 12-bit, digital to analog outputs. Double-buffered allowing simultaneous update of all DACs. Computer generated outputs up to 5kHz simultaneous (up to 40kHz total). Analog output ranges of 0-2.5V, 0-5V, 0-10V,... [See More]

  • Form Factor: Stand-alone
  • Resolution: 12
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
24-Channel Relay Output Board -- OME-DB-24R / OME-DB-24RD
from OMEGA Engineering, Inc.

The OME-DB-24R consists of 24 form C, electromechanical relays for efficient switching of load by programmed control. The contact of each relay can control a 0.5 A /110 V load or 1 A/24 Vdc. The relay is energized by applying a 5 V signal to the appropriate relay channel on the 50-pin OPTO-22... [See More]

  • Form Factor: PC Board
  • Outputs: Relay Output
  • Analog Channels: 24
  • Host Connection: Direct Backplane Interface
APC Series Digital I/O and Counter/Timer -- APC464
from Acromag, Inc.

64 TTL digital input/output channels. Four 16-bit or two 32-bit counter/timer channels. Six operating modes. TTL-compatible thresholds. The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
Digital I/O -- RRY-16C-PCI-H
from American Portwell Technology Inc.

Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]

  • Form Factor: PC Board
  • Isolation: Isolated Digital Outputs; Relay-Isolation
  • Digital I/O Channels: 16
  • Outputs: Reed Relay; Relay Output
ISA Bus Eight and Sixteen Channel 12-Bit Analog Output Card -- D/A12-16
from ACCES I/O Products, Inc.

Features. Eight or Sixteen independent double-buffered analog outputs. 12-Bit resolution. Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V. Individual range selection per channel. Channel-by-channel or simultaneous update modes. Outputs held at zero volts at... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
  • Resolution: 12
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
APC Series Multifunction I/O Module -- APC730
from Acromag, Inc.

Six 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 16
PC/104 Analog Output Board -- 104-DA12-8
from ACCES I/O Products, Inc.

Features. Broadly Configurable Arbitrary Waveform Generator (ARB). DACs Independently Programmable with Unique Waveforms. 128K SRAM for ARB data storage. Independent 12-bit D/A converter per channel. DACs independently or simultaneously updated. Output ranges of 0-5, 0-10, +/-5, +/-10V,... [See More]

  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Timer / Counter Output
  • Resolution: 12
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
BusWorks™ 900 MB Series DC Current Output Module -- 917MB-0900
from Acromag, Inc.

4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]

  • Form Factor: DIN Rail
  • Resolution: 12
  • Digital I/O Channels: 4
  • Isolation: Channel-to-Channel Isolation
PCI Express Card with 24 Isolated High-side FET Switch Outputs -- PCIe-IDO-24
from ACCES I/O Products, Inc.

Features. 24 optically isolated, non-polarized digital inputs. Software configurable filters on inputs for electrically noisy environments. Can detect input state change and assert interrupt. 24 optically isolated high-side FET switches. Opto-couplers rated for 2.5kV isolation. Four optically... [See More]

  • Form Factor: PC Board
  • Name: Sample Programs and Source Code in Delphi and Visual C++ for Window
  • Digital I/O Channels: 24
  • Agency Approval: RoHS Available, CE
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
BusWorks™ 900 MB Series Discrete I/O Module -- 902MB-0900
from Acromag, Inc.

Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]

  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 12
  • Outputs: Relay Output
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
BusWorks™ 900 MB Series Discrete I/O Module -- 905MB-0900
from Acromag, Inc.

Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]

  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 12
  • Outputs: Relay Output
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
BusWorks™ 900EN Series 4-Channel Output Module -- 972EN-4004
from Acromag, Inc.

i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]

  • Form Factor: DIN Rail
  • Resolution: 12
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16