Field Adjustable Measurement Ranges Liquid Level Sensors
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Level Measurement: Single Point or Multi-Point Level
- Repeatability: 0.0312
- Measuring Range: 0.5000 to 120
- Maximum Pressure: 3000
from ABB Measurement & Analytics
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]
- Level Measurement: Continuous Level
- Accuracy: 0.8000
- Measuring Range: 19.69 to 7874
- Maximum Pressure: 719
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Device Type: Sensor Only
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Repeatability: 0.1000
from elobau U.S., Inc.
Coaxial for conducting fluids. [See More]
- Device Type: Sensor Only
- Field Adjustability: Field Adjustable Measurement Ranges
- Level Measurement: Single Point or Multi-Point Level
- Output: Voltage (optional feature); Current (optional feature)
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Device Type: Sensor System; Gauge
- Maximum Pressure: 1500
- Level Measurement: Continuous Level
- Field Adjustability: Field Adjustable Measurement Ranges (0-10" H2O to 0-50" H2O)
from KOBOLD Instruments, Inc.
The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]
- Level Measurement: Single Point or Multi-Point Level
- Measuring Range: 36 to 192
- Number of Switch Points Range: 1
- Material Temperature: 158
from elobau U.S., Inc.
Coaxial for nonconducting fluids. [See More]
- Device Type: Sensor Only
- Field Adjustability: Field Adjustable Measurement Ranges
- Level Measurement: Single Point or Multi-Point Level
- Output: Voltage (optional feature); Current (optional feature)
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Device Type: Sensor System; Gauge
- Number of Switch Points Range: 2
- Level Measurement: Continuous Level
- Maximum Pressure: 1000