Radar / Microwave Liquid Level Sensors
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting via... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57 to 2.36
from ABB Measurement & Analytics
LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 1.97 to 2362
from BinMaster, Inc.
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 588
from Georg Fischer Piping Systems Ltd
6m cable, Ã ˜ 4mm [See More]
- Meter Technology: Radar/Microwave
from Endress + Hauser – Sensors & Components
The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application. [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 0.0 to 591
from ifm efector inc.
For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 23.62 to 2604
- Device Type: Sensor System
- Accuracy: 0.1181
from BinMaster, Inc.
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1176
from Georg Fischer Piping Systems Ltd
Non-contacting Radar Level Transmitter 2298 [See More]
- Meter Technology: Radar/Microwave
from Endress + Hauser – Sensors & Components
The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection. [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 591
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting via... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57 to 2.36
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 23.62 to 2604
- Device Type: Sensor System
- Accuracy: 0.1181
from BinMaster, Inc.
The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 312
from Georg Fischer Piping Systems Ltd
Non-contacting Radar Level Transmitter 2298 [See More]
- Meter Technology: Radar/Microwave
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water and water-based media. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57
from ABB Measurement & Analytics
The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 23.62 to 2604
- Device Type: Sensor System
- Accuracy: 0.1181
from BinMaster, Inc.
The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or 82-foot pigtail connection... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 312
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting via... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57 to 2.36
from BinMaster, Inc.
The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 588
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Precise analog output and user-friendly communication via IO-Link. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. User-friendly... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1.57 to 2.36
from BinMaster, Inc.
The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 588
from BinMaster, Inc.
The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or straight NPT... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 1176
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar —short microwave pulses —to detect the distance from the sensor to... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 2 to 780
from Burkert Fluid Control Systems
The Type 8188 is a level measurement device with cable, rod, both interchangeable probe or with coax probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of process technology. With a measuring range up to 75 m, the 8188 is best suited... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
from Holykell Technology Company Limited
Radar level transmitter is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. measure the maximum distance to 70 meters. [See More]
- Meter Technology: Radar/Microwave
- Accuracy: 0.5906
from Automation24, Inc.
The Levelflex FMP51 guided radar level sensor from Endress+Hauser offers continuous, level measurement of liquids, pastes, and slurries under challenging process conditions within the process industry. The sensor measures up to 6 m with a coax. probe, up to 10 m with a rod probe, and up to 45 m with... [See More]
- Meter Technology: Radar/Microwave
- Maximum Pressure: 40
- Device Type: Sensor System
- Operating Temp: -58 to 176
from VEGA Americas, Inc.
Application area. 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm. VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and... [See More]
- Meter Technology: Radar/Microwave
- Output: Current
- Device Type: Sensor Only
- Operating Temp: -40 to 140
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Micro Sensor Co., Ltd.
A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the distance between the sensor... [See More]
- Meter Technology: Ultrasonic/Sonic; Radar/Microwave
from KROHNE Messtechnik
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 0.0 to 3937
- Level Measurement: Continuous Level
- Repeatability: 0.0400
from KOBOLD Instruments, Inc.
The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave ” or “guided wave radar. ” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor ’s... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 787
from Solutions with Innovation, LLC
The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar circuit (speed of light transmission) at a fraction of the cost of conventional radar. The... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 6 to 192
- Level Measurement: Continuous Level
- Maximum Pressure: 1000
from OMEGA Engineering, Inc.
The LVRD500 Series comprises low-cost radar sensors for continuous level measurement. This series, a logical extension to the ultrasonic sensor series, is designed for applications requiring non-contact liquid level measurement, in which ultrasonic level measurement is not acceptable. The LVRD500... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 10 to 1200
- Level Measurement: Continuous Level
- Output: Current
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 11.81 to 2953
from Fluidwell bv
The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Mounting: Top mount
from OTT Hydromet
The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width and it easily connects to most dataloggers. The RLS has extremely low power consumption and is ideal for remote or solar... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 15.75 to 1378
- Device Type: Sensor Only
- Communication Interface: Digital Serial
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS476 is built for higher accuracy and a longer range. Mounted above the water surface to be measured, the sensors use radar —short microwave... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 2 to 1176
from Burkert Fluid Control Systems
Type 8138 is a non-contact radar level meter for continuous level measurement. It is particularly suitable for use in small vessels that contain beverage liquids under hygienic process conditions. [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 394 to 1378
- Level Measurement: Continuous Level
- Material Temperature: -40 to 392
from Holykell Technology Company Limited
HR266 radar liquid level sensor , It is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. [See More]
- Meter Technology: Radar/Microwave
- Accuracy: 0.1181
- Device Type: Sensor Only
from Automation24, Inc.
The intelligent IIOT radar level transmitter Micropilot FWR30-CA1A1B7B0+PC from Endress+Hauser with a measuring range of up to 15 m was developed for use in measuring the levels of mobile or stationary IBC tanks, as well as other generalist level measurement applications. Together with the Netilion... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 0.0 to 591
from VEGA Americas, Inc.
Application area. 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation. VEGAPULS 31 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in... [See More]
- Meter Technology: Radar/Microwave
- Output: Current
- Device Type: Sensor Only
- Operating Temp: -40 to 158
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Micro Sensor Co., Ltd.
MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and temperature measurements, like temperature... [See More]
- Meter Technology: Ultrasonic/Sonic; Radar/Microwave
from KOBOLD Instruments, Inc.
The NGR is a level sensor that uses TDR technology (time-domain re flectometry) and can be used in oil and water-based liquids without calibration. The NGR ’s guided radar uses time-of- flight technology to measure electromagnetic pulses. The time difference between the sent pulse... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 157
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 11.81 to 2953
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS477 is built with enhanced electronics, giving it a much longer measuring range. Mounted above the water surface to be measured, the sensors use... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 16 to 9055
from Holykell Technology Company Limited
HR1200 is a 60GHz millimeter wave radar level sensor. By adopting non-contact measurement, it is clean without much maintenance concern and is quite easy to install thanks to the bubble spirit level design. It features strong anti-interference ability and high accuracy, up to ±2mm and can... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 7.87 to 236
- Device Type: Sensor Only
from Automation24, Inc.
The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10 V). The LR2050 level sensor... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from VEGA Americas, Inc.
Application area. From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360 ° status display. VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Output: Current
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 600
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Micro Sensor Co., Ltd.
LKZLD Digital Radar Liquid Level Meter can accurately measure the polluting and corrosive media, using unique microwave technology and Echo-tech echo processing technology to adapt to various working conditions. · Non-contact radar, no wear, no pollution. · Small antenna, easy to install. [See More]
- Meter Technology: Radar/Microwave
- Device Type: Sensor Only
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 11.81 to 2953
from Campbell Scientific, Inc.
The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring the time it takes for the... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 19.69 to 394
from Holykell Technology Company Limited
80GHz radar level transmitter (80GHz radar) is a product developed based on FMCW technology, so it has the advantages of strong penetrating power and high frequency bandwidth (76-81GHz), and is not affected by temperature, dust or steam, it is often used for liquid, solid or powder measurement. [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 11.81 to 4724
from Automation24, Inc.
The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2350 level sensor can be... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from VEGA Americas, Inc.
Application area. Transmitting unit of the microwave barrier. To be used with a receiving unit of type VEGAMIP R61 or 62. The VEGAMIP T61 is the emitting unit of the microwave barrier for level detection of bulk solids and liquids. Typical applications are the detection of bulk solids in silos,... [See More]
- Meter Technology: Radar/Microwave
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 600
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 11.81 to 2953
from Holykell Technology Company Limited
The HR2000 is a 80GHz mmWave radar level sensor. Its advanced radar technology and user-friendly PC interface ensure precise measurements, high sensitivity, and seamless integration. This non-contact sensor offers contamination-free, low-maintenance level monitoring solutions. Its compatibility with... [See More]
- Meter Technology: Radar/Microwave
- Accuracy: 0.3937
- Device Type: Sensor Only
- Output: Voltage; Current
from Automation24, Inc.
The LR3000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from VEGA Americas, Inc.
Application area. Cable, rod or coaxial sensor. Even in applications with steam, buildup, foam or condensation, the sensor delivers precise and reliable readings – also in standpipes or bypass pipes. The VEGAFLEX 81 level sensor measures maintenance-free all kind of liquids. Even in... [See More]
- Meter Technology: Radar/Microwave
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Siemens Process Instrumentation
SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200 ’s unique design allows safe and simple programming using the... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 787
- Level Measurement: Continuous Level
- Maximum Pressure: 580
from Holykell Technology Company Limited
Guided Wave Radar Level Sensor is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components. [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 591
- Device Type: Sensor Only
- Accuracy: 0.3937
from Automation24, Inc.
The LR3300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 25
from VEGA Americas, Inc.
Application area. PFA coated or polished sensor. Even in applications with steam, buildup, foam or condensation, the sensor delivers precise and reliable readings. The VEGAFLEX 83 level sensor measures maintenance-free agressive liquids or liquid media with highest hygienic requirements. Even in... [See More]
- Meter Technology: Radar/Microwave
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Siemens Process Instrumentation
SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 792
- Level Measurement: Continuous Level
- Material Temperature: 338
from Holykell Technology Company Limited
Guided Wave Radar for corrosion medium ,that is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components. [See More]
- Meter Technology: Radar/Microwave
- Accuracy: 0.3937
- Measuring Range: 787
from Automation24, Inc.
The LR7000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit features two programmable NC/NO contacts. The LR7000 level sensor... [See More]
- Meter Technology: Radar/Microwave
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from VEGA Americas, Inc.
Application area. Cable, rod or coaxial sensor. Its robust, mechanical design and the second process seal, the Second Line of Defense, protect the sensor for demanding measurement tasks. Process temperature: -196 ... 450 ° C; process pressure: -1 … 400 bar. The VEGAFLEX 86 level sensor... [See More]
- Meter Technology: Radar/Microwave
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Siemens Process Instrumentation
SITRANS LR500 series are 80 GHz radar level transmitters for continuous monitoring of liquids, slurries, and solids in storage and process vessels. The series consists of four transmitters: SITRANS LR510 – threaded lens antenna for liquids. SITRANS LR530 – flanged encapsulated antenna... [See More]
- Meter Technology: Radar/Microwave
- Measuring Range: 1176
- Level Measurement: Continuous Level
- Maximum Pressure: 580