Recorder / Totalizer Functions Liquid Level Sensors
from McCrometer, Inc.
The BL9000 utilizes advanced bubbler technology to provide highly accurate level measurement in open channels and weirs. Ideal for applications where foam, steam, or turbulence interfere with ultrasonic sensors. [See More]
- Features: Recorder/ Totalizer Functions
- Measuring Range: 0.1181 to 138
- Device Type: Sensor Only
- Accuracy: 0.1181
from Campbell Scientific, Inc.
The CS410 is a shaft encoder designed for water level measurements. A pulley attached to a a float and counter-weight rotates as water level rises or falls, and the shaft encoder sends two pulse strings to the datalogger. The datalogger records the pulse strings, and the water level is calculated by... [See More]
- Features: Recorder/ Totalizer Functions
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Material Temperature: -13 to 122
from Keller America, Inc.
The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long... [See More]
- Features: Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 4.35
from PMC Engineering LLC
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature... [See More]
- Features: Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from Keller America, Inc.
The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]
- Features: Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 160
from PMC Engineering LLC
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level... [See More]
- Features: Can handle liquids with suspended solids (slurries); Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 420 to 12000
from Keller America, Inc.
The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]
- Features: Programmable; Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 390