Side Mount Liquid Level Sensors
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from Plast-O-Matic Valves, Inc.
Series LLS Liquid Level Switch with pivot pin design features SPST reed switch for 120/240 VAC 50 Watt power or optional DC dry circuit for computer/PLC interface. PVC or Noryl body. [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 150
from BinMaster, Inc.
The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 588
from Tecmark Corporation
The EP1226 solid state, non-contact level sensor monitors liquid level in a variety of applications. Encapsulated in a low profile enclosure, the electronic mass sensor is configured to work either in conjunction with the Tecmark ® EP1217 / EP1227 timers or as a stand-alone device. Designed for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Output: Voltage
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Mounting: Side mount; Top mount
- Measuring Range: 6000
- Level Measurement: Continuous Level
- Accuracy: 1.2
from O'Keefe Controls Co.
The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal housing reacts to the inner... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 85
from RS Components, Ltd.
Delta-Mobrey S01DB/F68/1 Level Switch [See More]
- Mounting: Side mount
- Meter Technology: Other Technology (Such as tilt etc.)
- Maximum Pressure: 261
from Arjay Engineering
Reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators, water... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 500
from BinMaster, Inc.
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from ABB Measurement & Analytics
Measuring the LevelMaster ’s importance. The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the... [See More]
- Mounting: Side mount
- Repeatability: 0.0500
- Level Measurement: Continuous Level
- Accuracy: 0.1000
from RS Components, Ltd.
Delta-Mobrey S01DB/F68/4 Level Switch [See More]
- Mounting: Side mount
- Meter Technology: Other Technology (Such as tilt etc.)
- Maximum Pressure: 261
from ABB Measurement & Analytics
The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Material Temperature: 800
from ABB Measurement & Analytics
The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 0.0 to 48
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from ABB Measurement & Analytics
Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level; Single Point or Multi-Point Level (optional feature)
- Device Type: Sensor System
- Material Temperature: 400
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Intellisense Microelectronics Ltd.
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from LJ Star
LJ Star ’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar ™ magnetic level gauge provides accurate level readings while protecting operators from high... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 900
from Uehling Instrument Company
Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 2
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 20
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Capacitive/RF Admittance
from Barksdale Control Products
Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon) or polypropylene... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from JOGLER, Inc.
With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity liquids, and more. Jogler magnetic gauges can... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Gauge
- Measuring Range: 48 to 600
from Campbell Scientific, Inc.
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Material Temperature: -13 to 122
from Introtek International
INTROTEK ® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek's patented... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from TEKLAB ELECTRONIC
Fiberglass reinforced body to perform mechanical requirements, prog. timer [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Madison Company
The M7790 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7790 is not for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Mounting: Side mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Specific Gravity: 1
from FPI Sensors International
Specifications: Stem Material: Stainless Steel. Float Material: Stainless Steel. Maximum Temperature (F): 300 F. PSI @ 70 Degrees F: 300 PSI. Minimum Liquid Specific Gravity: .65. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Solutions with Innovation, LLC
The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily converted from... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from KTR Corporation
Product features. Oil-level indicators with and without temperature indication. Oil-level indicator with electronic level control indication. Electric control as opener (KOO) or as closer (KOS). All oil-level indicators only for operation without pressure (max. 0.4 bar). Tightening torque for... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level; Single Point or Multi-Point Level
- Device Type: Gauge
- Material Temperature: 68 to 176
from Albér
The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from CIRCOR Energy
Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles ” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric signal to the... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 2000
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1000
from Hayward Flow Control
The HLS Series level sensor employs advanced sensor technology to ensure highly accurate and repeatable measurements in a wide range of corrosive liquid applications. Key Features and Benefits. Unaffected by surface foaming, waves or headspace vapors. All CPVC housing. Al2O3 (Alumina) diaphragm. [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 396
from Whitman Controls, LLC
The Whitman Controls L54 Series Bent Stem Side Mount Stainless Steel Liquid Level Switches have 3/8 ” – 24 straight thread or 1/8 ” NPT thread fittings allowing for insertion into the sides of topless tanks and for vertical actuation. The stainless steel wetted material in addition... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 900
from Sitron
Sitron ’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents, alkalis,... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Armstrong International
The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the glass in the liquid portion is absorbed... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 6 to 60
from GF Piping Systems
For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All... [See More]
- Mounting: Side mount
- Meter Technology: Ultrasonic/Sonic
- Output: Current
from OMEGA Engineering, Inc.
The OMEGA LVK-90 single station horizontal level switch is cost effective for level control applications in small tanks where it is more convenient to install a level switch through the sidewall of the tank. When the float arm is raised to the switch housing, the switch is activated. As the float... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from SONOTEC Ultraschallsensorik Halle GmbH
The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Material Temperature: -40 to 284
from KOBOLD Instruments, Inc.
The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 138
from FineTek
The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use with a wide range of fluids where the float level switch will operate with fluid density as low as 0.25 S.G.. FFX Side... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Meter Technology: Mechanical/magnetic Floats
from Gems Sensors & Controls
Designed to Meet the Requirements of ASME B31.1/B31.3. Application Condition (max.) 2600 psi @ 750 °F, 4200 psi @ 100 °F (179 bar @ 399 °C, 290 bar @ 38 °C). Liquid Specific Gravities (0.55). Pressures up to 4200 psi (290 bar). Certified for demanding applications, these SureSite... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 240
from Clark Solutions
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45 °... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 72
from Intellisense Microelectronics Ltd.
Optical liquid level switches use the light reflection principle in the prism to detect whether there is liquid at the installation position of the sensor.These optical level sensors are compact, cost-effective and ideal for various fluids. Features: Operation indicator. NPN/PNP output. Operating... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 20
from Fluidwell bv
The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Capacitive/RF Admittance
from Barksdale Control Products
Our Alloy LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 960
from JOGLER, Inc.
Jogler ’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue... [See More]
- Mounting: Side mount
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Accuracy: 0.0150
from Introtek International
INTROTEK ® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's patented pulse-type ultrasonic... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Madison Company
The M9700 side-mounted liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Mounting: Side mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Specific Gravity: 1
from FPI Sensors International
Specifications: Stem Material: Polypropylene. Float Material: Polypropylene. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 100 PSI. Minimum Liquid Specific Gravity: .55. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Solutions with Innovation, LLC
The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any media and can be... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1000
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The Guided Float Switch is designed for economical control of liquids in tanks. The switch is remarkable for its maintenance-free compact design and reed contacts with high switch capacity. It can easily be installed in water applications as well as in chemical applications. The encapsulated reed... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
from OMEGA Engineering, Inc.
OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align the... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Meter Technology: Capacitive/RF Admittance
from KOBOLD Instruments, Inc.
Product Features. 2 Wire Interface. SS Sensor. No Moving Parts. Position Independent. Visible Switch Condition. User Selectable Switch Logic. Good to 270 °F. NEMA 4X. KOBOLD's NQ is a compact, ultrasonic level switch which activates when immersed in liquid. Its short intrusion length (1.42... [See More]
- Mounting: Side mount
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 1000
from American Sensor Technologies, Inc. - AST
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 1384
from Gems Sensors & Controls
Internal Mounting. Stainless Steel Construction. Complies with FDA Food Contact Regulations. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Clark Solutions
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from Intellisense Microelectronics Ltd.
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Stainless body and... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from Barksdale Control Products
Our Alloy Mini LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 240
from JOGLER, Inc.
Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]
- Mounting: Side mount
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Accuracy: 0.0150
from Introtek International
INTROTEK ® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which further increases immunity to EMI / RFI interference, while operating with... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Madison Company
The M5900 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Fluid Components Intl. (FCI)
The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 2
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1. Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Mounting: Side mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Specific Gravity: 0.5500
from FPI Sensors International
Specifications: Stem Material: Stainless Steel. Float Material: Stainless Steel. Maximum Temperature (F): 300 F. PSI @ 70 Degrees F: 300 PSI. Minimum Liquid Specific Gravity: .8. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Solutions with Innovation, LLC
The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with stainless steel or Buna-N floats, brass or stainless stem mounts and a choice of 1/8" NPT or 3/8"-24 straight threads for installation in a... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false level signals from steam vapors, foam or any... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Output: Current
from OMEGA Engineering, Inc.
The LV-1100 and 1200 level switches feature a nonmagnetic design suitable for applications where magnetic particles (i.e., rust) are present. The LV-1100 series also features rugged metal construction and a buoyancy adjustment to allow the unit to be used with fluids down to SG (specific gravity) =... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from KOBOLD Instruments, Inc.
Product Features. For All Types of Liquids. SPDT Reed Switch (Mercury-Free). Stainless Steel Wetted Construction. Maximum Temperature to 302 °F. Maximum Pressure to 220 PSIG. KOBOLD Series NSE float switches enable liquid levels to be monitored easily. Filling levels may also be controlled by... [See More]
- Mounting: Side mount
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 220
from Gems Sensors & Controls
External Mounting. 7/8" - 14UNF Thread. SAE Mounting. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 6 - Zinc alloy body with polypropylene or nylon float. SAE Mounting. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Clark Solutions
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Intellisense Microelectronics Ltd.
The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts. Equipped... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from JOGLER, Inc.
Approved by the Factory Mutual System. Gages are available in any length up to 20 ft. Unobstructed visibility. Maintenance free. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate. Rated up to 285 psig (ANSI 150). Optional 304/316 SS, CPVC, or... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Gauge
- Measuring Range: ? to 240
from Introtek International
INTROTEK ® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes and geometries. Standard designs can be mounted with a clamp or strap to help position the sensor. For OEM... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Madison Company
The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1. Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Mounting: Side mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Specific Gravity: 0.5500
from FPI Sensors International
Specifications: Stem Material: Polypropylene. Float Material: Polypropylene. Maximum Temperature (F): 180 F. PSI @ 70 Degrees F: 100 PSI. Minimum Liquid Specific Gravity: .55. Switch Max Wattage Rating at 250V: 50 Watt. Leads: 24" PFTE. Common Options: Lead Length and Color. Cable (to replace lead... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Solutions with Innovation, LLC
The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only (optional feature); Sensor System
- Measuring Range: ? to 240
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting microswitch is incorporated in the float. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Meter Technology: Other Technology (Such as tilt etc.)
from OMEGA Engineering, Inc.
Compact, rugged and virtually maintenance free, the LVK-160 series can effectively meet the needs of large volume OEM users. The sensor is designed for side mounting into tanks that have restricted space or inaccessible tops or bottoms. Construction is polypropylene for compatibility with a wide... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from KOBOLD Instruments, Inc.
Product Features. For All Types of Liquids. Mechanical Switch (Mercury-Free). Polypropylene Float Construction. Maximum Temperature to 140 °F. Maximum Pressure to 45 PSIG. KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively. Filling levels may also... [See More]
- Mounting: Side mount
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 45
from Gems Sensors & Controls
External Mounting. 1/2" NPT. Ideal for Small Tanks. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from JOGLER, Inc.
Standard Construction. Borosilicate Sight Tubing. PTFE Teflon ® SuperSeal Inserts. Epoxy-coated, Carbon-Steel Shield and Flanges. ANSI Class 150-lb Flanges. Level Gage Options. 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields. Embossed Sight-Tube Calibrations. Vertical Red-Striping (back... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Gauge
- Measuring Range: ? to 240
from Introtek International
INTROTEK ® Drip Chamber Level Sensors are custom designed for use with soft-bodied drip chamber or larger OD tubing to overcome conditions such as relaxation, slippage or vibration, which would normally cause false air alarms. These sensors are designed to meet OEM form, fit and functional... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Madison Company
The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Applications. The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is also... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Material Temperature: -40 to 302
from Solutions with Innovation, LLC
VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only (optional feature); Sensor System
- Measuring Range: ? to 240
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The Multipoint Switch is based on the conductivity principle and can be applied to liquids with conductivity higher than 10 μS/cm. The probes have to be placed into the tank for level detection. The probe length should be in accordance with the level to be detected. Filling liquid in the tank... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
from OMEGA Engineering, Inc.
These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 500
from KOBOLD Instruments, Inc.
Product Features. For All Types of Liquids. SPDT Mechanical Switch (Mercury-Free). Rugged Polypropylene Construction. Maximum Temperature to 140 °F. Maximum Pressure to 30 PSIG. KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling levels may... [See More]
- Mounting: Side mount
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 45
from Gems Sensors & Controls
External Mounting. Stainless Steel Construction. Complies with FDA Food Contact Regulations. Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Operating Temp: 14 to 149
from Automation24, Inc.
Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from JOGLER, Inc.
Approved by the Factory Mutual System. Available in Any Length up to 20 feet. Unobstructed Visibility. Maintenance Free. Patented One-Piece SuperSeal Inserts are Self-Sealing. Wetted Parts are PTFE Teflon ® and Borosilicate. Designed for Cryogenic or Hot Process Applications. Transparent... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Gauge
- Measuring Range: ? to 240
from Introtek International
The INTROTEK ® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the emphasis on... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Madison Company
The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
Type 2280 Tuning Forks are suitable for level detection of liquids or granular, powdered solids. Mounted on tanks filling / emptying can be controlled using these devices just as well they can generate fail-safe alarms providing overfill- or dry run protection. The operation principle is based on... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Vibrating/Tuning Fork Method
from OMEGA Engineering, Inc.
Compact, rugged and virtually maintenance free, the LV-90 Series level switch can effectively meet the needs of large volume OEM users. The sensor is designed for side mounting into tanks that have restricted space or inaccessible tops or bottoms. Construction is all polysulfone (PSF) for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 900
from KOBOLD Instruments, Inc.
Product Features. For All Types of Chemically Aggressive Liquids. SPDT Reed Switch (Mercury-Free). All PTFE Construction. Maximum Temperature to 302 °F. Maximum Pressure to 15 PSIG. KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
Lengths over 20ft (6.09 m). 316 Stainless Steel Housing. Pressures up to 400 psi (27 bar). Temperatures up to 400 °F (204 °C). Use these Mini SureSite ® Level Gauges where space is tight —they feature a diameter of only 1-1/4 ” (32 mm)! They can replace existing, antiquated... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 240
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from JOGLER, Inc.
Standard Construction. PFA Teflon ® Inner Sight-Tube, Flared. PTFE Teflon ® SuperSeal Inserts. Polycarbonate or Borosilicate Sight-Tube Sleeve. Polycarbonate or Borosilicate Outer Sight-Tube. Epoxy-Coated Carbon Steel Shield and Flanges. ANSI Class 150 lb Flanges. Level Gage Options. 304 SS,... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Gauge
- Measuring Range: ? to 240
from Introtek International
The INTROTEK ® Continuous Level Detector (CLD) is available in a standard configuration (pictured at left), as well as customized designs to meet customer application requirements. The unique pulsed, non-invasive design enables the liquid level from the bottom of a vial container or tank to be... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Output: Voltage
from Madison Company
The M4010 side-mounted liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the signal will be transmitted... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from KOBOLD Instruments, Inc.
Product Features. All Plastic Construction. Tolerates Foaming, Turbulence and Coatings. Reliable Solid State Design. No Wear Components. NEMA 6 rating. KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
Temperatures up to 280 °F (139 °C). Pressures up to 150 psi (10 bar). Up to 20ft (6.09 m) of Continuous Visual Indication. The 2 ” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 228
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation24, Inc.
Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from Madison Company
The M5010 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 100
from GF Piping Systems
The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level Transmitters. For single and multiple... [See More]
- Mounting: Side mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Output: Current
from KOBOLD Instruments, Inc.
Product Features. No Moving Parts. Low Hysteresis. Fast Response. Wide Applicability. KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design is free... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from Gems Sensors & Controls
Float Design Eliminates Problems Associated With Liming, Calcifying Applications. NSF and WRC Material Compliant. This compact Side Mount Level Switch is optimized for calcifying hot water applications. The Drop Float design keeps critical sensor elements out of the water thus eliminating liming or... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Automation24, Inc.
Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from Madison Company
The M7740 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7740 is not for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Whitman Controls, LLC
The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and stainless steel... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 500
from KOBOLD Instruments, Inc.
The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
Ideal for Potable Water. Broad Chemical Compatibility. This compact Side Mount Level Switch is optimized for calcifying hot water applications. The Drop Float design keeps critical sensor elements out of the water thus eliminating liming or mineral deposit problems that can affect other level... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Automation24, Inc.
Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Kynar body and teflon... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 6.9
from Madison Company
The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7700 is not for... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from KOBOLD Instruments, Inc.
Product Features. Polysulfone, Stainless Steel or Teflon Bodies. Compatible With Most Liquids. Resistant to Coating of Lens. Ultra-reliable … No Moving Parts. No Adjustment or Calibration Required. Low Cost. KOBOLD's TED electro-optic level switch is the solution to your difficult level... [See More]
- Mounting: Side mount; Top mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 400
from Gems Sensors & Controls
Nylon is Ideal for Oils and Fuels. NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals. Versaplast is ideal for corrosive fluids. These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water,... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Madison Company
The M8700 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
Nylon is Ideal for Oils and Fuels. NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals. Versaplast is Ideal for Corrosive Fluids. These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water,... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Madison Company
The M3827-1 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food... [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
NSF-Approved Polypropylene. Ideal for Potable Water and Broad Chemicals. These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 7 - Polypropylene or Nylon; conduit connection. [See More]
- Mounting: Side mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1