Capacitive / RF Admittance Liquid Level Sensors
from Fuji Electric Corp. of America
The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]
- Meter Technology: Capacitive/RF Admittance
- Output: Current
- Level Measurement: Continuous Level
- Display: Analog Meter or Indicator
from EBE Elektro-Bau-Elemente GmbH
The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness for use and reliability. The level sensor... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.9843
from ifm efector inc.
Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 7.87
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from BinMaster, Inc.
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from Locon Sensor Systems, Inc.
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]
- Meter Technology: Capacitive/RF Admittance
- Material Temperature: -22 to 257
- Device Type: Sensor Only
- Output: Current
from Arjay Engineering
Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 131
from EBE Elektro-Bau-Elemente GmbH
In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low conductivities. The measurement of... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Accuracy: 0.0394
from ifm efector inc.
Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 7.87
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from BinMaster, Inc.
The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from Arjay Engineering
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 500
from EBE Elektro-Bau-Elemente GmbH
Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The capacitive level monitoring... [See More]
- Meter Technology: Optical (optional feature); Capacitive/RF Admittance; Other Technology (Such as tilt etc.)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from BinMaster, Inc.
Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from Arjay Engineering
Reliable monitoring of foaming conditions in process applications. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from BinMaster, Inc.
The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of powders, solids,... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from BinMaster, Inc.
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Number of Switch Points Range: 1
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from BinMaster, Inc.
Extended Mini Capacitance Probe: Point Level Detection for Liquids. MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5 ” to 9.8 ” long. Need a small capacitance probe in a custom length? Want to detect flooding in a pump room? Have an FDA requirement?. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 362
from Arjay Engineering
Reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators, water... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 500
from BinMaster, Inc.
Mini Capacitance Probe: Point Level for Liquids. MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks?. Sanitary process control for food,... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 363
from Arjay Engineering
Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from Automation24, Inc.
The capacitance point level detector Liquipoint FTW23-AA4MWSJ from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from CARLO GAVAZZI Automation Components
Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances. Polyester types, smooth or with 1 1/2 ” pipe thread. Teflon type with 1 1/2... [See More]
- Meter Technology: Capacitive/RF Admittance
- Measuring Range: 0.3150 to 0.5906
- Device Type: Sensor Only
- Maximum Pressure: 145
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Mounting: Side mount
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 150
from Sitron
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum... [See More]
- Meter Technology: Capacitive/RF Admittance
- Number of Switch Points Range: 1
- Device Type: Sensor Only
- Maximum Pressure: 725
from Solutions with Innovation, LLC
The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- Meter Technology: Capacitive/RF Admittance
- Measuring Range: ? to 60
- Level Measurement: Continuous Level
- Maximum Pressure: 400
from Siemens Process Instrumentation
SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]
- Meter Technology: Capacitive/RF Admittance
- Measuring Range: 216
- Level Measurement: Continuous Level
- Maximum Pressure: 511
from OMEGA Engineering, Inc.
The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater to all applications,... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 3.96 to 72
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in the liquid level) into a standard electrical signal output. The core components of the product are highly... [See More]
- Meter Technology: Capacitive/RF Admittance
from Flygt, a Xylem brand
Xylem ’s Flygt brand provides customers with a complete range of products and solutions for moving water and wastewater. We design and manufacture dry and submersible pumps and mixers, and advanced monitoring and control equipment, for use in a broad range of applications including municipal... [See More]
- Meter Technology: Ultrasonic/Sonic (optional feature); Capacitive/RF Admittance
- Measuring Range: 0.0 to 394
- Device Type: Sensor Only
- Material Temperature: -40 to 176
from Gems Sensors & Controls
For Non-Metallic Containers. Easy External Mounting. Compact Design. Power On and Signal LED Indicators. RoHS Compliant. The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 0.3900
from PMC Engineering LLC
The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will... [See More]
- Meter Technology: Differential Pressure Sensors; Electrical Conductivity or Resistance (optional feature); Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 50
from Keller America, Inc.
The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]
- Meter Technology: Capacitive/RF Admittance
- Output: Current
- Maximum Pressure: 4.34
- Communication Interface: Digital Serial
from KOBOLD Instruments, Inc.
Product Features. Rigid and Cable Suspended Designs. Compact Microprocessor Based Designs. High Accuracy. NPT Threaded and Tri-Clamp ® Mountings. Heavy Duty Industrial Design. The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or... [See More]
- Meter Technology: Capacitive/RF Admittance
- Measuring Range: 0.0 to 240
- Level Measurement: Continuous Level
- Maximum Pressure: 500
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Operating Temp: -40 to 176
from Automation24, Inc.
The capacitive level sensor Liquicap T FMI21-D2D2C1 20in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 20 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 19.69
from Fluidwell bv
The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Mounting: Side mount
from Sitron
The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 290
from Solutions with Innovation, LLC
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- Meter Technology: Capacitive/RF Admittance
- Measuring Range: ? to 120
- Level Measurement: Continuous Level
- Maximum Pressure: 400
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 98
from OMEGA Engineering, Inc.
The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process level. Zero and... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from Gems Sensors & Controls
For Non-Metallic Containers. Non-intrusive level sensing. Optional Sight Glass Bracket. Potentiometer for sensitivity adjustment. The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.2000
from PMC Engineering LLC
The PMC VersaLine ® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 50
from Keller America, Inc.
The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a PC... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 4.35
from KOBOLD Instruments, Inc.
The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that occurs as level... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 144
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Operating Temp: -40 to 176
from Automation24, Inc.
The capacitance point level detector Liquipoint FTW23-CA4MW5J from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]
- Meter Technology: Capacitive/RF Admittance
- Maximum Pressure: 290
- Level Measurement: Single Point or Multi-Point Level
- Output: Current
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 9.8 to 984
from OMEGA Engineering, Inc.
The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
For Metallic and Non-Metallic Containers. Food Grade Plastic Housing. No Sensor Well Required. RoHS Compliant. The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 0.1180
from PMC Engineering LLC
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a level sensor for use in all industries. The partly insulated probe is ideal for the measurement of bulk solids and can be... [See More]
- Meter Technology: Capacitive/RF Admittance
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Automation24, Inc.
The capacitance point level detector Liquipoint FTW23-CA4MWVJ from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]
- Meter Technology: Capacitive/RF Admittance
- Maximum Pressure: 290
- Level Measurement: Single Point or Multi-Point Level
- Output: Current
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch. SITRANS LCS100: versatile point level... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 0.5906
from OMEGA Engineering, Inc.
OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align the... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Mounting: Side mount
from Gems Sensors & Controls
Durable sealed design – IP67, IP6K9K. Developed for the most rugged coolant applications. Tolerates coolant coating. Small size – 2 ˝ (51 mm) long. The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from PMC Engineering LLC
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor for use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. The proven mechanical... [See More]
- Meter Technology: Capacitive/RF Admittance
- Operating Temp: -40 to 176
- Device Type: Sensor Only
from Automation24, Inc.
The capacitance point level detector Liquipoint FTW23-CA4NW5J from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 145
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 3.6 to 787
from PMC Engineering LLC
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Operating Temp: -40 to 176
from Automation24, Inc.
The capacitance point level detector Liquipoint FTW23-CA4NWVJ from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 145
from PMC Engineering LLC
PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For non-abrasive liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Operating Temp: -40 to 176
from Automation24, Inc.
The conductive point level detector Liquipoint FTW33-CA4V3CJ from Endress+Hauser is ideal for gathering conductive liquids with a minimum conductivity of 1 µS/cm and was developed especially for the food and drink industry. It is suitable for use in pasty and sticky media that tend to form... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Maximum Pressure: 362
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 145
from PMC Engineering LLC
PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]
- Meter Technology: Differential Pressure Sensors; Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 300
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from VEGA Americas, Inc.
Application area. For use in non-conductive vessels or corrosive liquids. The double rod probe is fully insulated and highly resistant. A full/empty adjustment is necessary for setup. The VEGACAL 69 is a level sensor for continuous level measurement of liquids in non-conductive vessels or corrosive... [See More]
- Meter Technology: Capacitive/RF Admittance
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Operating Temp: -40 to 176