Bottom Mount Liquid Level Sensors
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Mounting: Bottom mount
- Measuring Range: 0.5000 to 120
- Level Measurement: Single Point or Multi-Point Level
- Repeatability: 0.0312
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1000
from Uehling Instrument Company
Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 2
from Solutions with Innovation, LLC
The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16 thread or base... [See More]
- Mounting: Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from TEKLAB ELECTRONIC
Fiberglass reinforced body to perform mechanical requirements, prog. timer [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Gems Sensors & Controls
5" ANSI Flanges. Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. [See More]
- Mounting: Top mount; Bottom mount
- Measuring Range: 216
- Level Measurement: Continuous Level
- Maximum Pressure: 2000
from Sitron
Sitron ’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents, alkalis,... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Barksdale Control Products
Our Alloy LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 960
from Campbell Scientific, Inc.
The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It... [See More]
- Mounting: Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 591
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Applications. The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is also... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Maximum Pressure: 261
- Accuracy: 0.1181
- Material Temperature: -40 to 302
from Intellisense Microelectronics Ltd.
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from Introtek International
Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality... [See More]
- Mounting: Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from Holykell Technology Company Limited
This fuel level sensor is installed on the tank outside bottom with unique fuel precipitation filtering design. It is able to measure the fuel level and temperature of different shapes of tanks, irregular shapes tanks supported. [See More]
- Mounting: Bottom mount
- Output: Voltage; Current
- Device Type: Sensor Only
- Operating Temp: -40 to 176
from Keller America, Inc.
The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]
- Mounting: Bottom mount
- Output: Current
- Maximum Pressure: 4.34
- Meter Technology: Capacitive/RF Admittance
from Clark Solutions
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from OMEGA Engineering, Inc.
Well Suited for Rough or Corrosive Service. Water Purifying and Medical Application Models. High Pressure Models up to 750 PSI. User Selectable, Normally Open or Normally Closed SPST Switch. Mounts Vertically at Top or Bottom of Tank. Constructed entirely of 316SS, the LV-40 Single Station Level... [See More]
- Mounting: Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 750
from KOBOLD Instruments, Inc.
KOBOLD's M-series magnetic level switches are used for the monitoring and control of liquid levels in vessels. These level switches are custom manufactured to customer specifications. The float switches are fitted with a hermetically sealed contact which is situated in the tube. The float sliding on... [See More]
- Mounting: Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 4
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 138
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1000
from Solutions with Innovation, LLC
The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only (optional feature); Sensor System
- Measuring Range: ? to 240
from Gems Sensors & Controls
Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavyduty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is... [See More]
- Mounting: Top mount; Bottom mount
- Measuring Range: 216
- Level Measurement: Continuous Level
- Maximum Pressure: 2000
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Barksdale Control Products
Our Alloy Mini LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Maximum Pressure: 240
from Intellisense Microelectronics Ltd.
Optical liquid level switches use the light reflection principle in the prism to detect whether there is liquid at the installation position of the sensor.These optical level sensors are compact, cost-effective and ideal for various fluids. Features: Operation indicator. NPN/PNP output. Operating... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from American Sensor Technologies, Inc. - AST
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 1384
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Solutions with Innovation, LLC
VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Sensor Only (optional feature); Sensor System
- Measuring Range: ? to 240
from Gems Sensors & Controls
Designed to Meet the Requirements of ASME B31.1/B31.3. Application Condition (max.) 2600 psi @ 750 °F, 4200 psi @ 100 °F (179 bar @ 399 °C, 290 bar @ 38 °C). Liquid Specific Gravities (0.55). Pressures up to 4200 psi (290 bar). Certified for demanding applications, these SureSite... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 240
from Fluid Components Intl. (FCI)
The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 2
from Intellisense Microelectronics Ltd.
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Gems Sensors & Controls
Lengths over 20ft (6.09 m). 316 Stainless Steel Housing. Pressures up to 400 psi (27 bar). Temperatures up to 400 °F (204 °C). Use these Mini SureSite ® Level Gauges where space is tight —they feature a diameter of only 1-1/4 ” (32 mm)! They can replace existing, antiquated... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 240
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Intellisense Microelectronics Ltd.
The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts. Equipped... [See More]
- Mounting: Side mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Repeatability: 0.0394
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Gems Sensors & Controls
All-Plastic Wetted Parts. 1 to 4 Actuation Levels. Lengths to 20" (508 mm). U.L. Recognized; CSA Listed Versions Available. Gems ™ complete line of small, polysulfone liquid level switches are designed for the high quantity needs of the OEM, LS-300 Series switches are the ideal level sensor... [See More]
- Mounting: Top mount; Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 4
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Gems Sensors & Controls
Temperatures up to 280 °F (139 °C). Pressures up to 150 psi (10 bar). Up to 20ft (6.09 m) of Continuous Visual Indication. The 2 ” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 228
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Gems Sensors & Controls
High Volume/Low Cost OEM Design. Brass or Stainless Steel Construction. 1/2" or 1" Resolution. Lenghts to 24 Inches (610 mm). OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems ™ XM-860 liquid level sensors are a... [See More]
- Mounting: Top mount; Bottom mount
- Measuring Range: 24
- Level Measurement: Continuous Level
- Maximum Pressure: 300
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Mounting: Bottom mount
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Output: Voltage (optional feature); Current (optional feature)
from Gems Sensors & Controls
PVC, Polypropylene or PVDF Materials. 1/4" (6 mm) Resolution. Lengths to 70" (1778 mm). Specifically designed to monitor chemical tanks and vats, the XMP-800 Series provides superb resistance to corrosive liquids and vapors. Use XMP-800 transmitters with Gems ™ Digital Bargraph Display... [See More]
- Mounting: Top mount; Bottom mount
- Measuring Range: 144
- Level Measurement: Continuous Level
- Maximum Pressure: 300
from Gems Sensors & Controls
Temperatures up to 750 °F (399 °C). Pressures up to 700 psi (48 bar). Rugged, welded construction makes these 2-1/2 ” (64 mm) diameter design, Alloy SureSite ® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications:... [See More]
- Mounting: Side mount; Top mount; Bottom mount
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 240