Programmable Liquid Level Sensors
from Tecmark Corporation
The EP1226 solid state, non-contact level sensor monitors liquid level in a variety of applications. Encapsulated in a low profile enclosure, the electronic mass sensor is configured to work either in conjunction with the Tecmark ® EP1217 / EP1227 timers or as a stand-alone device. Designed for... [See More]
- Features: Programmable; Controller
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor System
- Output: Voltage
from Micronics, Ltd.
Features. Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing. [See More]
- Features: Built in alarm indicator; Programmable
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Measuring Range: 384
from Introtek International
INTROTEK ® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek's patented... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from SSI Technologies, LLC
The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: ? to 59.06
from Siemens Process Instrumentation
SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200 ’s unique design allows safe and simple programming using the... [See More]
- Features: Programmable
- Measuring Range: 787
- Level Measurement: Continuous Level
- Maximum Pressure: 580
from Keller America, Inc.
The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a PC... [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 4.35
from Malema Sensors
LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]
- Features: Programmable
- Measuring Range: 11.81 to 276
- Level Measurement: Continuous Level
- Accuracy: 0.0787
from Fluidwell bv
The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Radar/Microwave
from PMC Engineering LLC
The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]
- Features: Can handle liquids with suspended solids (slurries); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Features: Built in alarm indicator; Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Output: Voltage; Current
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- Features: Programmable
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 4
from Solutions with Innovation, LLC
The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Measuring Range: ? to 60
- Level Measurement: Continuous Level
- Maximum Pressure: 400
from OMEGA Engineering, Inc.
The LVU40 series ultrasonic transmitters are advanced ultrasonic level measurement sensors for liquids. These products continue to meet demanding applications. The microprocessor-based circuits provide a temperaturecompensated signal for improved accuracy. All models have the ability to filter false... [See More]
- Features: Programmable
- Measuring Range: 12 to 720
- Level Measurement: Continuous Level
- Maximum Pressure: 15
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Features: Programmable
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from JOGLER, Inc.
Jogler ’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the... [See More]
- Features: Programmable
- Measuring Range: ? to 300
- Level Measurement: Single Point or Multi-Point Level
- Accuracy: 0.0150
from Introtek International
INTROTEK ® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's patented pulse-type ultrasonic... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- Features: Programmable
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: ? to 98
from Siemens Process Instrumentation
SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Measuring Range: 792
- Level Measurement: Continuous Level
- Material Temperature: 338
from Keller America, Inc.
The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]
- Features: Programmable; Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 390
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Capacitive/RF Admittance
from PMC Engineering LLC
The PMC VersaLine VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5xx6 provides... [See More]
- Features: Can handle liquids with suspended solids (slurries); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Repeatability: 0.1250
from Solutions with Innovation, LLC
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Measuring Range: ? to 120
- Level Measurement: Continuous Level
- Maximum Pressure: 400
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Features: Programmable
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Introtek International
INTROTEK ® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which further increases immunity to EMI / RFI interference, while operating with... [See More]
- Features: Sanitary Applications rated (3A etc.); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Ultrasonic/Sonic
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- Features: Programmable
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: ? to 76
from Siemens Process Instrumentation
SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]
- Features: Programmable
- Measuring Range: 216
- Level Measurement: Continuous Level
- Maximum Pressure: 511
from Keller America, Inc.
Based on our popular Digilevel, the Digilevel EC is made specifically for Environment Canada. The Digilevel EC employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel EC is compatible with... [See More]
- Features: Programmable; Recorder/ Totalizer Functions
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 42.63
from Fluidwell bv
The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Capacitive/RF Admittance
from PMC Engineering LLC
The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175 °F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be easily connected to... [See More]
- Features: Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 360
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Features: Programmable
- Measuring Range: 600
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140