Serial Interface Liquid Level Sensors
from Arjay Engineering
Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 131
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Meter Technology: Electrical Conductivity or Resistance; Other Technology (Such as tilt etc.)
- Level Measurement: Continuous Level
- Operating Temp: 32 to 122
from BinMaster, Inc.
The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with either a cable or rod customized to the depth of the vessel. The GWR-3000 level sensor measures all... [See More]
- Communication Interface: Digital Serial; Other Interface Type (optional feature)
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 0.0 to 900
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 6000
- Level Measurement: Continuous Level
- Accuracy: 1.2
from Arjay Engineering
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 500
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Meter Technology: Electrical Conductivity or Resistance; Other Technology (Such as tilt etc.)
- Level Measurement: Continuous Level
- Operating Temp: 32 to 122
from ABB Measurement & Analytics
Measuring the LevelMaster ’s importance. The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the... [See More]
- Communication Interface: Digital Serial
- Repeatability: 0.0500
- Level Measurement: Continuous Level
- Accuracy: 0.1000
from Arjay Engineering
Reliable monitoring of foaming conditions in process applications. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Maximum Pressure: 16
- Level Measurement: Continuous Level
- Meter Technology: Other Technology (Such as tilt etc.)
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Maximum Pressure: 22
- Level Measurement: Continuous Level
- Meter Technology: Other Technology (Such as tilt etc.)
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Maximum Pressure: 5
- Level Measurement: Continuous Level
- Meter Technology: Other Technology (Such as tilt etc.)
from Arjay Engineering
Reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators, water... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Material Temperature: -76 to 500
from TE Connectivity
Body Features. Port Material : Stainless Steel. Configuration Features. Electrical Connection : Internal Battery. Pressure Port/Fitting : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery. Operation/Application. [See More]
- Communication Interface: Digital Serial
- Maximum Pressure: 5
- Level Measurement: Continuous Level
- Meter Technology: Other Technology (Such as tilt etc.)
from Arjay Engineering
Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from Arjay Engineering
Reliable monitoring for the oil/water interface in separators. The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance change around... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from Arjay Engineering
Continuous interface monitoring of static level oil/water separators. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe and the concentric shield. As the... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 1500
from OMEGA Engineering, Inc.
The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 4 to 180
- Level Measurement: Continuous Level; Single Point or Multi-Point Level
- Meter Technology: Ultrasonic/Sonic
from SSI Technologies, LLC
The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: ? to 59.06
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 4
from Massa Products Corporation
MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 8 inches (100 mm) to 13 feet (6... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 8 to 156
- Level Measurement: Continuous Level
- Meter Technology: Ultrasonic/Sonic
from SONOTEC Ultraschallsensorik Halle GmbH
The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Material Temperature: -40 to 284
from Uehling Instrument Company
Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Accuracy: 0.5000
from Campbell Scientific, Inc.
The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 591
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Automation24, Inc.
The LK7022 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK7022 level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 10.39
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 591
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from FineTek
The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX Magnetostrictive Level Transmitter, Liquid... [See More]
- Communication Interface: Digital Serial
- Output: Current
from Keller America, Inc.
The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 4.35
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from PMC Engineering LLC
The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: ? to 98
from Massa Products Corporation
MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 12 to 156
- Level Measurement: Continuous Level
- Output: Voltage; Current
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Output: Voltage; Current
from Campbell Scientific, Inc.
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Material Temperature: -13 to 122
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Automation24, Inc.
The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK7023 level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 18.58
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 591
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Keller America, Inc.
The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]
- Communication Interface: Digital Serial; Other Interface Type (optional feature)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 160
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 1200
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from PMC Engineering LLC
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: ? to 76
from Massa Products Corporation
MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating state-of-the-art... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 8 to 240
- Level Measurement: Continuous Level
- Output: Voltage; Current
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Repeatability: 0.1250
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar —short microwave pulses —to detect the distance from the sensor to... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 2 to 780
from Automation24, Inc.
The LK7024 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK7024 level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 28.66
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 591
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Keller America, Inc.
The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22. The sensor, electronics and battery are housed in a sealed stainless steel tube, for submersible deployment. [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 160
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 600
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from PMC Engineering LLC
The PTM/N/RS485 series is an outstanding transmitter and part of a range specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 44 offers RS485 (Modbus) protocol together with a 4-20 mA, 2-wire configuration for both level and temperature. It is... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from Campbell Scientific, Inc.
The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Measuring Range: 2 to 1176
from Automation24, Inc.
The LK8122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK8122 level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 10.39
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 591
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Keller America, Inc.
This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure sensor... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 33.36
from Madison Company
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 600
- Level Measurement: Continuous Level
- Material Temperature: -40 to 140
from PMC Engineering LLC
The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175 °F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be easily connected to... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 360
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS476 is built for higher accuracy and a longer range. Mounted above the water surface to be measured, the sensors use radar —short microwave... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 2 to 1176
from Automation24, Inc.
The LK8123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK8123 level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 18.58
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Flood Warning. Storm Water. Flow and Discharge. Source... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 1181
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Keller America, Inc.
The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing diaphragm is available in either Hastelloy C-276 or titanium 6AL-4V. This combination of wetted... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 160
from Madison Company
Madison Company ’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 3.96 to 72
- Level Measurement: Continuous Level
- Maximum Pressure: 29.01
from PMC Engineering LLC
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 420 to 12000
from Campbell Scientific, Inc.
The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS477 is built with enhanced electronics, giving it a much longer measuring range. Mounted above the water surface to be measured, the sensors use... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 16 to 9055
from Automation24, Inc.
The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10 V). The LR2050 level sensor... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 1181
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Keller America, Inc.
The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]
- Communication Interface: Digital Serial
- Output: Current
- Maximum Pressure: 4.34
- Meter Technology: Capacitive/RF Admittance
from Campbell Scientific, Inc.
The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring the time it takes for the... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 19.69 to 394
from Automation24, Inc.
The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2350 level sensor can be... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from OTT Hydromet
The OTT ecoLog 1000 is a self-contained, cellular groundwater level logger for measuring water level and temperature. It provides reliable system up-time and accurate measurements while avoiding data gaps. It ’s simple to operate using just a smart phone or PC via integrated Bluetooth Low... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 3937
- Device Type: Sensor Only
- Material Temperature: -13 to 158
from Keller America, Inc.
The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water level (pressure), temperature and conductivity over long periods. Conductivity is... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Pressure Membrane; Electrical Conductivity or Resistance
from Automation24, Inc.
The LR3000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from OTT Hydromet
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 394
- Device Type: Sensor Only
- Meter Technology: Pressure Membrane
from Keller America, Inc.
These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3,5 ق 8,5 V. Signal... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 435
from Automation24, Inc.
The LR3300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 25
from OTT Hydromet
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 3937
- Device Type: Sensor Only
- Meter Technology: Pressure Membrane
from Keller America, Inc.
The Acculevel SDI high accuracy level transmitter incorporates microprocessor-controlled signal conditioning to provide outstanding accuracy over temperature. Like the original Acculevel, it provides dual outputs but both are digital; one SDI-12 and one RS485. Both allow users to retrieve both level... [See More]
- Communication Interface: Digital Serial; Other Interface Type
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 390
from Automation24, Inc.
The LR7000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit features two programmable NC/NO contacts. The LR7000 level sensor... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Maximum Pressure: 16
from OTT Hydromet
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]
- Communication Interface: Digital Serial
- Measuring Range: 0.0 to 787
- Device Type: Sensor Only
- Meter Technology: Pressure Membrane
from Keller America, Inc.
The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]
- Communication Interface: Digital Serial
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 390