Level Gauge Liquid Level Sensors
from O'Keefe Controls Co.
This panel indicates if a high liquid level condition exists when used in conjunction with our normally closed pneumatic float valves. It is an all pneumatic device. It is for indication purposes only. [See More]
- Device Type: Gauge
- Maximum Pressure: 100
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from ABB Measurement & Analytics
The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or... [See More]
- Device Type: Gauge
- Measuring Range: 0.0 to 48
- Level Measurement: Continuous Level
- Maximum Pressure: 5000
from O'Keefe Controls Co.
The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal housing reacts to the inner... [See More]
- Device Type: Gauge
- Maximum Pressure: 85
- Level Measurement: Continuous Level
- Material Temperature: 180
from ABB Measurement & Analytics
FEATURES: Standardized design configuration for simple selection. Low cost. 2 in. (50.8 mm) schedule 40, 316SS pipe chamber. Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F). Threaded top and bottom gauge and cap design allows easy maintenance. Clear sealed Lexan... [See More]
- Device Type: Gauge
- Maximum Pressure: 275
- Level Measurement: Continuous Level
- Material Temperature: 200
from O'Keefe Controls Co.
The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal housing reacts to the inner... [See More]
- Device Type: Gauge
- Maximum Pressure: 85
- Level Measurement: Continuous Level
- Material Temperature: 180
from Takachiho America, Inc.
Pursuing "robustness" and "durability" without compromising the excellent "visibility" Takachiho Americas aluminum flange type level Indicators have achieved significant durability thanks to the flange made of aluminum with four outer tie rods, which prevent breakage of the body, allowing life-long... [See More]
- Device Type: Gauge
- Display: Non-electrical visual or audio output
- Level Measurement: Continuous Level
from Keller America, Inc.
Castello … is a device to measure and display digitally the liquid content of any tank. Castello … comprises an electronics enclosure and a pressure transmitter for level measurement. Castello …adapts to unlimited tank shapes and sizes, offers high accuracy. Castello …is... [See More]
- Device Type: Sensor System; Gauge
- Maximum Pressure: 33.36
- Level Measurement: Continuous Level
- Meter Technology: Differential Pressure Sensors; Pressure Membrane
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Device Type: Sensor System; Gauge
- Maximum Pressure: 1500
- Level Measurement: Continuous Level
- Field Adjustability: Field Adjustable Measurement Ranges (0-10" H2O to 0-50" H2O)
from Barksdale Control Products
Our Alloy LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. [See More]
- Device Type: Gauge
- Maximum Pressure: 960
- Level Measurement: Continuous Level
- Material Temperature: 302
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. [See More]
- Device Type: Gauge
- Measuring Range: 17 to 110
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from KTR Corporation
Product features. Oil-level indicators with and without temperature indication. Oil-level indicator with electronic level control indication. Electric control as opener (KOO) or as closer (KOS). All oil-level indicators only for operation without pressure (max. 0.4 bar). Tightening torque for... [See More]
- Device Type: Gauge
- Material Temperature: 68 to 176
- Level Measurement: Continuous Level; Single Point or Multi-Point Level
- Output: Voltage; Current
from Seetru Limited
1. Pre-test. 2. Dismantle and internal inspection. 3. Simple overhaul (clean and short re-lap of seat if required). 4. Reassemble. 5. Set. 6. Test (to include setting at Cold Differential Set Pressure where specified). 7. Document and Certify [See More]
- Device Type: Gauge
- Material Temperature: 302
- Maximum Pressure: 319
from Armstrong International
The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the glass in the liquid portion is absorbed... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 60
- Level Measurement: Continuous Level
- Mounting: Side mount
from FineTek
EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained... [See More]
- Device Type: Gauge
- Measuring Range: 228
- Level Measurement: Continuous Level
- Operating Temp: 752
from King Engineering Corporation
Combining accuracy, low cost, and remarkable simplicity, the KING-GAGE ® Hand Pump Gauge is designed for stand alone operation. No external power is needed other than to use the integral hand pump to pressurize the system. Perfect for isolated storage tanks or where only periodic readings are... [See More]
- Device Type: Gauge
from LJ Star
LJ Star ’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar ™ magnetic level gauge provides accurate level readings while protecting operators from high... [See More]
- Device Type: Gauge
- Maximum Pressure: 900
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from OMEGA Engineering, Inc.
The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator measuring tape. LV-110 units can be used... [See More]
- Device Type: Gauge
- Measuring Range: 0.0 to 33
- Level Measurement: Continuous Level
- Maximum Pressure: 750
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from KOBOLD Instruments, Inc.
Product Features. 316 Stainless Steel or Hastelloy C-22 Wetted Parts, Others on Request. Measuring Range to 230 Inches. Optional Adjustable Setpoint Switches. Optional Stilling Wells for Agitated Tanks. Analog Output, HART ® and Profibus-PA Available. The BA series displacer type level gauge... [See More]
- Device Type: Gauge
- Maximum Pressure: 580
- Level Measurement: Continuous Level
- Material Temperature: -40 to 482
from JOGLER, Inc.
With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity liquids, and more. Jogler magnetic gauges can... [See More]
- Device Type: Gauge
- Measuring Range: 48 to 600
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 5000
from Gems Sensors & Controls
Designed to Meet the Requirements of ASME B31.1/B31.3. Application Condition (max.) 2600 psi @ 750 °F, 4200 psi @ 100 °F (179 bar @ 399 °C, 290 bar @ 38 °C). Liquid Specific Gravities (0.55). Pressures up to 4200 psi (290 bar). Certified for demanding applications, these SureSite... [See More]
- Device Type: Gauge
- Measuring Range: 240
- Level Measurement: Continuous Level
- Maximum Pressure: 4200
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Device Type: Sensor System; Gauge
- Number of Switch Points Range: 2
- Level Measurement: Continuous Level
- Maximum Pressure: 1000
from Barksdale Control Products
Our Alloy Mini LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly... [See More]
- Device Type: Gauge
- Maximum Pressure: 240
- Level Measurement: Continuous Level
- Material Temperature: 302
from Krueger Sentry Gauge Co.
Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1.5" and 2" drum... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
sup1;Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information. The Seetru Marine gauge is designed for use within the marine and offshore industries. Due to it's tubular design this gauge is suitable only for use with... [See More]
- Device Type: Gauge
- Material Temperature: 302
- Maximum Pressure: 53.37
from FineTek
JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in liquid level detection and... [See More]
- Device Type: Gauge
- Features: Can handle liquids with suspended solids (slurries)
- Output: Current
from King Engineering Corporation
The KING-GAGE ® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom calibrated... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from KOBOLD Instruments, Inc.
Product Features. KOBOLD Circular Magnet System Effective from All Sides. 1450 PSIG Maximum Pressure. Temperature to 750 °F. Remote Transmission Capability. Limit Switches Available. Industrial Ruggedness. KOBOLD bypass level gauges are used in applications requiring continuous measurement,... [See More]
- Device Type: Gauge
- Maximum Pressure: 1450
- Level Measurement: Continuous Level
- Material Temperature: -58 to 750
from JOGLER, Inc.
Approved by the Factory Mutual System. Gages are available in any length up to 20 ft. Unobstructed visibility. Maintenance free. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate. Rated up to 285 psig (ANSI 150). Optional 304/316 SS, CPVC, or... [See More]
- Device Type: Gauge
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 285
from Gems Sensors & Controls
Lengths over 20ft (6.09 m). 316 Stainless Steel Housing. Pressures up to 400 psi (27 bar). Temperatures up to 400 °F (204 °C). Use these Mini SureSite ® Level Gauges where space is tight —they feature a diameter of only 1-1/4 ” (32 mm)! They can replace existing, antiquated... [See More]
- Device Type: Gauge
- Measuring Range: 240
- Level Measurement: Continuous Level
- Maximum Pressure: 400
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of the drum gauge (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
sup1;Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information. The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar design, allows for... [See More]
- Device Type: Gauge
- Material Temperature: 302
- Maximum Pressure: 319
from King Engineering Corporation
7750 KING-GAGE ® Indicators are rugged instruments that will provide accurate and reliable liquid level measurement. Used with bubblers or pneumatic tank sensors that produce a pressure output signal, the fluid-filled indicator can provide local or remote tank level indication. Acting as a... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from KOBOLD Instruments, Inc.
Product Features. Measuring Depths to 13 Feet. Maximum Pressure to 230 PSIG. Maximum Temperature to 250 °F. Highly Visible Level Indication for Underground Tanks and Pumps. Switches and Transmitters Available. The rugged simplicity of our NBK series bypass level indicator has been adapted for... [See More]
- Device Type: Gauge
- Maximum Pressure: 230
- Level Measurement: Continuous Level
- Material Temperature: 250
from JOGLER, Inc.
Standard Construction. Borosilicate Sight Tubing. PTFE Teflon ® SuperSeal Inserts. Epoxy-coated, Carbon-Steel Shield and Flanges. ANSI Class 150-lb Flanges. Level Gage Options. 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields. Embossed Sight-Tube Calibrations. Vertical Red-Striping (back... [See More]
- Device Type: Gauge
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 285
from Gems Sensors & Controls
Temperatures up to 280 °F (139 °C). Pressures up to 150 psi (10 bar). Up to 20ft (6.09 m) of Continuous Visual Indication. The 2 ” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are... [See More]
- Device Type: Gauge
- Measuring Range: 228
- Level Measurement: Continuous Level
- Maximum Pressure: 150
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level two) adds stainless steel floats to your stainless package, increasing the compatibility with different types of liquids. [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required, please see the CPI Reflex... [See More]
- Device Type: Gauge
- Material Temperature: 482
- Maximum Pressure: 319
from King Engineering Corporation
LevelBAR HP (hand pump) is a complete tank gauging system. This manually operated liquid level bubbler gauge provides on demand level indication for isolated tanks or situations requiring only periodic monitoring. This self contained package requires only 115 Vac and a length of pipe extending... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from KOBOLD Instruments, Inc.
Product Features. 316 Stainless Steel Tube. Maximum Pressure to 580 PSIG. Maximum Temperature to 390 °F. Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available. Economical Rugged Design. The Mini-NBK bypass level indicator provides many of the unique features... [See More]
- Device Type: Gauge
- Measuring Range: 0.0 to 118
- Level Measurement: Continuous Level
- Maximum Pressure: 580
from JOGLER, Inc.
Approved by the Factory Mutual System. Available in Any Length up to 20 feet. Unobstructed Visibility. Maintenance Free. Patented One-Piece SuperSeal Inserts are Self-Sealing. Wetted Parts are PTFE Teflon ® and Borosilicate. Designed for Cryogenic or Hot Process Applications. Transparent... [See More]
- Device Type: Gauge
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 285
from Gems Sensors & Controls
Temperatures up to 750 °F (399 °C). Pressures up to 700 psi (48 bar). Rugged, welded construction makes these 2-1/2 ” (64 mm) diameter design, Alloy SureSite ® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications:... [See More]
- Device Type: Gauge
- Measuring Range: 240
- Level Measurement: Continuous Level
- Maximum Pressure: 700
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level three) adds a stainless steel bushing to your stainless package, increasing the compatibility with different types of... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives At Sea), and is also type approved by many worldwide shipping authorities including Det Norske Veritas... [See More]
- Device Type: Gauge
- Material Temperature: 176
- Maximum Pressure: 38.73
from King Engineering Corporation
The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from JOGLER, Inc.
Standard Construction. PFA Teflon ® Inner Sight-Tube, Flared. PTFE Teflon ® SuperSeal Inserts. Polycarbonate or Borosilicate Sight-Tube Sleeve. Polycarbonate or Borosilicate Outer Sight-Tube. Epoxy-Coated Carbon Steel Shield and Flanges. ANSI Class 150 lb Flanges. Level Gage Options. 304 SS,... [See More]
- Device Type: Gauge
- Measuring Range: ? to 240
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 285
from Gems Sensors & Controls
Gauge and Absolute Pressure. Submersible, General Purpose and Wash Down Enclosures. The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The 6700... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 72
- Level Measurement: Continuous Level
- Maximum Pressure: 750
from Krueger Sentry Gauge Co.
This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility with various chemicals... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain... [See More]
- Device Type: Gauge
- Material Temperature: 212
- Maximum Pressure: 38.73
from King Engineering Corporation
LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank. LP2 Multiple Tank Indicator... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Gems Sensors & Controls
Temperature up to 140 °F (60 °C). Pressures up to 15 psi (1 bar). Indication Markings Available in Inches or Millimeters. Ideal for chemical storage tanks, our all-PVC DIPTAPE ™ Indicators provide one of your best values for liquid level monitoring. These light duty versions are... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 72
- Level Measurement: Continuous Level
- Maximum Pressure: 15
from Krueger Sentry Gauge Co.
The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Seetru Limited
The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a number of flexible... [See More]
- Device Type: Gauge
- Material Temperature: 212
- Maximum Pressure: 363
from King Engineering Corporation
LP2 Model 4640 indicators provide continuous measurement of liquid inventory in storage or processing tanks. The LP2 indicator expresses output directly in engineering units. A factory programmed capacity profile (Datapack iButton) correlates transmitter output to actual tank geometry. The indicator... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 120
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Seetru Limited
The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is available with either a straight... [See More]
- Device Type: Gauge
- Material Temperature: 482
- Maximum Pressure: 508
from King Engineering Corporation
LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and function keys... [See More]
- Device Type: Gauge
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 110
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Seetru Limited
The Seetru Seemag ® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low level alarms... [See More]
- Device Type: Gauge
- Material Temperature: 356
- Maximum Pressure: 319
- Specific Gravity: 1.3
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button activation with a... [See More]
- Device Type: Gauge
- Measuring Range: 0.0 to 60
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods and the HDPE floats are replaced with stainless steel floats. This model of liquid level monitor (Stainless Level Two) includes stainless rods and stainless floats, increasing the compatibility with different types of... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 120
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 144
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The Leak Type K Gauge is a reliable, vertical type leak monitor used for detecting leaks in the annular/interstitial space of a double wall above ground containment tank (AST's). Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 170
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more info on product construction and uses. Some examples of liquids the all plastic gauge is used to measure include: Chlorine,... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 120
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more info on product construction and uses. Some examples of liquids the all plastic gauge is used to measure include: Chlorine,... [See More]
- Device Type: Gauge
- Measuring Range: 17 to 110
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The Therma Type H Liquid Level Gauge is a reliable, swing arm type tank gauge used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid level gauge is custom made in house to fit your... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 144
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
This model of liquid level gauge (Stainless Level One) substitutes the standard galvanized wetted rods with stainless steel wetted rods, expanding the compatibility with different types of liquids. This mechanical liquid level gauge is custom made in house to fit your tank. Our flexible production... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 144
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
This model of liquid level gauge (Stainless Level Two) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE Floats with Stainless Steel Floats thus increasing the compatibility with different types of liquids. Some examples of liquids this tank gauge is used... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 120
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 110
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
The Overfill Alert Gauge is now available in all plastic and all stainless steel construction for use in more aggressive liquids. It is a high level visual gauge designed to visually alert you that your AST (tank) is near full. This overfill monitor's simple pop up mechanical design promotes easy... [See More]
- Device Type: Gauge
- Meter Technology: Mechanical/magnetic Floats
- Level Measurement: Continuous Level
- Mounting: Top mount
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
Overfill Gauge. This model of pop up overfill alert gauge (Standard Model) has standard galvanized wetted rods, polypropylene floats, and aluminum bushing. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production process allows for... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 76
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
Overfill Gauge. This model of pop up overfill alert gauge (stainless level two) has standard stainless steel wetted rods, stainless steel floats, and aluminum bushing. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 40
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
Overfill Gauge. This model of pop up overfill alert gauge (stainless level three) has standard stainless steel wetted rods, stainless steel floats, and stainless steel bushing. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 40
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
Overfill Gauge. This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible... [See More]
- Device Type: Gauge
- Measuring Range: 6 to 40
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 300
- Maximum Pressure: 125
from Krueger Sentry Gauge Co.
Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank ” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator below an above ground tank. The DU Remote Reading Monitor is perfect for measuring... [See More]
- Device Type: Gauge
- Measuring Range: 14 to 144
- Level Measurement: Continuous Level
- Meter Technology: Mechanical/magnetic Floats
from Oil-Rite Corp.
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery... [See More]
- Device Type: Gauge
- Material Temperature: 225
- Maximum Pressure: 125