Rated for Sanitary Applications Liquid Level Sensors

39 Results
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor System
  • Number of Switch Points Range: 1
Buoyancy Level Switch -- MS50
from ABB Measurement & Analytics

The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Meter Technology: Mechanical/magnetic Floats
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Measuring Range: 19.69 to 7874
  • Level Measurement: Continuous Level
  • Accuracy: 0.8000
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only; Sensor System
  • Maximum Pressure: 1000
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Maximum Pressure: 290
Air Bubble/Liquid Level Clamp-On Sensor -- BDC/BDR
from Introtek International

INTROTEK ® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek's patented... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Meter Technology: Ultrasonic/Sonic
Level Measurement Using Radar -- 560169
from Burkert Fluid Control Systems

Type 8138 is a non-contact radar level meter for continuous level measurement. It is particularly suitable for use in small vessels that contain beverage liquids under hygienic process conditions. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Measuring Range: 394 to 1378
  • Level Measurement: Continuous Level
  • Material Temperature: -40 to 392
Harsh Environment Stainless Steel Level Switch -- M5000
from Madison Company

The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR250 FEA
from Siemens Process Instrumentation

SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Measuring Range: 792
  • Level Measurement: Continuous Level
  • Material Temperature: 338
Hygenic Level Switch
from Alfa Laval Inc.

Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design. Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Single-Tube Level Gauge -- Model ULSS
from JOGLER, Inc.

Standard Construction. Borosilicate Sight Tubing. PTFE Teflon ® SuperSeal Inserts. Epoxy-coated, Carbon-Steel Shield and Flanges. ANSI Class 150-lb Flanges. Level Gage Options. 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields. Embossed Sight-Tube Calibrations. Vertical Red-Striping (back... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Gauge
  • Measuring Range: ? to 240
CS01 Series
from Solutions with Innovation, LLC

The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Measuring Range: ? to 60
  • Level Measurement: Continuous Level
  • Maximum Pressure: 400
Level Sensing Pressure Transducer -- Model 350
from Viatran

Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 1000
  • Level Measurement: Continuous Level
  • Material Temperature: -65 to 250
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Features: Sanitary Applications rated (3A etc.); Can handle liquids with suspended solids (slurries)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only; Sensor System
  • Maximum Pressure: 1000
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 290
  • Level Measurement: Single Point or Multi-Point Level
  • Output: Current
Air Bubble/Liquid Level FreeEntry Sensor -- BDF/BDP
from Introtek International

INTROTEK ® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's patented pulse-type ultrasonic... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Meter Technology: Ultrasonic/Sonic
Harsh Environment Stainless Steel Level Switch -- M5600-PR
from Madison Company

The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, The Probe
from Siemens Process Instrumentation

The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain, and can be... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Measuring Range: 9.84 to 197
  • Level Measurement: Continuous Level
  • Material Temperature: -40 to 140
Potentiometric Level Transmitter For Viscous Fluids
from Alfa Laval Inc.

The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing highly viscous and pasty products, such as ketchup, honey and toothpaste. Compact, hygienic design. The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Measuring Range: 0.0 to 118
  • Level Measurement: Continuous Level
  • Accuracy: 0.5900
CS02 Series
from Solutions with Innovation, LLC

The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Measuring Range: ? to 120
  • Level Measurement: Continuous Level
  • Maximum Pressure: 400
Level Sensing Pressure Transducer -- Model 351
from Viatran

Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market such as the food and beverage industry and pharmaceutical industry. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 1000
  • Level Measurement: Continuous Level
  • Material Temperature: -65 to 250
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 290
  • Level Measurement: Single Point or Multi-Point Level
  • Output: Current
Air Bubble/Liquid Level Integral Sensor -- BD8/BD9
from Introtek International

INTROTEK ® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which further increases immunity to EMI / RFI interference, while operating with... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Meter Technology: Ultrasonic/Sonic
Harsh Environment Stainless Steel Level Switch -- M5602
from Madison Company

The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
Process Instrumentation, Level Measurement, Level Switches, Ultrasonic -- Pointek ULS200
from Siemens Process Instrumentation

The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]

  • Features: Sanitary Applications rated (3A etc.); Built in alarm indicator; Programmable
  • Measuring Range: 9.6 to 192
  • Level Measurement: Single Point or Multi-Point Level
  • Maximum Pressure: 7.25
TR420 Series -- TR420-0401-20
from Solutions with Innovation, LLC

Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Measuring Range: ? to 144
  • Level Measurement: Continuous Level
  • Maximum Pressure: 150
Level Sensing Pressure Transducer -- Model 359
from Viatran

The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 32.51
  • Level Measurement: Continuous Level
  • Material Temperature: -20 to 220
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Maximum Pressure: 145
Air Bubble/Liquid Level Sensor -- AD8/AD9/ADU
from Introtek International

Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality... [See More]

  • Features: Sanitary Applications rated (3A etc.); Built in alarm indicator; Programmable
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Meter Technology: Ultrasonic/Sonic
Harsh Environment Stainless Steel Level Switch -- M5970
from Madison Company

The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
VLI-1250A
from Solutions with Innovation, LLC

The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only (optional feature); Sensor System
  • Measuring Range: ? to 240
Level Sensing Pressure Transducer -- Model 364
from Viatran

You need a product you can trust. Viatran has been consistently delivering pressure and level solutions for over 40 years. When you come on board with a Viatran unit, you can rest assured that you are getting a superior product for the same price. Viatran Model 364 pressure transmitter is just... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Maximum Pressure: 500
  • Level Measurement: Continuous Level
  • Material Temperature: 20 to 185
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Maximum Pressure: 145
Air Bubble/Liquid Level Strap-On Sensor -- BDS
from Introtek International

INTROTEK ® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes and geometries. Standard designs can be mounted with a clamp or strap to help position the sensor. For OEM... [See More]

  • Features: Sanitary Applications rated (3A etc.); Programmable
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only
  • Meter Technology: Ultrasonic/Sonic
Miniature Stainless Steel Side-Mounted Float Switch -- M5010
from Madison Company

The M5010 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Single Point or Multi-Point Level
  • Device Type: Sensor Only
  • Number of Switch Points Range: 1
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Features: Sanitary Applications rated (3A etc.)
  • Level Measurement: Continuous Level
  • Device Type: Sensor Only (optional feature); Sensor System
  • Measuring Range: ? to 240