Handles Slurries / Suspended Solids Liquid Level Sensors
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Features: Can handle liquids with suspended solids (slurries); Built in alarm indicator; Controller
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 23.62 to 2604
- Device Type: Sensor System
- Accuracy: 0.1181
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Features: Can handle liquids with suspended solids (slurries); Built in alarm indicator; Controller
- Level Measurement: Continuous Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1500
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 23.62 to 2604
- Device Type: Sensor System
- Accuracy: 0.1181
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Features: Can handle liquids with suspended solids (slurries); Built in alarm indicator
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 150
from Keller America, Inc.
The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick properties to provide increased service time without... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Maximum Pressure: 43.35
from Flygt, a Xylem brand
Xylem ’s Flygt brand provides customers with a complete range of products and solutions for moving water and wastewater. We design and manufacture dry and submersible pumps and mixers, and advanced monitoring and control equipment, for use in a broad range of applications including municipal... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 0.0 to 394
- Device Type: Sensor Only
- Material Temperature: -40 to 176
from PMC Engineering LLC
The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from FineTek
The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz or 26GHz the JRF series radar level transmitter products will provide non-contact continuous level measurement with... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 1560
- Level Measurement: Continuous Level
- Output: Current
from Winters Instruments
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations. 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal. Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi. ±0.5% accuracy. 40' of... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Accuracy: 0.5000
- Level Measurement: Continuous Level
- Maximum Pressure: 25
from KROHNE Messtechnik
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 0.0 to 3937
- Level Measurement: Continuous Level
- Repeatability: 0.0400
from Siemens Process Instrumentation
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Measuring Range: 1.57
- Level Measurement: Single Point or Multi-Point Level
- Maximum Pressure: 928
from Fluid Components Intl. (FCI)
The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Number of Switch Points Range: 1 to 2
from OMEGA Engineering, Inc.
The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator measuring tape. LV-110 units can be used... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Gauge
- Measuring Range: 0.0 to 33
from Clark Solutions
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one... [See More]
- Features: Can handle liquids with suspended solids (slurries); Programmable (optional feature)
- Level Measurement: Continuous Level
- Device Type: Sensor System
- Measuring Range: 0.0 to 49.2
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Features: Sanitary Applications rated (3A etc.); Can handle liquids with suspended solids (slurries)
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only; Sensor System
- Maximum Pressure: 1000
from KOBOLD Instruments, Inc.
The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Number of Switch Points Range: 1
- Level Measurement: Single Point or Multi-Point Level
- Measuring Range: 36 to 192
from Uehling Instrument Company
Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Accuracy: 0.5000
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 138
from Madison Company
The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless steeel housing and ceramic... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 384
from PMC Engineering LLC
The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]
- Features: Can handle liquids with suspended solids (slurries); Programmable
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 40
from FineTek
JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in liquid level detection and... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Output: Current
- Device Type: Gauge
from OMEGA Engineering, Inc.
LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 150
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Meter Technology: Air Bubbler
from Madison Company
The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size bore holes, wells,... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 414
from PMC Engineering LLC
PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “ ¾ ” inch diameter... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Continuous Level
- Device Type: Sensor Only
- Measuring Range: 0.0 to 50
from OMEGA Engineering, Inc.
The LV-1100 and 1200 level switches feature a nonmagnetic design suitable for applications where magnetic particles (i.e., rust) are present. The LV-1100 series also features rugged metal construction and a buoyancy adjustment to allow the unit to be used with fluids down to SG (specific gravity) =... [See More]
- Features: Can handle liquids with suspended solids (slurries)
- Level Measurement: Single Point or Multi-Point Level
- Device Type: Sensor Only
- Maximum Pressure: 300