Auxiliary Output(s) Sound Level Meters and Noise Dosimeters

5 Results
Compact Multi-Analyzer -- OR34
from OROS

OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional... [See More]

  • Features: Auxiliary Output(s); Spectrum (Frequency) Analysis
  • Frequency Response: 2000 to 102400
  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
Sound Level Meter -- SLM130
from KANOMAX USA, INC.

Applications include environmental and health safety, max hold function [See More]

  • Features: Auxiliary Output(s)
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 28 to 130
Sound Level Meter, Triple Range -- SL-4022
from REED-Direct

A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Internal 94dB calibration. Data Hold, Max Hold and low battery indication. AC output signal for use with dataloggers. Includes hard carrying case and two 9V... [See More]

  • Features: Auxiliary Output(s)
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 30 to 130
Compact Multi-Analyzer -- OR35
from OROS

OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes... [See More]

  • Features: Auxiliary Output(s); Spectrum (Frequency) Analysis
  • Frequency Response: 2000 to 102400
  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
Sound Level Meter/Datalogger -- C-322
from REED-Direct

Auto-ranging from 30 to 130 dB. Dynamic range of 50 dB. 4-digit backlit display. Clock and bar graph displays. Auto power off. AC and DC output. Max/Min function. Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software. User... [See More]

  • Features: Auxiliary Output(s); Data Storage
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 32 to 130