Digital Readouts Sound Level Meters and Noise Dosimeters
from PCE Instruments / PCE Americas Inc.
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Display: Digital Readouts
- Frequency Response: 3 to 20000
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
from EXAIR
Prevent worker-related hearing loss!. What Is The Digital Sound Level Meter?. EXAIR ’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from RS Components, Ltd.
SONUS GA257L DATALOGGING PERSONAL NOISE [See More]
- Display: Digital Readouts
- Meter Style: Sound Level Meter; Noise Dosimeter
from PCE Instruments / PCE Americas Inc.
PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is equipped with GPS functionality, allowing measured values to be assigned to an exact... [See More]
- Display: Digital Readouts
- Frequency Response: 3 to 20000
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
from RS Components, Ltd.
Chauvin Arnoux P01651030 [See More]
- Display: Digital Readouts
- Temperature Range: 14
- Meter Style: Sound Level Meter
from PCE Instruments / PCE Americas Inc.
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Display: Digital Readouts
- Frequency Response: 20 to 12500
- Meter Style: Sound Level Meter
- Level Range: 25 to 136
from RS Components, Ltd.
Digital sound level meter with data logg [See More]
- Display: Digital Readouts
- Equivalent Continuous Sound Level: 30 to 130
- Meter Style: Sound Level Meter
from PCE Instruments / PCE Americas Inc.
PCE-NDL 10 is a high-quality sound level meter with data logging capabilities. This noise dosimeter records sound pressure level (SPL) measurements as well as dosimetry (dose) measurements in decibels (dB) and saves the measurement data to the internal memory or an SD card (SD card included). Note:... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level / Noise Dosimeter Combination
- Level Range: 30 to 130
from RS Components, Ltd.
Digital sound level meter [See More]
- Display: Digital Readouts
- Equivalent Continuous Sound Level: 30 to 130
- Meter Style: Sound Level Meter
- Panel: Computer Interface
from PCE Instruments / PCE Americas Inc.
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values. A live measurement is also possible with the sound level meter and the data can be viewed directly and can be... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 50
from RS Components, Ltd.
Extech 407730 Digital Sound Level Meter [See More]
- Display: Digital Readouts
- Equivalent Continuous Sound Level: 40 to 130
- Meter Style: Sound Level Meter
from DME Company
3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph. Measure sound level from 40 to 130 dB. Built-in 1 ” Electret Microphone for convenient one-hand operation. Complete with 9V battery and carrying case [See More]
- Display: Digital Readouts
- Level Range: 40 to 130
- Meter Style: Sound Level Meter
- Panel: Digital Front Panel
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Display: Analog Meter or Indicator; Digital Readouts
- Frequency Response: 2000 to 102400
- Meter Style: Sound Level / Noise Dosimeter Combination
- Level Range: 120
from Computer Network Accessories, Inc.
Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz. 0.1dB resolution. Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc. Comes... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from Nex Flow Air Products Corp.
Model 91005 Data Logging Sound Level Meter. Stores up to 20,000 records with real date and time. Stamp meets ANSI and IEC61672-1 Type 2 standards. Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy. Meets ANSI and IEC61672-1 Type 2 standards. Data logging capability up to... [See More]
- Display: Digital Readouts
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.4
from Traceable® Products
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to... [See More]
- Display: Digital Readouts
- Frequency Response: 30 to 10000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from KANOMAX USA, INC.
Applications include environmental and health safety, max hold function [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 28 to 130
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Data Hold, Max Hold and low battery indication. Carrying case and 9V battery included. SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB. [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
from Amprobe Test Tools
Make safety compliance checks or perform acoustic analysis using a sound meter. [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Display: Analog Meter or Indicator; Digital Readouts
- Frequency Response: 2000 to 102400
- Meter Style: Sound Level / Noise Dosimeter Combination
- Level Range: 120
from Nex Flow Air Products Corp.
Model 91004 Low/High Range Sound Level Meter. Dual range Type 2 digital sound level meter with backlit LCD display. Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards. High and low measuring ranges. Data Hold and Max Hold functions. Backlit display to view in dimly lit... [See More]
- Display: Digital Readouts
- Level Range: 35 to 135
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Internal 94dB calibration. Data Hold, Max Hold and low battery indication. AC output signal for use with dataloggers. Includes hard carrying case and two 9V... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from REED-Direct
Auto-ranging from 30 to 130 dB. Dynamic range of 50 dB. 4-digit backlit display. Clock and bar graph displays. Auto power off. AC and DC output. Max/Min function. Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software. User... [See More]
- Display: Digital Readouts
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 32 to 130