Data Storage / Data Logging Sound Level Meters and Noise Dosimeters

16 Results
Decibel Meter PCE-322ALEQ -- PCE-322ALEQ
from PCE Instruments / PCE Americas Inc.

Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values. A live measurement is also possible with the sound level meter and the data can be viewed directly and can be... [See More]

  • Features: Data Storage
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 50
Sound Level Meters -- 102494 [407760 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech 407760 Sound Level Meter [See More]

  • Features: Data Storage
  • Equivalent Continuous Sound Level: 30 to 130
  • Meter Style: Sound Level Meter
  • Panel: Computer Interface
Sound Level Meters -- 1224294
from RS Components, Ltd.

Sound level meter 8kHz [See More]

  • Features: Data Storage
  • Meter Style: Sound Level Meter
Sound Level Meters -- 1232225
from RS Components, Ltd.

RS PRO TES-52N-G Sound Level Meter [See More]

  • Features: Data Storage
  • Meter Style: Sound Level Meter
Sound Level Meters -- 1232226
from RS Components, Ltd.

Sound Level Meter [See More]

  • Features: Data Storage
  • Meter Style: Sound Level Meter
Traceable® Sound Level Meter -- Model 4335
from Traceable® Products

Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to... [See More]

  • Features: Data Storage
  • Frequency Response: 30 to 10000
  • Meter Style: Sound Level Meter
  • Level Range: 35 to 130
Sound Level Meter Data Logger with type 1 microphone -- NSRT_mk4_Dev
from Convergence Instruments

Product Description. The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such applications the... [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Features: Auxiliary Output(s); Data Storage; Spectrum (Frequency) Analysis
  • Frequency Response: 2000 to 102400
  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
Data Logging Sound Level Meter -- 91005
from Nex Flow Air Products Corp.

Model 91005 Data Logging Sound Level Meter. Stores up to 20,000 records with real date and time. Stamp meets ANSI and IEC61672-1 Type 2 standards. Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy. Meets ANSI and IEC61672-1 Type 2 standards. Data logging capability up to... [See More]

  • Features: Data Storage
  • Level Range: 30 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 1.4
Sound Level Meter/Datalogger -- C-322
from REED-Direct

Auto-ranging from 30 to 130 dB. Dynamic range of 50 dB. 4-digit backlit display. Clock and bar graph displays. Auto power off. AC and DC output. Max/Min function. Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software. User... [See More]

  • Features: Auxiliary Output(s); Data Storage
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 32 to 130
Audio and Acoustic Analyzer -- XL2
from NTi Audio AG

The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced,... [See More]

  • Features: Data Storage
  • Frequency Response: 4 to 23600
  • Meter Style: Sound Level Meter
  • Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
Sound Meters
from Amprobe Test Tools

Make safety compliance checks or perform acoustic analysis using a sound meter. [See More]

  • Features: Data Storage
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 30 to 130
Wireless Sound Level Meter Data Logger with one year access to 24/7 Data Collection -- NSRTW_mk4
from Convergence Instruments

The Product. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory... [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Features: Auxiliary Output(s); Data Storage; Spectrum (Frequency) Analysis
  • Frequency Response: 2000 to 102400
  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
Wireless Sound Level Meter Data Logger with type 1 microphone -- NSRTW_mk4
from Convergence Instruments

Product Description. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb... [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000
Wireless Sound Level Meter Data Logger with type 1 microphone -- NSRTW_mk4_MQTT
from Convergence Instruments

The NSRTW_mk4 is a wireless sound level meter datalogger with a dust-protected type 1 digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory and wireless connectivity with fast USB and WiFi download. [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000