Analog Sound Level Meters and Noise Dosimeters
3 Results
Sound Level Meter -- PCE-SLT-TRM
from PCE Instruments / PCE Americas Inc.
from PCE Instruments / PCE Americas Inc.
SLT-TRM is a class II (type 2) sound level, sound pressure level (SPL), decibel (dB) or noise meter with audible or visual alarm output capability. SLT-TRM is used for long-term, continuous monitoring of occupational noise exposure limits in industrial environments such as foundries, factories and... [See More]
- Panel: Analog Front Panel
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.5
Sound Level Meter -- SLM130
from KANOMAX USA, INC.
from KANOMAX USA, INC.
Applications include environmental and health safety, max hold function [See More]
- Panel: Analog Front Panel
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 28 to 130
Analog Sound Level Meter -- 603590
from Computer Network Accessories, Inc.
from Computer Network Accessories, Inc.
Features: 7 sound level ranges: 50dB to 126dB. A and C weighting for sound analysis. Fast/slow response: Allows intermediate and high level measurements. Battery level indication. RCA output jack. Specifications: Range: Up to 126dB. Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB. Load... [See More]
- Panel: Analog Front Panel
- Level Range: 50 to 126
- Meter Style: Sound Level Meter
- Measurement Modes: A-Weighted SPL; C-Weighted SPL