Impulse Sound Level Meters and Noise Dosimeters
2 Results
Analog Audio Analyzer -- Minilyzer ML1
from NTi Audio AG
from NTi Audio AG
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by... [See More]
- Time Response: Fast; Slow; Impulse
- Frequency Response: 10 to 20000
- Meter Style: Sound Level Meter
- Level Range: 20 to 140
CEL-240/K1 - Casella CEL-240/K1 Type-2 Digital Sound Level Meter Kit -- GO-50537-00
from Cole-Parmer
from Cole-Parmer
bull; Provides precision accuracy measurements at the low cost of traditional analog instruments. • Simple 2 button operation. • Wide range from 30 to 130dB. • A or C frequency weighting. • Slow, Fast and Impulse time weightings. • Current, highest and average noise level... [See More]
- Time Response: Fast; Slow; Impulse
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.5