Sound Level Meter Sound Level Meters and Noise Dosimeters
from EXAIR
Prevent worker-related hearing loss!. What Is The Digital Sound Level Meter?. EXAIR ’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified... [See More]
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
- Frequency Response: 32 to 8000
- Accuracy: 1.5
from Marposs Corp
DESCRIPTION. The P1dAE system is able to satisfy various requirements such as the continuous control of the grinding and dressing processes and it can minimise the damages in case of collision in the work area. Up to two acoustic sensors, managed contemporaneously can be connected and there are four... [See More]
- Meter Style: Sound Level Meter
- Frequency Response: 1000000
from PCE Instruments / PCE Americas Inc.
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
- Frequency Response: 3 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
from RS Components, Ltd.
Extech SL250W Sound Level Meter [See More]
- Meter Style: Sound Level Meter
- Equivalent Continuous Sound Level: 30 to 130
from PCE Instruments / PCE Americas Inc.
PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is equipped with GPS functionality, allowing measured values to be assigned to an exact... [See More]
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
- Frequency Response: 3 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
from RS Components, Ltd.
Extech 407760 Sound Level Meter [See More]
- Meter Style: Sound Level Meter
- Panel: Computer Interface
- Equivalent Continuous Sound Level: 30 to 130
- Ports: Serial Interface
from PCE Instruments / PCE Americas Inc.
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Meter Style: Sound Level Meter
- Level Range: 25 to 136
- Frequency Response: 20 to 12500
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
from RS Components, Ltd.
Sound level meter 8kHz [See More]
- Meter Style: Sound Level Meter
- Features: Data Storage
from PCE Instruments / PCE Americas Inc.
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
- Frequency Response: 32 to 8000
- Accuracy: 1.4
from RS Components, Ltd.
RS PRO TES-52N-G Sound Level Meter [See More]
- Meter Style: Sound Level Meter
- Features: Data Storage
from PCE Instruments / PCE Americas Inc.
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values. A live measurement is also possible with the sound level meter and the data can be viewed directly and can be... [See More]
- Meter Style: Sound Level Meter
- Level Range: 50
- Frequency Response: 32 to 8000
- Accuracy: 1.4
from RS Components, Ltd.
Sound Level Meter [See More]
- Meter Style: Sound Level Meter
- Features: Data Storage
from PCE Instruments / PCE Americas Inc.
Environmental Meter PCE-MSL 1 Sound level meter with A-frequency weighting / simultaneous temperature measurement / 0.1 dB resolution / HOLD function / extreme value measurement / large frequency range / backlit color LCD. The Environmental Meter PCE-MSL 1 is a simple sound measuring device. The... [See More]
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
- Frequency Response: 32 to 8000
- Accuracy: 2
from RS Components, Ltd.
Personal Noise Dose Meter [See More]
- Meter Style: Sound Level Meter; Noise Dosimeter
- Equivalent Continuous Sound Level: 70 to 140
- Measurement Modes: A-Weighted SPL
from PCE Instruments / PCE Americas Inc.
The sound level meter can be connected to a PC via the USB port. This allows the recorded decibel readings to be transferred to a PC for detailed analysis using Microsoft Excel or the included downloadable proprietary software. The sound level meter also features an millivolt analog output for... [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
- Frequency Response: 32 to 8000
- Accuracy: 1.4
from RS Components, Ltd.
RSCAL(1232227) Personal Noise Dose Meter [See More]
- Meter Style: Sound Level Meter; Noise Dosimeter
- Equivalent Continuous Sound Level: 70 to 140
- Measurement Modes: A-Weighted SPL
from TSI Incorporated
The TSI Quest ™ Sound Detector SD-200 is a compact, lightweight sound level meter designed for measurement of workplace noise levels. The intuitive design of the Sound Detector SD-200 makes it easy for users to measure sound levels and helps users determine the attenuation of hearing... [See More]
- Meter Style: Sound Level Meter
from Siemens Process Instrumentation
SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as burst... [See More]
- Meter Style: Sound Level Meter
from Nex Flow Air Products Corp.
Model 91005 Data Logging Sound Level Meter. Stores up to 20,000 records with real date and time. Stamp meets ANSI and IEC61672-1 Type 2 standards. Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy. Meets ANSI and IEC61672-1 Type 2 standards. Data logging capability up to... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.4
- Level Range: 30 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from DME Company
3-1/2 digit LCD display with 0.1 dB resolution 30-segment analog bar graph. Measure sound level from 40 to 130 dB. Built-in 1 ” Electret Microphone for convenient one-hand operation. Complete with 9V battery and carrying case [See More]
- Meter Style: Sound Level Meter
- Panel: Digital Front Panel
- Level Range: 40 to 130
- Display: Digital Readouts
from Traceable® Products
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to... [See More]
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
- Frequency Response: 30 to 10000
- Accuracy: 2
from KANOMAX USA, INC.
Applications include environmental and health safety, max hold function [See More]
- Meter Style: Sound Level Meter
- Level Range: 28 to 130
- Frequency Response: 32 to 8000
- Measurement Modes: A-Weighted Sound Exposure Level; A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from Computer Network Accessories, Inc.
Features: 7 sound level ranges: 50dB to 126dB. A and C weighting for sound analysis. Fast/slow response: Allows intermediate and high level measurements. Battery level indication. RCA output jack. Specifications: Range: Up to 126dB. Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB. Load... [See More]
- Meter Style: Sound Level Meter
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 50 to 126
- Time Response: Fast; Slow
from Simpson Electric Company
Designed for conducting personal noise surveys, the 897 Dosimeter is versatile enough for the experienced hygienist but simple enough for the novice technician. The data storage feature allows you to view reports on the computer or print them for use later during inspections. Purchase the 897 by... [See More]
- Meter Style: Sound Level Meter; Noise Dosimeter
- Level Range: 50 to 99
from CableOrganizer.com, Inc.
BK Precision ® Class 2 Sound Level Meter. Accurately Assesses Your Environment ’s Noise Levels. What 's special about this sound level measurement tool?. Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment 's noise level. Meets IEC... [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from Amprobe Test Tools
Make safety compliance checks or perform acoustic analysis using a sound meter. [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
- Frequency Response: 32 to 8000
- Measurement Modes: C-Weighted SPL
from Quality Bearings & Components
BETEX 1500 Digital Sound Level Meter. CONDITION MONITORING TOOLS. BETEX 1500 PROFESSIONAL DIGITAL SOUND METER. PART NUMBER: TB-C610150. With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20... [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
- Frequency Response: 32 to 8500
- Panel: Digital Front Panel
from Radwell International
SOUND LEVEL METER, BARGRAPH, DATA LOGGER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Meter Style: Sound Level Meter
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Data Hold, Max Hold and low battery indication. Carrying case and 9V battery included. SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB. [See More]
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
- Frequency Response: 32 to 8000
- Accuracy: 1.4
from Convergence Instruments
Product Description. The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such applications the... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
- Frequency Response: 20 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from PCB Piezotronics, Inc.
Model 831 sound level meter with 378A04 low noise, ICP ® microphone and preamplifier (450 mV/Pa), accessory kit (831-ACC) and ICP ® adapter (ADP074). For more information see http://www.larsondavis.com/products/soundlevelmeters/Model831-LOWN [See More]
- Meter Style: Sound Level Meter
from NTi Audio AG
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by... [See More]
- Meter Style: Sound Level Meter
- Level Range: 20 to 140
- Frequency Response: 10 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from Cole-Parmer
bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 30 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from TSI Incorporated
TSI Quest ™ Sound Examiner SE-400 Sound Level Meters come in a variety of models to meet your sound measurement needs. The Sound Examiner is engineered to accurately measure noise levels in highly variable environments, including those that require intrinsic safety (-IS models). These meters... [See More]
- Meter Style: Sound Level Meter
from Siemens Process Instrumentation
SITRANS DA400 is an acoustic sensor for continuous monitoring of oscillating positive displacement pumps. The diagnostic system detects even tiny leaks in the delivery valves. As a result, defects can be detected early before they affect the process. The SITRANS DA400 acoustic analyzer can... [See More]
- Meter Style: Sound Level Meter
from Nex Flow Air Products Corp.
Model 91004 Low/High Range Sound Level Meter. Dual range Type 2 digital sound level meter with backlit LCD display. Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards. High and low measuring ranges. Data Hold and Max Hold functions. Backlit display to view in dimly lit... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 35 to 135
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from Computer Network Accessories, Inc.
Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz. 0.1dB resolution. Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc. Comes... [See More]
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
- Frequency Response: 32 to 8000
- Panel: Digital Front Panel
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Internal 94dB calibration. Data Hold, Max Hold and low battery indication. AC output signal for use with dataloggers. Includes hard carrying case and two 9V... [See More]
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
- Frequency Response: 32 to 8000
- Accuracy: 1.4 to 2
from Convergence Instruments
The Product. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
- Frequency Response: 20 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from PCB Piezotronics, Inc.
SoundAdvisor Model 831C sound level meter with 378A04 low noise, ICP microphone and preamplifier (450 mV/Pa), accessory kit (831C-ACC) and ICP ® adapter (ADP074). For more information see http://www.larsondavis.com/products/soundlevelmeters/Soundadvisor [See More]
- Meter Style: Sound Level Meter
from NTi Audio AG
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced,... [See More]
- Meter Style: Sound Level Meter
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 4 to 23600
- Time Response: Fast; Slow; Impulse (optional feature)
from Cole-Parmer
bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1
- Level Range: 30 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from TSI Incorporated
TSI Quest ™ SoundPro ™ SE-DL Series Sound Level Meters come in a variety of models to meet your sound measurement needs. Several models feature octave band analysis, giving you the ability to conduct environmental noise monitoring and noise control evaluation. TSI Quest SoundPro... [See More]
- Meter Style: Sound Level Meter
from REED-Direct
Auto-ranging from 30 to 130 dB. Dynamic range of 50 dB. 4-digit backlit display. Clock and bar graph displays. Auto power off. AC and DC output. Max/Min function. Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software. User... [See More]
- Meter Style: Sound Level Meter
- Level Range: 32 to 130
- Frequency Response: 32 to 8000
- Accuracy: 1.5
from Convergence Instruments
Product Description. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
- Frequency Response: 20 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from PCB Piezotronics, Inc.
SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222-20, PSA040 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR & 831C-SW. For more information see http://www.larsondavis.com/products/soundlevelmeters/Soundadvisor [See More]
- Meter Style: Sound Level Meter
from Cole-Parmer
bull; Features a digital display with a user-friendly analog bar graph. Economical meter measures sound decibel levels for a variety of workplace situations including workplace machinery monitoring and audio/alarm system checks. Meter features a 40 to 130 dB adjustable measuring range with... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 2
- Level Range: 40 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from Convergence Instruments
The NSRTW_mk4 is a wireless sound level meter datalogger with a dust-protected type 1 digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory and wireless connectivity with fast USB and WiFi download. [See More]
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
- Frequency Response: 20 to 20000
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from PCB Piezotronics, Inc.
SoundTrack LxT Sound Level Meter Class-1 with 1/4in pressure prepolarized precision condenser microphone, preamplifier (PRMLXT1) and adapters (ADP043+ADP024). For more information see http://www.larsondavis.com/products/soundlevelmeters/model-lxt1qpr [See More]
- Meter Style: Sound Level Meter
from Cole-Parmer
Analog bargraph with 50dB range updates every 40 ms <br > <ul > <li > ± 2dB accuracy with 0.1dB resolution </li > <li > Range 40 to 130dB with ± 2 dB accuracy </li > <li > Resolution 0.1 dB </li > <li > A and C weighting selectable... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 35 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from PCB Piezotronics, Inc.
Model 831 sound level meter preamplifier for 1/2" free-field or random incidence prepolarized microphones. For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831 [See More]
- Meter Style: Sound Level Meter
from Cole-Parmer
Analog bargraph with 50dB range updates every 40 ms <br > <ul > <li > ± 2dB accuracy with 0.1dB resolution </li > <li > Range 40 to 130dB with ± 2 dB accuracy </li > <li > Resolution 0.1 dB </li > <li > A and C weighting selectable... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 35 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from PCB Piezotronics, Inc.
Model 831 sound level meter with Class-1 free-field pre-polarized precision condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software. For more information see http://www.larsondavis.com/products/soundlevelmeters/model831 [See More]
- Meter Style: Sound Level Meter
from Cole-Parmer
bull; Type 2 meter provides precision accuracy. • Provides 1.5 dB accuracy. • Meets ANSI and IEC 651 Type 2 standards. • High and Low measuring ranges. • Max Hold with reset button. • Built-in calibration check (94 dB). • Analog AC/DC outputs for connection to an... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 35 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from PCB Piezotronics, Inc.
SoundAdvisor model 831C class 1 sound level meter with free-field pre-polarized precision condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831C-ACC). For more information see http://www.larsondavis.com/products/soundlevelmeters/Soundadvisor [See More]
- Meter Style: Sound Level Meter
from Cole-Parmer
bull; Background-noise absorber filters ambient sounds for accurate machine-noise measurements. Meter features six sound level ranges, analog bar graph, and RS-232 interface for capturing data directly on your PC (order software separately). Use the selectable backlit display for easy readability... [See More]
- Meter Style: Sound Level Meter
- Accuracy: 1.5
- Level Range: 30 to 130
- Measurement Modes: A-Weighted SPL; C-Weighted SPL