Fast Sound Level Meters and Noise Dosimeters
from PCE Instruments / PCE Americas Inc.
Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values. A live measurement is also possible with the sound level meter and the data can be viewed directly and can be... [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 50
from EXAIR
Prevent worker-related hearing loss!. What Is The Digital Sound Level Meter?. EXAIR ’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified... [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from RS Components, Ltd.
Digital Sound Level Meter +SD [See More]
- Time Response: Fast; Slow
- Meter Style: Sound Level Meter
from PCE Instruments / PCE Americas Inc.
Environmental Meter PCE-MSL 1 Sound level meter with A-frequency weighting / simultaneous temperature measurement / 0.1 dB resolution / HOLD function / extreme value measurement / large frequency range / backlit color LCD. The Environmental Meter PCE-MSL 1 is a simple sound measuring device. The... [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
from RS Components, Ltd.
RS PRO TES-1151 Sound Level Meter [See More]
- Time Response: Fast; Slow
- Features: Data Storage
- Meter Style: Sound Level Meter
from PCE Instruments / PCE Americas Inc.
Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit. Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis. The aircraft noise meter PCE-428-EKIT consists of two... [See More]
- Time Response: Fast; Slow
- Frequency Response: 20 to 12500
- Meter Style: Sound Level Meter
- Level Range: 25 to 136
from RS Components, Ltd.
RS PRO TES 660 Sound Level Meter [See More]
- Time Response: Fast; Slow
- Features: Data Storage
- Meter Style: Sound Level Meter; Noise Dosimeter
from Cole-Parmer
bull; Provides precision accuracy measurements at the low cost of traditional analog instruments. • Simple 2 button operation. • Wide range from 30 to 130dB. • A or C frequency weighting. • Slow, Fast and Impulse time weightings. • Current, highest and average noise level... [See More]
- Time Response: Fast; Slow; Impulse
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from NTi Audio AG
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by... [See More]
- Time Response: Fast; Slow; Impulse
- Frequency Response: 10 to 20000
- Meter Style: Sound Level Meter
- Level Range: 20 to 140
from Computer Network Accessories, Inc.
Features: 7 sound level ranges: 50dB to 126dB. A and C weighting for sound analysis. Fast/slow response: Allows intermediate and high level measurements. Battery level indication. RCA output jack. Specifications: Range: Up to 126dB. Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB. Load... [See More]
- Time Response: Fast; Slow
- Level Range: 50 to 126
- Meter Style: Sound Level Meter
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
from Nex Flow Air Products Corp.
Model 91005 Data Logging Sound Level Meter. Stores up to 20,000 records with real date and time. Stamp meets ANSI and IEC61672-1 Type 2 standards. Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy. Meets ANSI and IEC61672-1 Type 2 standards. Data logging capability up to... [See More]
- Time Response: Fast; Slow
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.4
from Traceable® Products
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to... [See More]
- Time Response: Fast; Slow
- Frequency Response: 30 to 10000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from KANOMAX USA, INC.
Applications include environmental and health safety, max hold function [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 28 to 130
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Data Hold, Max Hold and low battery indication. Carrying case and 9V battery included. SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB. [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
from NTi Audio AG
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced,... [See More]
- Time Response: Fast; Slow; Impulse (optional feature)
- Frequency Response: 4 to 23600
- Meter Style: Sound Level Meter
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
from Nex Flow Air Products Corp.
Model 91004 Low/High Range Sound Level Meter. Dual range Type 2 digital sound level meter with backlit LCD display. Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards. High and low measuring ranges. Data Hold and Max Hold functions. Backlit display to view in dimly lit... [See More]
- Time Response: Fast; Slow
- Level Range: 35 to 135
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Internal 94dB calibration. Data Hold, Max Hold and low battery indication. AC output signal for use with dataloggers. Includes hard carrying case and two 9V... [See More]
- Time Response: Fast; Slow
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130