Sound Level / Noise Dosimeter Combination Sound Level Meters and Noise Dosimeters

8 Results
Data-Logging Sound Level Meter -- PCE-NDL 10
from PCE Instruments / PCE Americas Inc.

PCE-NDL 10 is a high-quality sound level meter with data logging capabilities. This noise dosimeter records sound pressure level (SPL) measurements as well as dosimetry (dose) measurements in decibels (dB) and saves the measurement data to the internal memory or an SD card (SD card included). Note:... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 30 to 130
  • Frequency Response: 32 to 8000
  • Accuracy: 1.4 to 5.6
Compact Multi-Analyzer -- OR34
from OROS

OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
  • Frequency Response: 2000 to 102400
  • Panel: Computer Interface; Application Software Included
831C REMOTE SYSTEM; LI ION 60W SOLAR -- NMS044-LFP60-E
from PCB Piezotronics, Inc.

Complete NMS for use outside US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-LFP, COM-RV50X-APAC, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP001, PSA039-E & necessary cables. For use when solar insolation > 2 kW •h/m2/day. For more information see... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
Compact Multi-Analyzer -- OR35
from OROS

OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
  • Frequency Response: 2000 to 102400
  • Panel: Computer Interface; Application Software Included
NMS045 AC SYSTEM - 30 ft Cable -- 831C-045-AC-30
from PCB Piezotronics, Inc.

NMS045 base components for AC powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), PSA040, DVX013, CBL235, 831-MEM32G & mounting hardware. For more information see... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
  • Frequency Response: 2000 to 102400
  • Panel: Digital Front Panel; Computer Interface; Application Software Included
SOUNDEXPERT WITH 831C CLASS-1 FF-MIC -- NMS-SE-831C
from PCB Piezotronics, Inc.

Noise Monitoring System with SoundAdvisor 831C Class-1 SLM, 831C-LOG, 831C-ELA, PRM831, 377B02 free-field prepolarized microphone, EPS042 enclosure (uses D-Cell batteries), EXC010 cable & EPS2116 outdoor microphone protection. For more information see... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Meter Style: Sound Level / Noise Dosimeter Combination
  • Level Range: 120
  • Frequency Response: 2000 to 102400
  • Panel: Digital Front Panel; Computer Interface; Application Software Included