Video Display Terminal Sound Level Meters and Noise Dosimeters

9 Results
Sound Level Meter -- PCE-MSV 10
from PCE Instruments / PCE Americas Inc.

Portable sound camera and sound pressure meter for visual sound level measurement. In loud environments, it is often difficult to pinpoint the source of a sound. The easy-to-operate PCE-MSV 10 sound level meter visualizes sound in real time, creating a visual road map to a sound â €... [See More]

  • Display: Video Display Terminal
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Level Range: 30 to 130
Analog Audio Analyzer -- Minilyzer ML1
from NTi Audio AG

The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by... [See More]

  • Display: Video Display Terminal
  • Frequency Response: 10 to 20000
  • Meter Style: Sound Level Meter
  • Level Range: 20 to 140
BETEX 1500 Digital Sound Level Meter -- TB-C610150
from Quality Bearings & Components

BETEX 1500 Digital Sound Level Meter. CONDITION MONITORING TOOLS. BETEX 1500 PROFESSIONAL DIGITAL SOUND METER. PART NUMBER: TB-C610150. With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra large display with a digit height of 20... [See More]

  • Display: Video Display Terminal
  • Frequency Response: 32 to 8500
  • Meter Style: Sound Level Meter
  • Level Range: 30 to 130
0563 8155 - Testo Sound Level Meter 2.7 in x 12.2 in x 2 in (69 x 310 x 51 mm) -- GO-50536-00
from Cole-Parmer

bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]

  • Display: Video Display Terminal
  • Level Range: 30 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 1.5
Audio and Acoustic Analyzer -- XL2
from NTi Audio AG

The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced,... [See More]

  • Display: Video Display Terminal
  • Frequency Response: 4 to 23600
  • Meter Style: Sound Level Meter
  • Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
0563 8165 - Sound Level Meter with AC & DC Output 2.1 in x 10 in x 1.7 in (53 x 254 x 43 mm) -- GO-50536-01
from Cole-Parmer

bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]

  • Display: Video Display Terminal
  • Level Range: 30 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 1
407730 - Extech 407730 Digital Sound Level Meter; 40 to 130 dB -- GO-40425-32
from Cole-Parmer

bull; Features a digital display with a user-friendly analog bar graph. Economical meter measures sound decibel levels for a variety of workplace situations including workplace machinery monitoring and audio/alarm system checks. Meter features a 40 to 130 dB adjustable measuring range with... [See More]

  • Display: Video Display Terminal
  • Level Range: 40 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 2
407732 - Extech 407732 Type-2 Digital Sound Level Meter w/Backlit Display -- GO-50509-82
from Cole-Parmer

Analog bargraph with 50dB range updates every 40 ms <br > <ul > <li > ± 2dB accuracy with 0.1dB resolution </li > <li > Range 40 to 130dB with ± 2 dB accuracy </li > <li > Resolution 0.1 dB </li > <li > A and C weighting selectable... [See More]

  • Display: Video Display Terminal
  • Level Range: 35 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 1.5
407732-NIST - Extech Digital Sound Meter with NIST Cert -- GO-50509-78
from Cole-Parmer

Analog bargraph with 50dB range updates every 40 ms <br > <ul > <li > ± 2dB accuracy with 0.1dB resolution </li > <li > Range 40 to 130dB with ± 2 dB accuracy </li > <li > Resolution 0.1 dB </li > <li > A and C weighting selectable... [See More]

  • Display: Video Display Terminal
  • Level Range: 35 to 130
  • Meter Style: Sound Level Meter
  • Accuracy: 1.5