Outdoor Rated Sound Level Meters and Noise Dosimeters

3 Results
Digital Sound Level Meter
from EXAIR

Prevent worker-related hearing loss!. What Is The Digital Sound Level Meter?. EXAIR ’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified... [See More]

  • Features: Outdoor Rated
  • Frequency Response: 32 to 8000
  • Meter Style: Sound Level Meter
  • Level Range: 35 to 130
Sound Level Meter Data Logger with type 1 microphone -- NSRT_mk4_Dev
from Convergence Instruments

Product Description. The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such applications the... [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000
Wireless Sound Level Meter Data Logger with one year access to 24/7 Data Collection -- NSRTW_mk4
from Convergence Instruments

The Product. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory... [See More]

  • Features: Data Storage; Outdoor Rated
  • Frequency Response: 20 to 20000
  • Meter Style: Sound Level Meter
  • Accuracy: 0.6000