C-Weighted SPL (LC) Sound Level Meters and Noise Dosimeters
from PCE Instruments / PCE Americas Inc.
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
- Frequency Response: 3 to 20000
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
from EXAIR
Prevent worker-related hearing loss!. What Is The Digital Sound Level Meter?. EXAIR ’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The source of loud noises can be quickly identified... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from PCE Instruments / PCE Americas Inc.
PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is equipped with GPS functionality, allowing measured values to be assigned to an exact... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
- Frequency Response: 3 to 20000
- Meter Style: Sound Level Meter
- Level Range: 22 to 136
from PCE Instruments / PCE Americas Inc.
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL)... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
- Frequency Response: 20 to 12500
- Meter Style: Sound Level Meter
- Level Range: 25 to 136
from PCE Instruments / PCE Americas Inc.
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from Cole-Parmer
bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from Nex Flow Air Products Corp.
Model 91005 Data Logging Sound Level Meter. Stores up to 20,000 records with real date and time. Stamp meets ANSI and IEC61672-1 Type 2 standards. Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy. Meets ANSI and IEC61672-1 Type 2 standards. Data logging capability up to... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.4
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Data Hold, Max Hold and low battery indication. Carrying case and 9V battery included. SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 35 to 135
from KANOMAX USA, INC.
Applications include environmental and health safety, max hold function [See More]
- Measurement Modes: A-Weighted Sound Exposure Level; A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 28 to 130
from Convergence Instruments
Product Description. The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such applications the... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 20 to 20000
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
from Hangzhou Crysound Electronics Co., Ltd.
CRY2110 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 2) and GB/T3785 (Type 2). The sensor is small in size and its stainless steel case is robust and corrosion-resistant. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Panel: Computer Interface
- Frequency Response: 10 to 20000
- Ports: Serial Interface
from NTi Audio AG
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 10 to 20000
- Meter Style: Sound Level Meter
- Level Range: 20 to 140
from Computer Network Accessories, Inc.
Features: 7 sound level ranges: 50dB to 126dB. A and C weighting for sound analysis. Fast/slow response: Allows intermediate and high level measurements. Battery level indication. RCA output jack. Specifications: Range: Up to 126dB. Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB. Load... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 50 to 126
- Meter Style: Sound Level Meter
- Time Response: Fast; Slow
from Amprobe Test Tools
Make safety compliance checks or perform acoustic analysis using a sound meter. [See More]
- Measurement Modes: C-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from Traceable® Products
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 30 to 10000
- Meter Style: Sound Level Meter
- Level Range: 35 to 130
from Cole-Parmer
bull; Ideal for monitoring industrial and environmental noise. • <b >Model 815 (50536-00) and 816 (50536-01) features </b >. • Accuracy class 2 to IEC 60651. • Frequency weighting to A and C scales. • Maximum and minimum value memory. • Switchable time weighting... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 30 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1
from Nex Flow Air Products Corp.
Model 91004 Low/High Range Sound Level Meter. Dual range Type 2 digital sound level meter with backlit LCD display. Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards. High and low measuring ranges. Data Hold and Max Hold functions. Backlit display to view in dimly lit... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 35 to 135
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from REED-Direct
A & C" frequency weighting. Large, easy-to-read LCD display. 1/2" electret condenser microphone for high accuracy and longterm stability. Internal 94dB calibration. Data Hold, Max Hold and low battery indication. AC output signal for use with dataloggers. Includes hard carrying case and two 9V... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Frequency Response: 32 to 8000
- Meter Style: Sound Level Meter
- Level Range: 30 to 130
from Convergence Instruments
The Product. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 20 to 20000
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
from Hangzhou Crysound Electronics Co., Ltd.
CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1). The sensor is small in size and its stainless steel case is robust and corrosion-resistant. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Panel: Computer Interface
- Frequency Response: 10 to 20000
- Ports: Serial Interface
from NTi Audio AG
The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an advanced,... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 4 to 23600
- Meter Style: Sound Level Meter
- Time Response: Fast; Slow; Impulse (optional feature)
from Cole-Parmer
bull; Features a digital display with a user-friendly analog bar graph. Economical meter measures sound decibel levels for a variety of workplace situations including workplace machinery monitoring and audio/alarm system checks. Meter features a 40 to 130 dB adjustable measuring range with... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 40 to 130
- Meter Style: Sound Level Meter
- Accuracy: 2
from Convergence Instruments
Product Description. The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument ’s WiFi ™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 20 to 20000
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
from Hangzhou Crysound Electronics Co., Ltd.
CRY2120 Noise sensor is small and has integrated signal conditioning, amplification, sampling and computation circuits. It provides industrial universal RS-485 communication interface / 4-20 mA analog output / Modbus and other data transmission modes. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Panel: Computer Interface
- Frequency Response: 10 to 20000
- Ports: Serial Interface
from Cole-Parmer
Analog bargraph with 50dB range updates every 40 ms <br > <ul > <li > ± 2dB accuracy with 0.1dB resolution </li > <li > Range 40 to 130dB with ± 2 dB accuracy </li > <li > Resolution 0.1 dB </li > <li > A and C weighting selectable... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL
- Level Range: 35 to 130
- Meter Style: Sound Level Meter
- Accuracy: 1.5
from Convergence Instruments
The NSRTW_mk4 is a wireless sound level meter datalogger with a dust-protected type 1 digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording memory and wireless connectivity with fast USB and WiFi download. [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Frequency Response: 20 to 20000
- Meter Style: Sound Level Meter
- Accuracy: 0.6000
from Hangzhou Crysound Electronics Co., Ltd.
CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such standards as IEC61672... [See More]
- Measurement Modes: A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL
- Panel: Computer Interface
- Frequency Response: 10 to 20000
- Ports: Serial Interface