Lightning Protection Antennas
from TACO Communications Inc.
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped ” mount fits over the mast and is securd by 6 set bolts. [See More]
- Applications: Call Box
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 72.0 to 76.0
from TACO Communications Inc.
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the... [See More]
- Applications: Aerospace or Military
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 100.0 to 174.0
from TACO Communications Inc.
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log... [See More]
- Applications: Aerospace or Military
- Polarization: Horizontal; Vertical (optional feature)
- Pattern Type: Directional
- Primary Frequency Range: 190.0 to 250.0
from TACO Communications Inc.
The MULDIPOL ™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern... [See More]
- Applications: Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 116.0 to 400.0
from TACO Communications Inc.
The MULDIPOL ™Multiple Dipole Collinear Array concept has been. specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL ™ has a high degree of isolation between elements within a closely spaced... [See More]
- Applications: Air Traffic Control; Aerospace or Military; Ground-Air-Ground/Air Traffic Control
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 118.0 to 136.0
from TACO Communications Inc.
The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation... [See More]
- Applications: Air Traffic Control; Aerospace or Military; Multi-band; Marine; Ground-Air-Ground/Air Traffic Control
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 115.0 to 400.0