Dish / Reflector Antennas
from Richardson RFPD
HDDA5W-32-DP2 -- 32 dBi dual polarity. 4900 to 5875 MHZ High Performance Dish Antenna. The new HD Series dish antennas offered by Laird Technologies offer the system engineer the best performance available on the market. The antennas meet ETSI EN 302.326-3 DN1-DN5 and EN 300 833 Class 1... [See More]
- Technology Type: Reflector
- Primary Frequency Range: 4900.0 to 5875.0
- Polarization: Other; Dual
- Gain: 32
from Richardson RFPD
The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature. [See More]
- Technology Type: Reflector
- Primary Frequency Range: 2300.0 to 2700.0
- Polarization: Linear
- Gain: 21.5
from Richardson RFPD
The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature. [See More]
- Technology Type: Reflector
- Primary Frequency Range: 2300.0 to 2700.0
- Polarization: Linear
- Gain: 24.5
from Ubiquiti Networks, Inc.
5 GHz airMAX ® ac Bridge with RF Isolated Reflector. Incorporating advanced engineering with proprietary airMAX ac technology, the PowerBeam ® ac ISO is ideal for deployments requiring maximum performance and RF isolation. Performance Breakthrough. airMAX ® ac products offer improved... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 5000.0
from Comtelco Industries, Inc.
DISH ANTENNA 5.8 GHz [See More]
- Technology Type: Reflector
- Primary Frequency Range: 5800.0
- Pattern Type: Omni directional
- Form Factor / Mounting: Stationary
from L-com, Inc.
The L-com HG-1742DP-17EG-NF is a high performance LTE / CBRS Mesh Parabolic Dish antenna specifically designed for cellular networks. L-com's HG-1742DP-17EG-NF has 16 to 18 dBi gain and can be used to broadcast Cellular LTE signals. The HG-1742DP-17EG-NF operates from 1710 to 4200 MHz which is ideal... [See More]
- Technology Type: Reflector
- Primary Frequency Range: 1710.0 to 4200.0
- Applications: Basestation; Multi-band
- Gain: 17
from Radio Waves, Inc.
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 14250.0 to 15350.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 10700.0 to 11700.0
- Applications: Modem or Wireless Network; HighFrequency
- Gain: 34.4
from TACO Communications Inc.
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional. adjustment arm is available to provide up to 60 ° tilt upward or downward (DELK). [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Polarization: Horizontal (optional feature); Vertical (optional feature)
from Rohde & Schwarz USA, Inc.
Broadband microwave reflector antenna with preamplifier. The Dual-Polarized Reflector Antenna R &S ®AC025DP has been optimized for use in the range 18 GHz to 40 GHz. For independent operation, the antenna is installed on a tripod or, for frequency range extension, it can be combined with the... [See More]
- Technology Type: Reflector
- Form Factor / Mounting: External
- Primary Frequency Range: 18000.0 to 40000.0
from Quarktwin Technology Ltd.
2.4GHz WiMax ™, WLAN Dish RF Antenna 2.4GHz ~ 2.483GHz 14dBi N Type Female Bracket Mount [See More]
- Technology Type: Reflector; Dish
- Applications: WiMax™, WLAN
from Ubiquiti Networks, Inc.
5 GHz airMAX ® Bridge with RF Isolated Reflector. Incorporating advanced engineering with proprietary airMAX technology, the PowerBeam ®M5 ISO is ideal for deployments requiring maximum performance and RF isolation. Innovative Mechanical Design. The integrated isolator design improves RF... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5000.0
from Radio Waves, Inc.
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 4900.0 to 6000.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 10700.0 to 11700.0
- Applications: Modem or Wireless Network; HighFrequency
- Gain: 39
from TACO Communications Inc.
This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB). [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Polarization: Horizontal (optional feature); Vertical (optional feature)
from Rohde & Schwarz USA, Inc.
Manually steerable directional antenna for the detection of RF signals and for field-strength measurements. The R &S ®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives... [See More]
- Technology Type: Reflector
- Polarization: Linear; Circular; Dual or Slant 45 Polarized
- Pattern Type: Directional
- Primary Frequency Range: 850.0 to 26500.0
from Quarktwin Technology Ltd.
5.4GHz WiMax ™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 29dBi N Type Female Bracket Mount [See More]
- Technology Type: Reflector; Dish
- Applications: WiMax™, Wi-Fi
from Ubiquiti Networks, Inc.
airMAX ® 2x2 PtP Bridge Dish Antenna. Pair the RocketDish ™ with a Rocket ™M BaseStation for Point ‑to ‑Point (PtP) bridging and network backhauls. Breakthrough Design and Performance. The powerful airMAX ® RocketDish ™ Antennas feature carrier-class... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from Radio Waves, Inc.
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Other; Single
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 71000.0 to 86000.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 10700.0 to 11700.0
- Applications: Modem or Wireless Network; HighFrequency
- Gain: 39
from TACO Communications Inc.
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands. [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Polarization: Horizontal (optional feature); Vertical (optional feature)
from Ubiquiti Networks, Inc.
airMAX ® ac 2x2 PtP Bridge Dish Antenna. The RocketDish ™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket ™5ac radios for Point ‑to ‑Point (PtP) bridging and backhauls. They are compatible with the... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from Radio Waves, Inc.
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]
- Technology Type: Reflector; Standard Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 1700.0 to 1900.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 10700.0 to 11700.0
- Applications: HighFrequency
- Gain: 39
from Ubiquiti Networks, Inc.
airMAX ® Bridge. Featuring a dish reflector design and dual-polarity performance, the NanoBridge ®M is Ubiquiti Networks' pioneering all-in-one design for an airMAX ® CPE. Long-Range Links: 50+ km. With its high-gain reflector, the NanoBridge ®M provides high performance at a range... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 900.0 to 3650.0
from Radio Waves, Inc.
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3 ft parabolic antenna engineered to deliver reliable radio links with a stable 32.8 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 4900.0 to 6000.0
from KP Performance Antennas
The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Pattern Type: Directional
- Applications: Modem or Wireless Network; TV or Radio Broadcast
- Polarization: Horizontal; Vertical
from Ubiquiti Networks, Inc.
airMAX ® CPE. Featuring a grid reflector design and single-polarity, narrow-beamwidth performance, the airGrid ®M is ideal for applications requiring low-cost and lightweight CPE devices. Long-Range Links. Designed to be a highly directive CPE device, the airGrid ®M performs at a range... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from Radio Waves, Inc.
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]
- Technology Type: Reflector; Standard Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 1700.0 to 1900.0
from KP Performance Antennas
The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Pattern Type: Directional
- Applications: Modem or Wireless Network; TV or Radio Broadcast
- Polarization: Horizontal; Vertical
from Ubiquiti Networks, Inc.
High-Performance airMAX ® ac Bridge. Incorporating a dish reflector design with proprietary airMAX ® ac technology, the PowerBeam ® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection. Featuring enhanced protection against ESD events, the... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 5000.0
from Radio Waves, Inc.
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 4900.0 to 6000.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 4900.0 to 6400.0
- Applications: TV or Radio Broadcast
- Gain: 24.5
from Ubiquiti Networks, Inc.
High-Performance airMAX ® Bridge. Incorporating innovative industrial design with advanced technology, the NanoBeam ®M is the latest generation of Ubiquiti Networks ® airMAX ® CPE for customer locations. Plug and Play Installation. The NanoBeam ® mounts to a variety of surfaces... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from Radio Waves, Inc.
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 5250.0 to 5850.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector; Parabolic Antenna
- Primary Frequency Range: 4900.0 to 6400.0
- Polarization: Horizontal; Vertical; Dual or Slant 45 Polarized
- Gain: 29.5
from Ubiquiti Networks, Inc.
High-Performance airMAX ® Bridge. Incorporating a dish reflector design with advanced technology, the PowerBeam ™ is the latest generation of Ubiquiti Networks ® airMAX ® CPE for customer locations. Integrated Radio Design. Ubiquiti ’s InnerFeed ® technology integrates... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2000.0 to 5000.0
from Radio Waves, Inc.
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]
- Technology Type: Reflector; Standard Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 10150.0 to 10700.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 4900.0 to 6400.0
from Ubiquiti Networks, Inc.
Interchangeable Isolation ™ Antennas for PrismStation ™. With a range of different beam widths, the isolation antennas are interchangeable and feature high-performance beam patterns ideal for a range of deployment needs. Used with the PrismStation 5AC and IsoStation radios, these... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5150.0 to 5850.0
from Radio Waves, Inc.
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety... [See More]
- Technology Type: Reflector; High Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 4900.0 to 6000.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 4900.0 to 6400.0
from Ubiquiti Networks, Inc.
Scalable airFiber ® MIMO Multiplexer. Combine multiple airFiber X radios on a single dish antenna for superior noise immunity performance, redundancy, and multi-Gigabit Point-to-Point (PtP) throughput. Precise GPS Synchronization. Using a common GPS timing reference, the airFiber X radios work... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: GPS
- Primary Frequency Range: 5000.0
from Radio Waves, Inc.
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust... [See More]
- Technology Type: Reflector; Standard Performance Parabolic Reflector Antenna
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 10150.0 to 10700.0
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 4900.0 to 6400.0
from Ubiquiti Networks, Inc.
Shielded airMAX ® CPE. With a die-cast aluminum base and interchangeable antenna, the IsoStation ™is available in two models and brings increased performance to your network using technology that isolates beam communications between your devices. The IsoStation M5 delivers throughput... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Form Factor / Mounting: Stationary
from KP Performance Antennas
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]
- Technology Type: Reflector
- Pattern Type: Directional
- Applications: Basestation
- Primary Frequency Range: 4900.0 to 6400.0