Linear Antennas

157 Results
12" Passive Loop Antenna -- SAS-563P
from A.H. Systems Inc.

The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 30.0
Antennas -- 0600-00028
from TE Connectivity

Configuration Features. Antenna Style  : Dipole. Antenna Type  : Terminal/Duck. Band Type  : Single Band. Mounting Location  : External. Port Configuration  : Single Port. Dimensions. Product Diameter  : 12.5  MM   [.49  INCH  ]. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: ISM
  • Primary Frequency Range: 902.0 to 928.0
Virtual Antenna -- ALL mXTEND™
from Ignion

ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900,... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal; Multi-band; IoT
  • Primary Frequency Range: 400.0 to 8000.0
Antenna Unit -- 1513151-1 [1513151-1 from TE Connectivity ™]
from Richardson RFPD

Embedded Antennas [See More]

  • Polarization: Linear
  • Gain: 4
  • Primary Frequency Range: 2400.0 to 2500.0
  • VSWR: 2.5
24" Passive Loop Antenna -- SAS-565H
from A.H. Systems Inc.

The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 30.0
Antennas -- 1-1513472-2
from TE Connectivity

Body Features. Antenna Weight  : 4  G   [.141  OZ  ]. Configuration Features. Antenna Style  : Stamped. Antenna Type  : Stamped Metal. Band Type  : Dual Band. Mounting Location  : External. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Bluetooth, Wi-Fi
  • Primary Frequency Range: 2550.0 to 6200.0
Virtual Antenna -- DUO mXTEND™
from Ignion

DUO mXTEND ™ (NN03-320). The DUO mXTEND ™ antenna booster can provide optimal performance, even under the restriction of having no ground clearance beyond the antenna footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide,... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
  • Primary Frequency Range: 1500.0 to 10600.0
Antenna Unit -- 1513165-1
from Richardson RFPD

Embedded Antennas [See More]

  • Polarization: Linear
  • Gain: 1
  • Primary Frequency Range: 880.0 to 960.0
  • VSWR: 2.5
24" Passive Loop Antenna -- SAS-565L
from A.H. Systems Inc.

It has been found that the primary field component responsible for interference is the magnetic field in the 20 Hz to 1 MHz frequency range. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 1.0
Antennas -- 1-1513472-3
from TE Connectivity

Body Features. Antenna Weight  : 4  G   [.141  OZ  ]. Configuration Features. Antenna Style  : Stamped. Antenna Type  : Stamped Metal. Band Type  : Dual Band. Mounting Location  : External. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi, Bluetooth
  • Primary Frequency Range: 2480.0 to 6200.0
Virtual Antenna -- NANOmXTEND™
from Ignion

NANO mXTEND ™: Versatility and Space efficiency in the smallest Virtual Antenna ® component. The NANO mXTENDTM is the smallest Virtual Antenna ® chip to date. Featuring a size of only 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Multi-band; IoT
  • Primary Frequency Range: 2400.0 to 10600.0
Antenna Unit -- 1513169-1 [1513169-1 from TE Connectivity ™]
from Richardson RFPD

Embedded Antennas [See More]

  • Polarization: Linear
  • Gain: 0.0
  • Primary Frequency Range: 880.0 to 960.0
  • VSWR: 2.3
Antenna Kit -- Model AK-18G
from A.H. Systems Inc.

Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 18000.0
Antennas -- 1-1513472-9
from TE Connectivity

Body Features. Antenna Weight  : 4  G   [.141  OZ  ]. Configuration Features. Antenna Style  : Stamped. Antenna Type  : Stamped Metal. Band Type  : Dual Band. Mounting Location  : External. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Bluetooth, Wi-Fi
  • Primary Frequency Range: 2550.0 to 6200.0
Virtual Antenna -- OMNIAmXTEND™
from Ignion

OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The OMNIA mXTEND ™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
  • Primary Frequency Range: 400.0 to 8000.0
Antenna Unit -- 1513259-1
from Richardson RFPD

Embedded Antennas [See More]

  • Polarization: Linear
  • Gain: 1
  • Primary Frequency Range: 880.0 to 960.0
  • VSWR: 2.5
Antenna Kit -- Model AK-26G
from A.H. Systems Inc.

Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 26000.0
Antennas -- 1-2108792-3
from TE Connectivity

Body Features. Antenna Weight  : .85  G   [.03  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Virtual Antenna -- ONE mXTEND™
from Ignion

ONE mXTEND ™: Highly versatile and powerful. ONE mXTEND ™ is the smallest Virtual Antenna ® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small,... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal; Multi-band; IoT
  • Primary Frequency Range: 800.0 to 10600.0
Antenna Unit -- 637109 [637109 from TE Connectivity ™]
from Richardson RFPD

Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple application options with high gain performance and measures only 125.5 x 34 x 5.1... [See More]

  • Polarization: Linear
  • Gain: 2.3
  • Primary Frequency Range: 824.0 to 1990.0
  • VSWR: 2
Antenna Kit -- Model AK-2G
from A.H. Systems Inc.

Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 2000.0
Antennas -- 1-2108792-4
from TE Connectivity

Body Features. Antenna Weight  : 1.15  G   [.041  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Virtual Antenna -- RUN mXTEND™
from Ignion

RUN mXTEND ™: Highly versatile and powerful. The small, versatile RUN mXTEND ™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal; Multi-band; IoT
  • Primary Frequency Range: 698.0 to 8000.0
Antenna Unit -- ALA.01.07.0095A [ALA.01.07.0095A from Taoglas]
from Richardson RFPD

The active loop antenna ALA.01 is best suited for applications where omni-directionality is important. The average gain is similar to an 18mm active patch antenna but in a much narrower profile, only 2.3mm at its highest point, allowing this antenna to be [See More]

  • Polarization: Linear
  • Gain: 3.1
  • Primary Frequency Range: 1540.0 to 1610.0
  • VSWR: 2
Antenna Kit -- Model AK-40G
from A.H. Systems Inc.

Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 40000.0
Antennas -- 1-2108792-5
from TE Connectivity

Body Features. Antenna Weight  : .8  G   [.028  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Virtual Antenna -- TRIO mXTEND™
from Ignion

TRIO mXTEND ™: The ultra slim, top performance antenna. The power of 3. TRIO mXTEND ™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
  • Primary Frequency Range: 400.0 to 8000.0
Antenna Unit -- CA.50
from Richardson RFPD

Taoglas ´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with small footprint requirement. This ceramic chip antenna uses the main PCB as its ground... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 5150.0 to 5900.0
  • Pattern Type: Omni directional
  • Gain: 3.4
Biconical Antennas -- Model SAS-540
from A.H. Systems Inc.

Features. Frequency Range of 20 MHz to 330 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. The A.H. Systems SAS-540 Biconical antenna operates efficiently over the... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 20.0 to 330.0
Antennas -- 1-2108792-6
from TE Connectivity

Body Features. Antenna Weight  : 1.1  G   [.039  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- CA.69 [CA.69 from Taoglas]
from Richardson RFPD

The CA.69 Ceramic Chip antenna from Taoglas 169 MHz is specifically designed for VHF 169MHz band applications. It is a high efficiency miniature SMD edge mounted antenna with small footprint requirement. This chip antenna uses the main PCB as its ground plane, thereby increasing antenna efficiency. [See More]

  • Polarization: Linear
  • VSWR: 2
  • Primary Frequency Range: 165.0 to 173.0
  • Technology Type: Chip
Biconical Antennas -- Model SAS-542
from A.H. Systems Inc.

The SAS-542 Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. The Biconical Elements unscrew from the balun and fold neatly into a small size for transportation. For rapid deployment, along with the mobility of a small package, the Folding... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 20.0 to 330.0
Antennas -- 1-2108857-1
from TE Connectivity

Body Features. Antenna Weight  : .85  G   [.03  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- CGGP.25.4.E.02 [CGGP.25.4.E.02 from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 5.46
  • Primary Frequency Range: 1574.4 to 1607.0
  • VSWR: 1.8
Biconical Antennas -- Model SAS-543
from A.H. Systems Inc.

Features. Frequency Range of 20 MHz to 300 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. High Input Power Capability. The SAS-543 Biconical Antenna is an ideal solution for immunity testing... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 20.0 to 300.0
Antennas -- 1-2108857-2
from TE Connectivity

Body Features. Antenna Weight  : 1.1  G   [.039  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FR05-S1-NO-1-004 [FR05-S1-NO-1-004 from Ignion]
from Richardson RFPD

Small SMD Chip Antenna for USB and MIMO Cardbuses a/b/g/n Devices. Please see FR05-S1-NO-104B for ordering the bulk version of this part. Note: This part is available until the extent of inventory. Please see NN01-004 [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 2400.0 to 5875.0
  • VSWR: 2
Biconical Antennas -- Model SAS-544
from A.H. Systems Inc.

The SAS-544 Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high electromagnetic RF fields. This Biconical antenna may be used for radiating immunity measurements. Whether testing in a shielded enclosure, or... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 20.0 to 300.0
Antennas -- 1-2108857-3
from TE Connectivity

Body Features. Antenna Weight  : 1  G   [.035  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FW.24.NTY.M [FW.24.NTY.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 4.48
  • Primary Frequency Range: 2400.0 to 2500.0
  • VSWR: 2
Biconical Antennas -- Model SAS-544F
from A.H. Systems Inc.

The SAS-544F Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. This Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high electromagnetic RF fields. For... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 20.0 to 300.0
Antennas -- 1-2108858-1
from TE Connectivity

Body Features. Antenna Weight  : 1.1  G   [.039  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FW.24.SMA.M [FW.24.SMA.M from Taoglas]
from Richardson RFPD

The FW.24 is a flexible 2.4GHz whip antenna with a SMA(M) connector for outdoor use. It features excellent efficiency ( >75%) and high peak gain ( >4 dBi) between 2400-2500MHz on a 30 x 30cm ground plane. The antenna was specifically developed for applications such as weather monitoring... [See More]

  • Polarization: Linear
  • Gain: 4.48
  • Primary Frequency Range: 2400.0 to 2500.0
  • VSWR: 1.93
Biconical Antennas -- Model SAS-545
from A.H. Systems Inc.

Features. Frequency Range of 30 MHz to 1000 MHz. Monitoring and Surveillance. Receive and Transmit. Chamber Characterization. Rugged Construction. The A.H. Systems SAS-545 Biconical Antenna is a broadband high frequency antenna ideally suited where omni-directional response is required. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 30.0 to 1000.0
Antennas -- 1-2108858-2
from TE Connectivity

Body Features. Antenna Weight  : 1.1  G   [.039  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FW.80.SMA.M [FW.80.SMA.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 0.0
  • Primary Frequency Range: 169.0
  • Technology Type: Whip
Biconical Antennas -- Model SAS-547
from A.H. Systems Inc.

Features. 1 GHz to 18 GHz omni directional antenna. Individually Calibrated at 1 Meter per SAE 958. Monitoring and Surveillance. Rugged Construction. The A.H. Systems SAS-547 Biconical Antenna is a broadband high frequency antenna. It's omni-directional radiation pattern is ideal for... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 1000.0 to 18000.0
Antennas -- 1-2108858-3
from TE Connectivity

Body Features. Antenna Weight  : 1.2  G   [.042  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FW.81.SMA.M [FW.81.SMA.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 0.0
  • Primary Frequency Range: 135.0
  • Technology Type: Whip
Bilogical Antenna -- Model SAS-521-2
from A.H. Systems Inc.

The A.H. Systems' SAS-521-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 25 MHz to... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 25.0 to 2000.0
Antennas -- 1-2108921-2
from TE Connectivity

Body Features. Antenna Weight  : 4.8  G   [.169  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Multi Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cat-M/NB-IoT, Cellular, 5G
  • Primary Frequency Range: 617.0 to 7125.0
Antenna Unit -- FW.86.RNT.M [FW.86.RNT.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 4.78
  • Primary Frequency Range: 868.0
  • VSWR: 2
Double Ridge Guide Horn Antenna -- ModelSAS-570
from A.H. Systems Inc.

The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network; RF Testing
  • Primary Frequency Range: 170.0 to 3000.0
Antennas -- 1-2108921-3
from TE Connectivity

Body Features. Antenna Weight  : 4.3  G   [.152  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Multi Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cat-M/NB-IoT, Cellular, 5G
  • Primary Frequency Range: 617.0 to 7125.0
Antenna Unit -- FW.90.SMA.M [FW.90.SMA.M from Taoglas]
from Richardson RFPD

The FW.90 is a flexible cellular whip antenna with IP67 housing. It has a wide response and high peak gain. Ideal for outdoor environments which require high gain, on both lower and upper bands. It's unique characteristic is it has stable above 2dBi peak [See More]

  • Polarization: Linear
  • Primary Frequency Range: 850.0 to 2100.0
  • Pattern Type: Omni directional
  • Gain: 4.5
H-Field Rod Antenna -- Model HFR-1
from A.H. Systems Inc.

The A.H.Systems' H-Field Rod Antenna operates efficiently over the frequency range of 100 Hz to 100 KHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements. [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 0.1
Antennas -- 1-2108921-4
from TE Connectivity

Body Features. Antenna Weight  : 4.5  G   [.159  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Multi Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular, 5G, Cat-M/NB-IoT
  • Primary Frequency Range: 617.0 to 7125.0
Antenna Unit -- FW.91.TNC.M [FW.91.TNC.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 4.5
  • Primary Frequency Range: 824.0 to 2170.0
  • Technology Type: Whip
Log Periodic Antenna -- Model SAS-510-2
from A.H. Systems Inc.

Features. Frequency Range of 290 MHz to 2000 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. Three Year Warranty. This Log Periodic Antenna is the standard workhorse of... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 290.0 to 2000.0
Antennas -- 1-2108937-2
from TE Connectivity

Body Features. Antenna Weight  : 1.1  G   [.039  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Quad Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi, GNSS
  • Primary Frequency Range: 1559.0 to 7125.0
Antenna Unit -- FW.92.RNT.M [FW.92.RNT.M from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 4
  • Primary Frequency Range: 824.0 to 2170.0
  • Technology Type: Whip
Loop Antenna -- Model SAS-560
from A.H. Systems Inc.

Features. Broad Frequency Range of 20 Hz to 2 MHz. Radiated & Immunity. Individually Calibrated (calibration included per IEEE-291). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. The SAS-560 passive Loop antenna was built for MIL-STD-461 RE 101 testing. This passive loop antenna... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 0.0 to 2.0
Antennas -- 1-2108937-3
from TE Connectivity

Body Features. Antenna Weight  : 1.3  G   [.046  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Quad Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: GNSS, Wi-Fi
  • Primary Frequency Range: 1559.0 to 7125.0
Antenna Unit -- FXP07.07.0100A [FXP07.07.0100A from Taoglas]
from Richardson RFPD

FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna. [See More]

  • Polarization: Linear
  • Primary Frequency Range: 824.0 to 2170.0
  • Pattern Type: Omni directional
Octave Horn Antenna -- Model SAS-590-10
from A.H. Systems Inc.

Description. This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features. 1 GHz to 2 GHz. Individually Calibrated. Receive and Transmit. Rugged Construction. Three Year Warranty. 1 Meter calibration included, horizontal polarization. Product... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Aerospace or Military; RF Testing
  • Primary Frequency Range: 1000.0 to 2000.0
Antennas -- 1-2108937-4
from TE Connectivity

Body Features. Antenna Weight  : 1.5  G   [.053  OZ  ]. Configuration Features. Antenna Style  : Flexible PCB. Antenna Type  : Flexible PCB (FPC). Band Type  : Quad Band. Mounting Location  : Internal/Embedded. Port Configuration... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: GNSS, Wi-Fi
  • Primary Frequency Range: 1559.0 to 7125.0
Antenna Unit -- FXP14.07.0100A [FXP14.07.0100A from Taoglas]
from Richardson RFPD

The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPRS / EDGE / 3G. The antenna has been designed... [See More]

  • Polarization: Linear
  • Gain: 2.5
  • Primary Frequency Range: 850.0 to 2100.0
  • VSWR: 2.5
Shielding Effectiveness Kit -- Model AK-285R
from A.H. Systems Inc.

The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Multi-band; RF Testing
  • Primary Frequency Range: 0.0 to 18000.0
Antennas -- 1-2118907-1
from TE Connectivity

Body Features. Antenna Weight  : 2.2  G   [.078  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FXP14.09.0100A [FXP14.09.0100A from Taoglas]
from Richardson RFPD

The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPR [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 850.0 to 2100.0
  • VSWR: 2.5
Standard Gain Horn -- ModelSAS-580
from A.H. Systems Inc.

The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network; RF Testing
  • Primary Frequency Range: 1120.0 to 1700.0
Antennas -- 1-2118907-2
from TE Connectivity

Body Features. Antenna Weight  : 2.5  G   [.088  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FXP14R.A.07.0100A [FXP14R.A.07.0100A from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 2.5
  • Primary Frequency Range: 850.0 to 2100.0
  • VSWR: 1.38
Tuned Dipole -- Model FCC-1
from A.H. Systems Inc.

A.H. Systems' FCC-1 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-1 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: RF Testing; TV or Radio Broadcast
  • Primary Frequency Range: 25.0 to 70.0
Antennas -- 1-2118907-3
from TE Connectivity

Body Features. Antenna Weight  : 2.1  G   [.074  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FXP270.07.0100A [FXP270.07.0100A from Taoglas]
from Richardson RFPD

The Taoglas FXP270 784 MHz ISM Band Antenna covers from 779-787 MHz used in the 784 MHz ISM (Industrial Scientific Medical) Chinese Band. The antenna has been designed in a flexible material with a square form-factor and cable connection for an easy installation. The antenna works on different... [See More]

  • Polarization: Linear
  • Gain: 1.4
  • Primary Frequency Range: 779.0 to 787.0
  • VSWR: 2
Tuned Dipole Set -- Model TDS-535
from A.H. Systems Inc.

Model TDS-535 Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). Our half wave Dipole Set is manufactured per the FCC balun design and is individually calibrated per ANSI C63.5 at 3 and 10 Meters. This Tuned Dipole Set should... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: RF Testing; TV or Radio Broadcast
  • Primary Frequency Range: 25.0 to 1000.0
Antennas -- 1-2118907-4
from TE Connectivity

Body Features. Antenna Weight  : 2.4  G   [.085  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2400.0 to 7125.0
Antenna Unit -- FXP280.07.0100A [FXP280.07.0100A from Taoglas]
from Richardson RFPD

The Taoglas FXP280 868 MHz ISM Antenna covers from 863-870 MHz used in the 868MHz ISM (Industrial Scientific Medical) European Band. The antenna has been designed in a flexible material with a square form-factor and cable connection for an easy installation. The antenna works on different plastic... [See More]

  • Polarization: Linear
  • Gain: 1.5
  • Primary Frequency Range: 863.0 to 870.0
  • VSWR: 2
VHF/UHF Antenna Kit -- Model TV-1
from A.H. Systems Inc.

The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is manufactured per the FCC balun design and... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: RF Testing; TV or Radio Broadcast
  • Primary Frequency Range: 50.0 to 220.0
Antennas -- 1-2118909-1
from TE Connectivity

Body Features. Antenna Weight  : 1.31  G   [.046  OZ  ]. Configuration Features. Antenna Style  : PCB. Antenna Type  : PCB. Band Type  : Triple Band. Mounting Location  : Internal/Embedded. Port Configuration  : Single Port. [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Wi-Fi
  • Primary Frequency Range: 2340.0 to 7125.0
Antenna Unit -- FXP29.07.0070A [FXP29.07.0070A from Taoglas]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Polarization: Linear
  • Gain: 1.5
  • Primary Frequency Range: 1920.0 to 2170.0
  • VSWR: 1.93
2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical -- KP-2S3S5HVX8-65
from KP Performance Antennas

The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This... [See More]

  • Polarization: Linear; Horizontal
  • Primary Frequency Range: 2.3 to 5.9
  • Applications: Basestation; Modem or Wireless Network; TV or Radio Broadcast
  • Gain: 16 to 18
Chip Antennas
from Frontier Electronics Corp.

Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz. Gain: -3.3dB to 3.0dB. Custom designs available. Tuning services... [See More]

  • Polarization: Linear
  • Gain: -3.3 to 3
  • Primary Frequency Range: 428.0 to 5850.0
  • VSWR: 2 to 3
868MHz Ultra-Compact Chip Antenna (Bulk) -- ANT-868-CHP-B
from Linx Technologies

CHP Series Ceramic Chip Antennas. Embedded Quarter-Wave Chips. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260... [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Telemetry; Compact Portable Devices, Industrial Process Monitoring
  • Primary Frequency Range: 868.0
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-ANF-0407
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
2,500 - 2,700 MHz Antenna, SECTOR, Multi-Sector Antenna -- 4SA12-26S45S45VS45/1063
from Cobham Antennas Systems

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz... [See More]

  • Polarization: Linear; Other; Linear 2x+45°, 1x -45°, 1xVert
  • Gain: 4 to 12
  • Primary Frequency Range: 2500.0 to 2700.0
  • Additional Features: Military or Aerospace Specifications
ACAG Chip -- ACAG0201-2450-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2450. Bandwidth Range: 65. Length: 2 mm. Width: 1.25 mm. Height: 0.6 mm. Gain Display: 2.7. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip... [See More]

  • Polarization: Linear
  • Gain: 2.7
  • Primary Frequency Range: 0.0
  • VSWR: 2
Radio Frequency Chip/Antenna >> Antennas -- BTCA00321609002G4W [BTCA00321609002G4W from Chilisin Electronics Singapore Pte. Ltd.]
from LCSC Electronics Technology (HK) Limited

2 Chip antenna 1dBi Linear 100MHz 2.4GHz 1206 Antennas ROHS [See More]

  • Polarization: Linear
  • Gain: 1
  • Primary Frequency Range: 2400.0
  • VSWR: 2
Active Omnidirectional Receiving Antenna System -- AU600
from Rohde & Schwarz USA, Inc.

The Active Omnidirectional Receiving Antenna System is optimized for the reception of linearly polarized signals in the frequency range 20 MHz to 8 GHz. Featuring a wide frequency range and omnidirectional reception of signals with vertical and horizontal polarization simultaneously, it is... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 20.0 to 8000.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External
C-Band Transponder AD5459SD
from U B Corp.

C-Band Transponder AD5459SD [See More]

  • Polarization: Linear
  • Gain: 6
  • Primary Frequency Range: 5400.0 to 5900.0
  • Power: 20
880 MHz to 960 MHz Yagi Antenna, 11 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series -- KP-960SPY11
from KP Performance Antennas

The KP Performance KP-960SPY11 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. The... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 880.0 to 960.0
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-ANF-0609
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
ACAG Chip -- ACAG0301-1575-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1575. Bandwidth Range: 40. Length: 3.2 mm. Width: 1.6 mm. Height: 0.6 mm. Gain Display: 4.18. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip antenna at 1575 MHz... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0
  • Applications: GPS
  • Gain: 4.18
Active Rod Antenna -- HFH2-Z6E
from Rohde & Schwarz USA, Inc.

The R &S ®HFH2-Z6E active rod antenna is used to measure the electrical field strength in the LF, MF and HF frequency range. It can be used for EMI measurements in line with various standards (i.e. CISPR, MIL, FCC, ANSI, ETSI). It is characterized by an almost frequency independent antenna... [See More]

  • Polarization: Linear; Vertical
  • Form Factor / Mounting: External
  • Primary Frequency Range: 0.0 to 30.0
  • Technology Type: Rod
Flush Mount Altimeter Antenna AD43009-1
from U B Corp.

The AD43009-1 is a flush mount antenna designed for altimetry use with the AN/APN-141 radar altimeter. It is a cavity-back, slot-fed device and is designed to withstand harsh environmental conditions including high temperatures. [See More]

  • Polarization: Linear
  • Gain: 8.5
  • Primary Frequency Range: 4275.0 to 4325.0
  • VSWR: 1.5
880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series -- KP-960SPY13
from KP Performance Antennas

The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 13 dBi of gain and... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 880.0 to 960.0
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-ANM-0407
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
ACAG Chip -- ACAG0301-15752450-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM, GPS. Frequency Range: 1575 | 2450. Bandwidth Range: 20 | 100. Length: 3.2 mm. Width: 1.6 mm. Height: 1.2 mm. Gain Display: 1.21 | 3.18. Polarization: Linear. Mounting: Surface Mount. [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: GPS
  • Gain: 1.21 to 3.18
Biconical Antenna -- HK116E
from Rohde & Schwarz USA, Inc.

For radiated emission measurements. The R &S ®HK116E is a biconical dipole antenna for linearly polarized waves. The antenna features a wide frequency range, a radiation pattern virtually independent of frequency plus low weight. The R &S ®HK116E is individually calibrated in line... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 20.0 to 300.0
  • Technology Type: Biconical or Discone
General Purpose Broadband Stub Antenna AO1712
from U B Corp.

General Purpose Broadband Stub Antenna AO1712 [See More]

  • Polarization: Linear; Vertical
  • Gain: 6
  • Primary Frequency Range: 2000.0 to 12000.0
  • VSWR: 1.65
880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series -- KP-960SPY7
from KP Performance Antennas

The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. The... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 880.0 to 960.0
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-ANM-0502
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Housing provides IP67 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
ACAG Chip -- ACAG0301-2450-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2.4GHz ~ 2.5GHz. Length: 3.2 mm. Width: 1.6 mm. Height: 1.2 mm. Gain Display: 5.19. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Chip antenna at 2450 MHz... [See More]

  • Polarization: Linear
  • Gain: 5.19
  • Primary Frequency Range: 2400.0 to 2500.0
  • VSWR: 2
Broadband Omnidirectional Antenna -- HF907OM
from Rohde & Schwarz USA, Inc.

Omnidirectional broadband reception and transmission. The linearly polarized omnidirectional antenna R &S ®HF907OM covers the extremely wide frequency range from 0.8 GHz to 26.5 GHz. Its primary fields of application as a receiving antenna are acquiring, monitoring and measuring GSM and... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 800.0 to 26500.0
  • Pattern Type: Omni directional
  • Form Factor / Mounting: External
L-Band Antenna AO817ES
from U B Corp.

The Model AO817ES was developed to eliminate breakage caused by high speed maneuvers of supersonic aircraft. It is precision machined to exact tolerances from a solid block of stainless steel. Once installed, this antenna will outlast the life of the aircraft. [See More]

  • Polarization: Linear
  • Gain: 6
  • Primary Frequency Range: 890.0 to 1375.0
  • VSWR: 1.5
880 MHz to 960 MHz Yagi Antenna, 9 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series -- KP-960SPY9
from KP Performance Antennas

The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. The... [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Basestation; Modem or Wireless Network
  • Primary Frequency Range: 880.0 to 960.0
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-ANM-0609
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
ACAG Chip -- ACAG0301-24505500-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2450 | 5500. Bandwidth Range: 100 | 800. Length: 3.2 mm. Width: 1.6 mm. Height: 1.2 mm. Gain Display: 2.23 | 4.05. VSWR: 2.6. Polarization: Linear. Mounting: Surface Mount. [See More]

  • Polarization: Linear
  • Gain: 2.23 to 4.05
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 2.6
Crossed Log-Periodic Antenna -- HL024S7
from Rohde & Schwarz USA, Inc.

Log-periodic directional antenna consisting of R &S ®HL024A1 and a broadband preamplifier for horizontal or vertical polarization (selectable). The directional R &S ®HL024S7 consists of the Crossed Log-Periodic Antenna R &S ®HL024A1 and a broadband preamplifier. It is... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 1000.0 to 18000.0
  • Technology Type: LogPeriodic
Omni-Vertical Dipoles AODV Series
from U B Corp.

A high power, half wavelength, coaxial dipole assembly encased in a fiberglass radome and mechanically structured for aircraft operation. The dipole is used instead of a monopole to increase horizon coverage and requires no ground plane. [See More]

  • Polarization: Linear; Vertical
  • Gain: 2
  • Primary Frequency Range: 800.0 to 2000.0
  • VSWR: 1.5
2.4 and 5 GHz WLAN Antenna -- ANT-WDB-PNF-1518
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0 to 5000.0
ACAG Chip -- ACAG0301-5500-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 5500. Bandwidth Range: 800. Length: 3.2 mm. Width: 1.6 mm. Height: 1.2 mm. Gain Display: 4.5. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip... [See More]

  • Polarization: Linear
  • Gain: 4.5
  • Primary Frequency Range: 0.0
  • VSWR: 2
Crossed Log-Periodic Antenna -- HL024S8
from Rohde & Schwarz USA, Inc.

Log-periodic directional antenna consisting of R &S ®HL024A1 and two broadband preamplifiers for horizontal and vertical polarization. The directional R &S ®HL024S8 consists of the Crossed Log-Periodic Antenna R &S ®HL024A1 and two broadband preamplifiers. It is suitable for... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 1000.0 to 18000.0
  • Technology Type: LogPeriodic
Quarter-Wave Monopole Antenna AO2040ST
from U B Corp.

A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance. [See More]

  • Polarization: Linear; Vertical
  • Primary Frequency Range: 2000.0 to 4000.0
  • Pattern Type: Omni directional
  • Gain: 6
2.4GHz WLAN Antenna -- ANT-WSB-ANF-09
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protected housing. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0
ACAG Chip -- ACAG0801-2450-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2450. Bandwidth Range: 180. Length: 8 mm. Width: 1 mm. Height: 1 mm. Gain Display: 7.29. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip... [See More]

  • Polarization: Linear
  • Gain: 7.29
  • Primary Frequency Range: 0.0
  • VSWR: 2
Crossed Log-Periodic Antenna -- HL024S9
from Rohde & Schwarz USA, Inc.

Log-periodic directional antenna consisting of R &S ®HL024A1, two broadband preamplifiers and a switching network for linear or circular polarization. The directional R &S ®HL024S9 consists of the Crossed Log-Periodic Antenna R &S ®HL024A1 and two broadband preamplifiers. It... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 1000.0 to 18000.0
  • Technology Type: LogPeriodic
S-Band Telemetry AD2223SD
from U B Corp.

S-Band Telemetry AD2223SD [See More]

  • Polarization: Linear
  • Gain: 10
  • Primary Frequency Range: 2200.0 to 2300.0
  • VSWR: 1.8
2.4GHz WLAN Antenna -- ANT-WSB-PNF-12
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protected housing. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0
ACAG Chip -- ACAG1204-433-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: ISM, LPWA. Frequency Range: 433. Bandwidth Range: 10. Length: 12 mm. Width: 4 mm. Height: 1.6 mm. Gain Display: -1.72. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip antenna at 433 MHz... [See More]

  • Polarization: Linear
  • Gain: -1.72
  • Primary Frequency Range: 0.0
  • VSWR: 2
Double-Ridged Waveguide Horn Antenna -- HF907
from Rohde & Schwarz USA, Inc.

Broadband directional antenna, ideal for use in EMC measurements. The Double-Ridged Waveguide Horn Antenna R &S ®HF907 with linear polarization is a compact broadband transmitting and receiving antenna for the frequency range of 0.8 GHz to 18 GHz. Due to specific calibration, EMI... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 800.0 to 18000.0
  • Technology Type: Horn
Target Telemetry Blade AO1518MM
from U B Corp.

An airborne antenna designed to operate efficiently from 1.45 to 2.30 GHz. [See More]

  • Polarization: Linear
  • Gain: 6
  • Primary Frequency Range: 1450.0 to 2300.0
  • VSWR: 1.2
2.4GHz WLAN Antenna -- ANT-WSB-PNF-18
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 2400.0
ACAG Chip -- ACAG1204-868-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: ISM, LPWA. Frequency Range: 868. Bandwidth Range: 20. Length: 12 mm. Width: 4 mm. Height: 1.6 mm. Gain Display: 2.63. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip Antenna at 868 MHz for... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0
  • Applications: RFID
  • Gain: 2.63
High-Gain SHF Antenna -- HF918
from Rohde & Schwarz USA, Inc.

For sensitive monitoring applications. The R &S ®HF918 high-gain SHF antenna provides broadband transmission and reception in the frequency range 800 MHz to 18 GHz. Outstanding power rating and matching (VSWR) also allow its use in transmission applications. The sturdy design as well as the... [See More]

  • Polarization: Linear
  • Form Factor / Mounting: External
  • Primary Frequency Range: 800.0 to 18000.0
Telemetry Blade - AO2223
from U B Corp.

Telemetry Blade - AO2223 [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 2200.0 to 2300.0
  • VSWR: 1.3
5 GHz WLAN Antenna -- ANT-WSB5-ANF-12
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 5000.0
ACAG Chip -- ACAG1204-915-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAG. Type: Chip. Protocol: ISM, LPWA. Frequency Range: 915. Bandwidth Range: 15. Length: 12 mm. Width: 4 mm. Height: 1.6 mm. Gain Display: 3.42. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip Antenna at 915 MHz for... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0
  • Applications: RFID
  • Gain: 3.42
Log-Periodic Directional Antenna with Preamplifier -- HL050S7
from Rohde & Schwarz USA, Inc.

The Log-Periodic Directional Antenna R &S ®HL050S7 consists of a Log-Periodic Antenna R &S ®HL050 with preamplifier and is suitable for the reception of linearly polarized waves. The integrated preamplifier is extremely broadband and low-noise. It prevents a significant reduction in... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 850.0 to 26500.0
  • Pattern Type: Directional
  • Form Factor / Mounting: External
Telemetry Blade AO1415
from U B Corp.

This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical performance combine to make the antenna suited for your telemetry... [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 1400.0 to 1800.0
  • Power: 1000
5 GHz WLAN Antenna -- ANT-WSB5-PNF-18
from Moxa Inc.

• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protectrd housing. • -40 to -80 ˚C operating temperature range [See More]

  • Polarization: Linear
  • Pattern Type: Directional
  • Applications: Modem or Wireless Network
  • Primary Frequency Range: 5000.0
ACAJ Chip -- ACAJ-109-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAJ. Type: Chip. Protocol: 2G/3G/GSM. Frequency Range: 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 920 ~ 2170. Length: 24 mm. Width: 5.5 mm. Height: 4.4 mm. Gain Display: -2.4 | 6.4. VSWR: 3.5. Polarization: Linear. [See More]

  • Polarization: Linear
  • Gain: -2.4 to 6.4
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 3.5
Microwave Directional Antenna -- AC008
from Rohde & Schwarz USA, Inc.

Manually steerable directional antenna for the detection of RF signals and for field-strength measurements. The R &S ®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives... [See More]

  • Polarization: Linear; Circular; Dual or Slant 45 Polarized
  • Primary Frequency Range: 850.0 to 26500.0
  • Pattern Type: Directional
  • Form Factor / Mounting: External
Telemetry Blade AO1518-10HT
from U B Corp.

An Airborne Blade Antenna designed to operate efficiently from 1.5 to 1.8 GHz. [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 1450.0 to 2300.0
  • VSWR: 1.2
GSM/GPRS Cellular Antenna -- ANT-CQB-AHSM-00-3m
from Moxa Inc.

Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 100 mm length. Weight. 58 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal
  • Primary Frequency Range: 850.0 to 1900.0
ACAJ Chip -- ACAJ-110-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAJ. Type: Chip. Protocol: ISM, LPWA. Frequency Range: 868 | 915. Length: 9 mm. Width: 3 mm. Height: 1.2 mm. Gain Display: -7.4 | -1.742.7. VSWR: 3. Polarization: Linear. Mounting: Surface Mount. Features: Dielectric Chip Antenna... [See More]

  • Polarization: Linear
  • Gain: -7.4 to ?
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 3
UHF Blade - AO4055
from U B Corp.

This high velocity Blade Antenna was developed especially for complete hemispherical coverage utilizing the latest techniques in antenna design to eliminate the severe nulls common to ordinary antennas. Eliminates the need for multiple antenna systems to prevent loss of signal in a single... [See More]

  • Polarization: Linear
  • Gain: 3
  • Primary Frequency Range: 390.0 to 450.0
  • VSWR: 1.3
GSM/GPRS Cellular Antenna -- ANT-CQB-AHSM-03-3m
from Moxa Inc.

Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 3 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 250 mm length. Weight. 60 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal
  • Primary Frequency Range: 850.0 to 1900.0
ACAR Chip -- ACAR0301-SG3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: GNSS/GPS/GLONASS. Frequency Range: 1561 ~ 1610. Bandwidth Range: 49. Length: 3.05 mm. Width: 1.6 mm. Height: 0.55 mm. Gain Display: 1.69 | -1.81 | 1.43. VSWR: 2. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: GPS
  • Gain: 1.43 to 1.69
Wrap Around Microstrip AOS45225459, AOS45229095
from U B Corp.

Wrap Around Microstrip AOS45225459, AOS45229095 [See More]

  • Polarization: Linear
  • VSWR: 2
  • Primary Frequency Range: 400.0 to 550.0
GSM/GPRS Cellular Antenna -- ANT-CQB-AHSM-05-3m
from Moxa Inc.

Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 5 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 370 mm length. Weight. 62 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal
  • Primary Frequency Range: 850.0 to 1900.0
ACAR Chip -- ACAR0301-SW2
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2400 ~ 2500 | 5150 ~ 5825. Bandwidth Range: 100 | 675. Length: 3.05 mm. Width: 1.6 mm. Height: 0.55 mm. Gain Display: 1.0 | 2.5. VSWR: 2. Polarization: Linear. Mounting:... [See More]

  • Polarization: Linear
  • Gain: 1 to 2.5
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 2
Wrap Around Microstrip AOSA-2219F
from U B Corp.

The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows the antenna to be mounted on the nose of the vehicle. [See More]

  • Polarization: Linear
  • VSWR: 2
  • Primary Frequency Range: 2219.5
  • Power: 10
GSM/GPRS Cellular Antenna -- ANT-CQB-ASM-01
from Moxa Inc.

Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. max. 1dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. Length. 3.3 mm length. Weight. 10 g. Connector Type. SMA (male) [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal
  • Primary Frequency Range: 850.0 to 1900.0
ACAR Chip -- ACAR3005-C2WB
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: WIFI/Bluetooth/ZigBee, ISM, LPWA, NB-IoT. Frequency Range: 824 ~ 960 | 2400 ~ 2500. Bandwidth Range: 100 | 136. Length: 30 mm. Width: 5 mm. Height: 5 mm. Gain Display: 2.61. VSWR: 3.5. Polarization: Linear. Mounting:... [See More]

  • Polarization: Linear
  • Gain: 2.61
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 3.5
UMTS/HSDPA/WCDMA Cellular Antenna -- ANT-WCDMA-ANF-00
from Moxa Inc.

Frequency Range. 850/900/1800/1900/2100 MHz. Operating Frequency. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ±5 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. HPBW/Vertical. 40 °. V.S.W.R. 1 : 1.5 Max. Length. 420mm. Weight. 430 g. Connector Type. N Type Female [See More]

  • Polarization: Linear
  • Pattern Type: Omni directional
  • Applications: Cellular or PCS Terminal
  • Primary Frequency Range: 850.0 to 2100.0
ACAR Chip -- ACAR3005-S824
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 2G/3G/GSM. Frequency Range: 824 ~ 960 | 1710 ~ 2170. Length: 30 mm. Width: 5 mm. Height: 5 mm. Gain Display: 3.12. VSWR: 3. Polarization: Linear. Mounting: Surface Mount. Features: Multiband cellular chip antenna... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal
  • Gain: 3.12
ACAR Chip -- ACAR3705-S698
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: -3.77 | -1.13. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal
  • Gain: -3.77 to -1.13
ACAR Chip -- ACAR3705-SB
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: LPWA, NB-IoT, 4G/LTE, 2G/3G/GSM. Frequency Range: 698 ~ 960. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: 0.61. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip antenna for... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal
  • Gain: 0.6100
ACAR Chip -- ACAR4008-S698
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 40 mm. Width: 8 mm. Height: 3.2 mm. Gain Display: -1.55 | 4.1. VSWR: 4. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal
  • Gain: -1.55 to 4.1
AEAC Blade -- AEACCA115021-S698
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Blade. Protocol: 4G/LTE. Frequency Range: 698 ~ 960 | 1710 ~ 2655. Length: 115.6 mm. Width: 21.7 mm. Height: 5.8 mm. Gain Display: 2. VSWR: 2. Polarization: Linear. Mounting: Adhesive Mount. Features: Blade type 4G/LTE external... [See More]

  • Polarization: Linear
  • Gain: 2
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 2
AEAC Blade -- AEACCA115021-S850
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Blade. Protocol: 2G/3G/GSM. Frequency Range: 824 ~ 960 | 1710 ~ 2170. Length: 115.6 mm. Width: 21.7 mm. Height: 5.8 mm. Gain Display: 2. VSWR: 2. Polarization: Linear. Mounting: Adhesive Mount. Features: Blade type GSM antenna covering... [See More]

  • Polarization: Linear
  • Gain: 2
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 2
AEAC Dome -- AEACBK050048-SW2
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Dome. Protocol: WIFI/Bluetooth/ZigBee, ISM. Frequency Range: 2.4GHz ~ 2.484GHz | 4.9GHz ~ 5.825GHz. Length: 48 mm. Width: Ø 50 mm. Gain Display: 2. VSWR: 2.5. Polarization: Linear. Mounting: Screw Mount. Features: IP67 rated dual... [See More]

  • Polarization: Linear
  • Gain: 2
  • Primary Frequency Range: 2400.0 to 5825.0
  • VSWR: 2.5
AEAC Dome Combo -- AEACBK050048-C2LG
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Dome Combo. Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690. Length: Ø 50 mm. Width: 48 mm. Gain Display: 2. VSWR: 3. Polarization: RHCP | Linear. Mounting: Screw... [See More]

  • Polarization: Linear
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal; GPS
  • Gain: 2
AEAC Dome MIMO -- AEACBK110053-MLWG
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Dome MIMO. Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBee, ISM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825. Length: Ø 110 mm. Width: 53 mm. Gain... [See More]

  • Polarization: Linear; Right Hand Circular
  • Primary Frequency Range: 0.0 to 0.0
  • Applications: Cellular or PCS Terminal; GPS
  • Gain: 2 to 3
AEAC Magnetic Mount -- AEACAD097015-S698
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Magnetic Mount. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 2700. Length: 97 mm. Width: Ø 15 mm. Gain Display: 5. VSWR: 2.5. Polarization: Linear. Mounting: Magnetic Mount. Features: 4G/LTE Magnetic mount antenna. Part... [See More]

  • Polarization: Linear
  • Gain: 5
  • Primary Frequency Range: 0.0 to 0.0
  • VSWR: 2.5