Cellular / PCS Terminal Antennas
from New Yorker Electronics Co., Inc.
RF ANT, 4G/3G/2G, OMNI-DIRECTION [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Ignion
ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900,... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 400.0 to 8000.0
from Advantech
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m. Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers. Antenna suitable for indoor/outdoor usage. Freguency Range 700-2700 MHz. Gain ≤ 3 dBi. Magnetic base for easy attaching... [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.3
- Primary Frequency Range: 2450.0
- Form Factor / Mounting: Internal
from New Yorker Electronics Co., Inc.
RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Ignion
OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The OMNIA mXTEND ™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 400.0 to 8000.0
from Advantech
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M. For cellular routers using LTE technology. Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz. High Performance. Ground Plane Independent. Hinged 90 °. Termination with SMA-Male connector. RoHS Compliant. Dimensions 171 × 38 ×... [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.7
- Primary Frequency Range: 2450.0
- Form Factor / Mounting: Internal
from New Yorker Electronics Co., Inc.
RF ANT, 4G/3G/2G (EXTERNAL SUCTI [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Form Factor / Mounting: External
from Ignion
ONE mXTEND ™: Highly versatile and powerful. ONE mXTEND ™ is the smallest Virtual Antenna ® chip for both cellular and unlicensed IoT wireless devices (ISM). Featuring a size of 7 x 3 x 1mm, this antenna chip has been designed to fit just about every IoT device, particularly small,... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 800.0 to 10600.0
from Advantech
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M. For cellular routers using LTE and 5G technologies. Frequency range 698 –960 MHz, 1710 –5000 MHz. High efficiency. Hinged 90 °. Termination with SMA-Male connector. RoHS Compliant [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
WIDE BAND INTERNAL RF ANTENNA NB [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 2.2 to 4.5
- Primary Frequency Range: 829.0 to 2495.0
- Technology Type: Patch
from New Yorker Electronics Co., Inc.
RF ANT. 3G/2G, OMNI-DIRECTIONAL, [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Ignion
RUN mXTEND ™: Highly versatile and powerful. The small, versatile RUN mXTEND ™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 698.0 to 8000.0
from Advantech
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM. Screw Mount. Anti-Rotation Mounting. Ground Plane Independent. Connectors - 2 × SMA Male, 1 × SMA female. Dimensions 80 × 74 × 25.6 mm. Certificates: IP67, IP69 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA STICK SMA PLUG WIDE B [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 4 to 4.7
- Primary Frequency Range: 825.0 to 2500.0
- Technology Type: Whip
from New Yorker Electronics Co., Inc.
RF ANT, 5G/4G/3G/2G, OMNI-DIRECT [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Ignion
TRIO mXTEND ™: The ultra slim, top performance antenna. The power of 3. TRIO mXTEND ™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm... [See More]
- Applications: Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 400.0 to 8000.0
from Advantech
5GNR MIMO Magnetic/Adhesive Mount antenna. Dimensions 89 × 76 × 27/30 mm. Magnetic/Adhesive Mount. Ground Plane Independent. 2x cable, length 1.5m. Low Profile. High Gain. Certificates: IP67, IP69 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA EXTERNAL LTE SUB 6GHZ [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
- Gain: 3 to 5.5
- Primary Frequency Range: 749.0 to 5537.5
- Technology Type: Whip
from New Yorker Electronics Co., Inc.
RF ANT, CABLE 1:4G/3G/2GCABLE 2: [See More]
- Applications: Cellular or PCS Terminal; RF Testing
from Advantech
Active GNSS Antenna, Magnetic base, SMA-M. Active GNSS Antenna. Frequency Range 1575 –1602 MHz. Polarization Type RHCP, Impedance 50 Ω. Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm. Cable length 2m. Connector Type - SMA Male (Center Pin). Mounting Type - Magnet [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA STICK N TYPE JACK WID [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 4.6 to 5.9
- Primary Frequency Range: 829.0 to 2495.0
- Technology Type: Whip
from New Yorker Electronics Co., Inc.
RF ANT, 4G/3G/2G/GPS &GLONASS &GAL [See More]
- Applications: Cellular or PCS Terminal; GPS; RF Testing
from Advantech
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58. Outdoor antenna for fix wall mounting. Omnidirectional radiation [See More]
- Applications: Basestation; Cellular or PCS Terminal; GPS
- Technology Type: Dipole
- Pattern Type: Omni directional
from DigiKey
IP67 WIDE BAND EXTERNAL RF ANTEN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, IoT, LTE
- Gain: 3.2 to 4.5
- Primary Frequency Range: 832.0 to 2495.0
- Technology Type: Flat Bar
from New Yorker Electronics Co., Inc.
RF ANT, 5G/4G/3G/2G/NB-IOT/CAT M [See More]
- Applications: Cellular or PCS Terminal; RF Testing
from Advantech
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M. GSM/UMTS/LTE. 700/800/900/1700/1800/1900/2100/2500/2600/2700 MHz. Magnetic base for easy attaching. Gain 7 - 9 dBi, Low VSWR. Thin bendy cable RG195/U, length 3 m. Connector 1x SMA-Male [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA I BAR SMA PLUG WIDE B [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 0.1000 to 2.1
- Primary Frequency Range: 825.0 to 2500.0
- Technology Type: Flat Bar
from New Yorker Electronics Co., Inc.
RF ANT, 5G &4G &3G &2G/NB-IOT/CAT M [See More]
- Applications: Cellular or PCS Terminal; RF Testing
from Advantech
Antenna LTE450, Terminal SMA-M. Recommended for routers using LTE 450MHz cellular module. Antenna LTE 410MHz to 430MHz, 452MHz to 467MHz. 791MHz to 862MHz, 1710MHz to 1880MHz, 2500MHz to 2690MHz. Terminal Antenna Hinged 90 ° termination. Connector - 1x SMA-Male [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA EMBEDDED NB-IOT LTE [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 2.8 to 5.6
- Primary Frequency Range: 829.0 to 2495.0
- Form Factor / Mounting: Internal
from New Yorker Electronics Co., Inc.
RF ANT, 4G/3G/2G/NB-IOT, OMNI-DI [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Advantech
Cellular / LTE Antenna. 698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz. Dimensions: Ø 50 x 50.8 mm. Certificates: IP67, IP69. Ground Plane Independent. Anti-Rotation Mechanism. Screw Mount. Length of cable 2m [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.6 to 4.7
- Primary Frequency Range: 825.0 to 2500.0
- Form Factor / Mounting: Internal
from New Yorker Electronics Co., Inc.
RF ANT, 4G &3G &2G &NB-IOT, OMNI-DI [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Advantech
Cellular / 4 × 5G MIMO Antenna with Screw Mount. Dimensions: Ø 96 x H 130 mm. Heavy Duty antenna. High Performance. Screw Mount, 4x cable, length 1.5m. Ground Plane Independent. Connectors - 5G, 4G, 3G and 2G - 4x SMA-Male. Anti-Rotation Mounting. Certificates: IP67, IP69, IK09 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA INTERNAL AMC PLUG WID [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
- Gain: 3.1
- Primary Frequency Range: 825.0 to 2950.0
- Technology Type: PCB Trace
from New Yorker Electronics Co., Inc.
RF ANT, 2.4G WIFI, OMNI-DIRECTIO [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Advantech
Cellular / 5G MIMO & GNSS Antenna with Screw Mount. Dimensions: Ø 96 x H 130 mm. Heavy Duty antenna. High Performance. Screw Mount, 5x cable, length 1.5m. Ground Plane Independent. Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS). Anti-Rotation Mounting. Certificates: IP67, IP69, IK09 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA INTERNAL AMC PLUG WID [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
- Gain: 4.2
- Primary Frequency Range: 825.0 to 3350.0
- Technology Type: PCB Trace
from New Yorker Electronics Co., Inc.
RF ANT, 3G/2G, MAGNETIC WHIP [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Technology Type: Whip
from Advantech
Cellular / LTE MIMO and GNSS Antenna. Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz. GPS/DLONASS/QZSS/Galileo - 1575-1606 MHz. High Performance. Magnetic Mount. Ground Plane Dependent. Dimensions: Ø 54 x 68.2 mm. Certificates: IP67, IP69, IK09. Length of cables - 5m [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
IP 67 RF ANTENNA EXTERNAL WIDE B [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, IoT, LTE
- Gain: 2.4 to 4.8
- Primary Frequency Range: 829.0 to 4700.0
- Technology Type: Flat Bar
from New Yorker Electronics Co., Inc.
RF ANT, 3G &2G/PWA, OMNI-DIRECTIO [See More]
- Applications: Cellular or PCS Terminal; RF Testing
- Pattern Type: Omni directional
from Advantech
Cellular / LTE MIMO and GNSS Antenna. Screw Mount. Heavy Duty antenna. High Performance. 3x cable, length 3m. Anti-Rotation Mounting. Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male. Dimensions: Ø 96 x H 90 mm. Certificates: IP67, IP69, IK09 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA STICK SMA PLUG WIDE B [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 3.5 to 6.6
- Primary Frequency Range: 825.0 to 3550.0
- Technology Type: Whip
from Advantech
Cellular / LTE MIMO and GNSS passive antenna. Heavy duty high performance antenna with screw mount. Ground Plane Independent. Anti-Rotation Mounting. Dimensions: Ø 96 x H 90 mm. Certificates: IP67, IP69, IK09 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA EXTERNAL COMBINATION [See More]
- Applications: Cellular or PCS Terminal; GPS; GNSS, LTE
- Gain: 2 to 3.4
- Primary Frequency Range: 829.0 to 2495.0
- Technology Type: Module
from Advantech
Cellular / LTE MIMO Screw Mount Antenna. Dimensions Ø 77.3 x 65.5 mm. Anti-Rotation Mechanism. Ground Plane Dependent. Screw Mount, 2x cable, length 1.5m. Connectors - LTE 2x SMA-Male. Certificates: IP67, IK09, IP69K [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA EXTERNAL COMBINATION [See More]
- Applications: Cellular or PCS Terminal; GPS; GNSS, LTE
- Gain: 0.5000 to 3
- Primary Frequency Range: 829.0 to 2495.0
- Technology Type: Module
from Advantech
Cellular / LTE MIMO Screw Mount Antenna - low profile. Dimensions 80 x 74 x 14.7 mm. Ground Plane Independent. Screw Mount, 2x cable, length 1.5m. Connectors - LTE 2x SMA-Male. Certificates: IP67 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.1 to 5.3
- Primary Frequency Range: 2500.0 to 7200.0
- Form Factor / Mounting: Internal
from Advantech
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna. Dimensions: Ø 96 x H 90 mm. Heavy Duty antenna. High Performance. Screw Mount, 5x cable, length 1.5m. Ground Plane Independent. Connectors - LTE 2x SMA-Male, WiFi 2x R-SMA, GNSS 1x SMA-Male. Anti-Rotation Mounting. Certificates: IP67,... [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA CHIP PCB SURFACE MOUN [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, LoRa, LTE, Wi-Fi
- Gain: 3.2
- Primary Frequency Range: 7350.0
- Form Factor / Mounting: Internal
from Advantech
High performance Cellular 5G/4G/3G & WiFi antenna. Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz. WiFi/ISM Bands: 2410-2490, 4920-7125 MHz. Screw Mount. Length of cables 1.5 m. Ground Plane Independent. Dimensions: 199 mm × 167 mm × 53 mm. Certificates: IP67, IP69 [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
RF ANTENNA STICK SMA PLUG WIDE B [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
- Gain: 3.2 to 5.1
- Primary Frequency Range: 825.0 to 4575.0
- Technology Type: Whip
from Advantech
LTE 450 Magnetic mount omni-directional antenna. 410 - 496 MHz. High gain. Ground plane dependent. Dimension ø 31 x 16. Lenght cable 300 cm. SMA-Male gold connector [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
- Pattern Type: Omni directional
from DigiKey
788.5MHz, 2.2GHz, 3.75GHz, 6.15GHz LTE Whip, Tilt RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 7.15GHz 0.93dBi, 2.71dBi, 3.66dBi, 4.37dBi SMA Male Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 0.9300 to 4.37
- Primary Frequency Range: 788.5 to 6150.0
- VSWR: 3
from Advantech
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions. Meets Advantech iDoor technology standard. PCI Express ® Mini card specification revision 1.2 compliant. Supports B1, B2, B3, B4, B5, B7, B8, B17, B20 for LTE network. Supports 850/900/1900/2100 MHz... [See More]
- Applications: Cellular or PCS Terminal
- Operating Temperature: -40 to 185
- Technology Type: Dipole
from DigiKey
895.5MHz GSM Whip, Tilt RF Antenna 863MHz ~ 928MHz 0.9dBi IPEX Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GSM
- Gain: 0.9000
- Primary Frequency Range: 895.5
- VSWR: 2
from Advantech
Magnetic mount base for terminal antennas. Recommended for all terminal/stick antennas. Easy installation. Strong magnetic attachment. Extended cable length 3m. Connector - 1x SMA-Male [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
868MHz GSM Whip, Tilt RF Antenna 860MHz ~ 870MHz 1.93dBi IPEX Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GSM
- Gain: 1.93
- Primary Frequency Range: 868.0
- VSWR: 2
from Advantech
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M. Recommended for routers using Wi-Fi 6. Frequency Range 2400 –2500 MHz, 5150 –5850 MHz. High efficiency and excellent performance. Linear polarization. Connector SMA-M [See More]
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from DigiKey
854MHz GSM Whip, Tilt RF Antenna 840MHz ~ 868MHz 1.51dBi SMA Male Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GSM
- Gain: 1.51
- Primary Frequency Range: 854.0
- VSWR: 2
from DigiKey
700MHz LTE Whip, Straight RF Antenna 650MHz ~ 750MHz 2dBi SMA Male Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; LTE
- Gain: 2
- Primary Frequency Range: 700.0
- VSWR: 2
from DigiKey
2.45GHz GSM Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 1.16dBi IPEX Connector Mount [See More]
- Applications: Cellular or PCS Terminal; Modem or Wireless Network; GSM
- Gain: 1.16
- Primary Frequency Range: 2450.0
- VSWR: 1.9
from AvaLAN Wireless Systems, Inc.
High-gain 23 element log-periodic directional antenna covering 824-2170 MHz. Covers GSM900, TDMA, CDMA, AMPS, TACS, GSM 1800, PCS, PCN, GSM 1900 and UMTS ranges. Robust aluminum alloy construction resists extreme weather conditions. Mounts to pole with included stainless steel clamps [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 824.0 to 2170.0
- Pattern Type: Directional
- Gain: 11
from Lone Star Electronics Co.
Basic antenna only with spring [See More]
- Applications: Cellular or PCS Terminal
- Form Factor / Mounting: External
- Primary Frequency Range: 30.0 to 50.0
from Comtelco Industries, Inc.
DUAL BAND ANTENNA 1100-1500/2400-2800MHz [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 1100.0 to 1500.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 100 mm length. Weight. 58 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 1900.0
from TelephoneStuff.com
Replacement antenna for the TransTalk 9000 cordless phones. Used with all 9030, 9031, 9631, 9040, etc. Does NOT work with 9000 and 9010 models. [See More]
- Applications: Cellular or PCS Terminal
from Linx Technologies
Product Description. The CER Series LTE ceramic chip antenna is a compact, high efficiency antenna designed to be easily integrated into wireless telecommunication devices. Operating in all common 4G/3G/2G LTE bands, it has better efficiency and gain at lower cellular bands compared to competitive... [See More]
- Applications: Cellular or PCS Terminal; Wireless telecommunications
- VSWR: 2.5 to 4
- Primary Frequency Range: 690.0 to 2700.0
- Form Factor / Mounting: Internal
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 2G/3G/GSM. Frequency Range: 824 ~ 960 | 1710 ~ 2170. Length: 30 mm. Width: 5 mm. Height: 5 mm. Gain Display: 3.12. VSWR: 3. Polarization: Linear. Mounting: Surface Mount. Features: Multiband cellular chip antenna... [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 3.12
from AvaLAN Wireless Systems, Inc.
6 foot cable with connector, strong magnetic base, fiberglass construction. Magnetic mount for vehicles. Flexible wire with coil spring. 6 foot RF cable attached [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 900.0
- Pattern Type: Omni directional
- Gain: 5
from Comtelco Industries, Inc.
DUAL BAND ANTENNA 1200-1600/2400-2800MHz [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 1200.0 to 1600.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 3 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 250 mm length. Weight. 60 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 1900.0
from TelephoneStuff.com
SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz. - Bandwidth: 88-140 MHz. - VSWR: - Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz. - Power Rating: 10 W. - Input Impedance: 50. - Polariation Type: Vertical. - Connector Type:... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: -3.77 | -1.13. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: -3.77 to -1.13
from AvaLAN Wireless Systems, Inc.
Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point). 5 dBi gain perpendicular to antenna. 24 ” tall, pole mount bracket, 4 ’ RF cable [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 900.0
- Pattern Type: Omni directional
- Gain: 5
from Comtelco Industries, Inc.
DUAL BAND ANTENNA 2dB GAIN 698-960/1850-1990MHz STANDARD NMO MOUNT [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Horizontal; Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 698.0 to 960.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 5 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 370 mm length. Weight. 62 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 1900.0
from TelephoneStuff.com
SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz. - Gain: 5 dBi. - Frequency Range... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: LPWA, NB-IoT, 4G/LTE, 2G/3G/GSM. Frequency Range: 698 ~ 960. Length: 37 mm. Width: 5 mm. Height: 5 mm. Gain Display: 0.61. VSWR: 4.5. Polarization: Linear. Mounting: Surface Mount. Features: Ceramic chip antenna for... [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 0.6100
from Comtelco Industries, Inc.
DUAL BAND ANTENNA 2dB GAIN 900-930/2300-2500MHz STANDARD NMO MOUNT [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0 to 930.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. max. 1dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. Length. 3.3 mm length. Weight. 10 g. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 1900.0
from TelephoneStuff.com
SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. - Provides low VSWR, compact size, and low profile-. - Frequency... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ACAR. Type: Chip. Protocol: 4G/LTE, 2G/3G/GSM. Frequency Range: 700 ~ 960 | 1710 ~ 2170 |2500 ~ 2700. Length: 40 mm. Width: 8 mm. Height: 3.2 mm. Gain Display: -1.55 | 4.1. VSWR: 4. Polarization: Linear. Mounting: Surface Mount. Features:... [See More]
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: -1.55 to 4.1
from Comtelco Industries, Inc.
DUAL BAND LOW PROFILE ANTENNA 880-1200/2300-2600MHz [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 880.0 to 1200.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Antenna Type. Omni-directional. Antenna Gain. 4 dBi. Impedance. 50 ohms. Polarization. Vertical. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 110 mm length. Weight. 60 g. Cable Length. 2.5 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 2100.0
from TelephoneStuff.com
SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: - For use with indoor applications such as GSM/CDMA/3G/WLAN systems. - Provides low... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Dome Combo. Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690. Length: Ø 50 mm. Width: 48 mm. Gain Display: 2. VSWR: 3. Polarization: RHCP | Linear. Mounting: Screw... [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 2
from Comtelco Industries, Inc.
DUAL BAND LOW PROFILE ANTENNA 806-940/1710-1970MHz [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 806.0 to 940.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Operating Frequency. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ±5 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. HPBW/Vertical. 40 °. V.S.W.R. 1 : 1.5 Max. Length. 420mm. Weight. 430 g. Connector Type. N Type Female [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 2100.0
from TelephoneStuff.com
SureCall Dual Band 3 dB Indoor Application Dome Antenna. Dome Antenna Features: - Frequency Range: 806-960 MHz / 1700~2500 MHz. - Gain: 3 dBi. - VSWR: - Beamwidth: 360 °. - Impedance: 50. - Polarization: Vertical. - Maximum Power: 150 W. - Connector Type: N-Female. - Color: White. -... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Dome MIMO. Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBee, ISM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825. Length: Ø 110 mm. Width: 53 mm. Gain... [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear; Right Hand Circular
- Gain: 2 to 3
from Comtelco Industries, Inc.
DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT [See More]
- Applications: Cellular or PCS Terminal; Multi-band
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 806.0 to 940.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Antenna Type. Omni-directional. Antenna Gain. 1.5 dBi. Impedance. 50 ohms. Polarization. Vertical. HPBW/Horizontal. 360 °. V.S.W.R. 1 : 6.4. Length. 104 mm length. Weight. 10 g. Connector Type. SMA (male) [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 2100.0
from TelephoneStuff.com
A new industry standard has been set for the mobile antenna market by OUT-OF-SIGHT Antennas and Coaxial Cables. They provide greater dB gain than traditional 'pig tail' or glass mounted antennas. Features: - Provide a greater dB gain than traditional 'pig tail' or glass mounted antennas. - Easy... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Puck Combo. Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690. Length: Ø 81.6 mm. Width: 16.2 mm. Gain Display: 2.0 | 2.5. VSWR: 3. Polarization: RHCP | Linear. [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 2 to 2.5
from Comtelco Industries, Inc.
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Very High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 150.0 to 174.0
from TelephoneStuff.com
Antenna Assembly for FreeStyl 1 Base Unit. Also works with almost all other Durafon base units, such as the Durafon1X, DurafonPro, 4x, Ep-436, Ep-490, Sn-900, and Sn-920. [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AEAC. Type: Puck Combo. Protocol: 4G/LTE, 2G/3G/GSM, GNSS/GPS/GLONASS. Frequency Range: 1575.42 | 698 ~ 960 | 1710 ~ 2690. Length: Ø 81.6 mm. Width: 16.2 mm. Gain Display: 2.0 | 2.38. VSWR: 3. Polarization: RHCP | Linear. [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 2 to 2.38
from Comtelco Industries, Inc.
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 220-226 WHEN ORDERING [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Very High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 220.0 to 225.0
from TelephoneStuff.com
This antenna is for the Durafon 1X, Durafon 4X and Durafon Pro Base. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed to the quality and value of the EnGenius products. Please call 877-389-0000 for pricing and/or to place an... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: APAMPSLJ. Type: Blade. Protocol: 4G/LTE, 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee, GNSS/GPS/GLONASS. Frequency Range: 1559 ~ 1606 | 699 ~ 960 | 1710 ~2690. Length: 196 mm. Width: 38 mm. Height: 13.8 mm. Gain Display: 5. Polarization: Linear. Mounting:... [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Linear
- Gain: 5
from Comtelco Industries, Inc.
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. 380-400MHz [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Very High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 380.0 to 400.0
from TelephoneStuff.com
Optimal Handset Antenna for EnGenius DuraFon1X, DuraFon4X, DuraFon Pro and Dura Walkie. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed to the quality and value of the EnGenius products. Please call 877-389-0000 for pricing... [See More]
- Applications: Cellular or PCS Terminal
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: APAMPSLJ. Type: Module Combo. Protocol: 2G/3G/GSM, WIFI/ Bluetooth/ ZigBee, GNSS/GPS/GLONASS. Frequency Range: 1572 ~ 1610 | 380 ~ 500 | 824 ~ 894 | 880 ~ 960 | 1710 ~ 1880 | 1850 ~ 1990 | 1920 ~ 2170 | 2400 ~ 2497. Length: 92 mm. [See More]
- Applications: Cellular or PCS Terminal; GPS
- Primary Frequency Range: 0.0 to 0.0
- Polarization: Right Hand Circular
- Technology Type: Patch
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 450-470MHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 450.0 to 470.0
from TelephoneStuff.com
Low Profile Handset Antenna for the EnGenius DuraFon1X and DuraFon4X. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed to the quality and value of the EnGenius products. Please call 877-389-0000 for pricing and/or to place an... [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 450-470MHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 450.0 to 470.0
from TelephoneStuff.com
FreeStyl 1 Low Profile Short Handset Antenna. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal; Vehicular
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 806.0 to 896.0
from TelephoneStuff.com
Extend the range of your Engenius Ultra phone. Available with 30 feet or 60 feet coaxial cable. Used with SN900, SN920, EP-436, EP-490, Durafon 1X & Durafon 4X systems. For indoor and outdoor use. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 2.5-2.5GHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 2500.0
from TelephoneStuff.com
The DuraFon-HSA3 replacement optimal (long) antenna for all DuraFon series handsets. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 406-420MHz STANDARD NMO TERMINATION. [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 406.0 to 420.0
from TelephoneStuff.com
Replacement Fixed Antenna for EP-436 / EP436 Handsets. Tall antenna also conveniently compatible with the EP-490 / EP490 Handset. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 746-796MHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 746.0 to 796.0
from TelephoneStuff.com
Replacement Short Antenna for EP-436 / EP436 Handsets. Antenna also conveniently compatible with the EP-490 / EP490 Handset. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE UNITY GAIN MOBILE ANTENNA 896-960MHz STANDARD NMO TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 896.0 to 960.0
from TelephoneStuff.com
Replacement fixed antenna for SN920 handsets. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE PIPE MOUNT 900-930 "N" CONN [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0 to 930.0
from TelephoneStuff.com
Replacement retractable antenna for SN920 handsets. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13" [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Very High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 150.0 to 174.0
from TelephoneStuff.com
Long replacement handset antenna for EnGenius SN-900 handsets. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE TAMPERPROOF ANTENNA 450-465MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13" [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 450.0 to 465.0
from TelephoneStuff.com
Short replacement handset antenna for EnGenius SN-900 handsets. [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE TAMPERPROOF ANTENNA 806-940MHz TYPE "N" FEMALE TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 806.0 to 940.0
from TelephoneStuff.com
Increase the GPS signal reception of your Meridian Color in the most demanding environments. Perfect for use on boats or RV ’s, this external antenna features a built-in signal amplifier and 9-foot antenna cable. Maximize the efficiency and accuracy of your Meridian Color with the easy... [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE ANTENNA UNITY GAIN 1.8-1.9GHz TYPE "N" FEMALE TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 1800.0 to 1900.0
from TelephoneStuff.com
Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU. Features: - Supports four simultaneous telephone calls. - Telephone call is passed from one base station to another as user... [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
TAMPER PROOF LOW PROFILE ANTENNA UNITY GAIN 420-435MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8" [See More]
- Applications: Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 420.0 to 435.0
from TelephoneStuff.com
Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna. - We have experienced the actual range to increase by up to 1.5 times. - Actual achieved range will depend upon... [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE TAMPERPROOF ANTENNA 746-796MHz TYPE "N" FEMALE TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 746.0 to 796.0
from TelephoneStuff.com
Extends range for 2.4 gigahertz/900 megahertz phone systems. Packaged with dual coax cables, mounting bracket, hardware and instructions. May be used with Panasonic GigaRange cordless phones. Features: - Each coax cable attaches to each of the 2 Gigarange antennas. - We have experienced the actual... [See More]
- Applications: Cellular or PCS Terminal
from Comtelco Industries, Inc.
LOW PROFILE TAMPERPROOF ANTENNA 806-896MHz TYPE "N" FEMALE TERMINATION [See More]
- Applications: Cellular or PCS Terminal
- Polarization: Vertical
- Pattern Type: Omni directional
- Primary Frequency Range: 806.0 to 896.0
from TelephoneStuff.com
Extends the range of a Siemens 2.4GHz Gigaset phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the Gigaset antenna. - We have experienced the actual range to increase by up to 1.5 times. - Actual achieved range will depend upon terrain,... [See More]
- Applications: Cellular or PCS Terminal