Coil / Helix Antennas
from TACO Communications Inc.
This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment. [See More]
- Technology Type: Coil
- Pattern Type: Directional
- Applications: Modem or Wireless Network
- Polarization: Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
from Linx Technologies
HE Series Helical Antennas. Embedded Quarter-Wave Coils. Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They ’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive... [See More]
- Technology Type: Coil
- Primary Frequency Range: 305.0 to 325.0
- Applications: OEM
- VSWR: 2
from Quarktwin Technology Ltd.
13.56MHz Coiled Inductor RF Antenna PCB [See More]
- Technology Type: Coil; Coiled Inductor
from TACO Communications Inc.
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is... [See More]
- Technology Type: Coil
- Polarization: Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
- Applications: Aerospace or Military; Satellite Communications
- Primary Frequency Range: 108.0 to 136.0
from Linx Technologies
RAH Series Reduced-Height Right-Angle Antennas. Connectorized Quarter-Wave Monopoles. The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible... [See More]
- Technology Type: Coil; Whip
- Primary Frequency Range: 311.0 to 319.0
- Pattern Type: Omni directional
- VSWR: 1.9
from Quarktwin Technology Ltd.
13.56MHz Coiled Inductor RF Antenna PCB Surface Mount [See More]
- Technology Type: Coil; Coiled Inductor
from Quarktwin Technology Ltd.
13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount [See More]
- Technology Type: Coil; Coiled Inductor
- Applications: General Purpose