TV / Radio Broadcasting Antennas

34 Results
Tuned Dipole -- Model FCC-1
from A.H. Systems Inc.

A.H. Systems' FCC-1 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-1 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 25.0 to 70.0
RF Antennas -- 478-9001999-ND [9001999 from Kyocera Corporation]
from DigiKey

SDARS 25X25X4MM CERAMIC PATCH AN [See More]

  • Applications: TV or Radio Broadcast; IoT, SDARS
  • Gain: 6.5
  • Primary Frequency Range: 2330.0
  • Technology Type: Patch
Tuned Dipole -- Model FCC-2
from A.H. Systems Inc.

A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 65.0 to 180.0
RF Antennas -- 535-11951-ND [APAE2338L2540DDDB1-T from Abracon, LLC]
from DigiKey

2.3GHz SDARS Ceramic Patch RF Antenna 2.323GHz ~ 2.353GHz 5dBic Pin Adhesive [See More]

  • Applications: TV or Radio Broadcast; SDARS
  • Gain: 5
  • Primary Frequency Range: 2300.0
  • VSWR: 1.5
Tuned Dipole -- Model FCC-3
from A.H. Systems Inc.

A.H. Systems' FCC-3 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-3 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 170.0 to 340.0
RF Antennas -- 535-15210-ND [APAKM4012-C2G3D from Abracon, LLC]
from DigiKey

1.561GHz, 1.575GHz, 1.589GHz, 1.602GHz, 2.332GHz Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz, 2.32GHz ~ 2.345GHz 2.7dBi, 4dBi Solder Through Hole [See More]

  • Applications: GPS; TV or Radio Broadcast; Beidou, Galileo, GLONASS, GNSS, GPS, SDARS
  • Gain: 2.7 to 4
  • Primary Frequency Range: 1561.0 to 2332.0
  • Technology Type: Patch
Tuned Dipole -- Model FCC-4
from A.H. Systems Inc.

A.H. Systems' FCC-4 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-4 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 325.0 to 1000.0
RF Antennas -- 535-AEACBA045015-S2332-ND [AEACBA045015-S2332 from Abracon, LLC]
from DigiKey

2.32GHz SDARS Puck RF Antenna 2.32GHz ~ 2.345GHz 3dBi SMA Magnetic [See More]

  • Applications: TV or Radio Broadcast; SDARS
  • Gain: 3
  • Primary Frequency Range: 2320.0
  • VSWR: 1.5
Tuned Dipole Set -- Model TDS-535
from A.H. Systems Inc.

Model TDS-535 Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). Our half wave Dipole Set is manufactured per the FCC balun design and is individually calibrated per ANSI C63.5 at 3 and 10 Meters. This Tuned Dipole Set should... [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 25.0 to 1000.0
RF Antennas -- 6368-PATR.FP.17.B.5M-ND [PATR.FP.17.B.5M from Taoglas]
from DigiKey

EXTERNAL ANTENNAS BLACK [See More]

  • Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; TV or Radio Broadcast; 4G, 5G, GNSS, LMR, LTE, SDARS, TETRA, UHF, VHF, Wi-Fi
  • Gain: 1.46 to 8.5
  • Primary Frequency Range: 657.5 to 6525.0
  • VSWR: 2 to 3
Tuned Dipole Set -- Model TDS-535-2
from A.H. Systems Inc.

The A.H. Systems' Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.4). Each Tuned Dipole Set is manufactured per the FCC balun design and is individually calibrated. All sets come contained in a rugged, lightweight storage case... [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 25.0 to 1000.0
RF Antennas -- 6368-PATR.FP.17.W.5M-ND [PATR.FP.17.W.5M from Taoglas]
from DigiKey

EXTERNAL ANTENNAS WHITE [See More]

  • Applications: Cellular or PCS Terminal; Modem or Wireless Network; GPS; TV or Radio Broadcast; 4G, 5G, GNSS, LMR, LTE, SDARS, TETRA, UHF, VHF, Wi-Fi
  • Gain: 1.46 to 8.5
  • Primary Frequency Range: 657.5 to 6525.0
  • VSWR: 2 to 3
Tuned Dipole Set -- Model TDS-536
from A.H. Systems Inc.

The A.H. Systems T.V. Dipole Set provides an accurate standard for precise FM, VHF, and UHF testing. Each Dipole Set is manufactured per the FCC balun design and is individually calibrated. All sets come contained in a rugged, lightweight storage case which includes 2 baluns, elements, cables, a... [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 50.0 to 1000.0
RF Antennas -- 931-1603-ND [GPSDSF.35.7.A.08 from Taoglas]
from DigiKey

1.575GHz, 1.591GHz, 1.602GHz, 2.338GHz, 2.338GHz GALILEO, GLONASS, GPS, SDARS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.332GHz ~ 2.345GHz, 1.588GHz ~ 1.594GHz, 2.335GHz ~ 2.341GHz 3.4dBi, 3.6dBi, 4.7dBi Pin Adhesive [See More]

  • Applications: GPS; TV or Radio Broadcast; GALILEO, GLONASS, GPS, SDARS
  • Gain: 3.4 to 4.7
  • Primary Frequency Range: 1575.0 to 2338.0
  • Technology Type: Patch
VHF/UHF Antenna Kit -- Model TV-1
from A.H. Systems Inc.

The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is manufactured per the FCC balun design and... [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 50.0 to 220.0
RF Antennas -- 931-1613-ND [SXP.25.4.A.08 from Taoglas]
from DigiKey

2.3325GHz SDARS Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9.2dBiC Pin Adhesive [See More]

  • Applications: TV or Radio Broadcast; SDARS
  • Technology Type: Patch
  • Primary Frequency Range: 2332.5
  • Connectors: Pin
VHF/UHF Antenna Kit -- Model TV-2
from A.H. Systems Inc.

The A.H. Systems' TV-2 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). The TV-2 is manufactured per the FCC balun design and individually calibrated. [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 325.0 to 1000.0
VHF/UHF Antenna Kit -- SAS-530
from A.H. Systems Inc.

The A.H. Systems' Broadband Dipole Antenna operates efficiently over the frequency range of 160 MHz to 500 MHz. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, this antenna will provide reliable, repeatable measurements. Whether testing outdoors, or in a shielded enclosure, the rugged... [See More]

  • Applications: RF Testing; TV or Radio Broadcast
  • Polarization: Linear
  • Pattern Type: Omni directional
  • Primary Frequency Range: 160.0 to 500.0
1.4 GHz Yagi -- Y1411
from TACO Communications Inc.

The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna. [See More]

  • Applications: Modem or Wireless Network; TV or Radio Broadcast
  • Polarization: Horizontal (optional feature); Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 1428.0 to 1490.0
Base Station Antenna -- BS900HP
from Comtelco Industries, Inc.

BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION. [See More]

  • Applications: Basestation; TV or Radio Broadcast
  • Polarization: Horizontal; Vertical
  • Pattern Type: Omni directional
  • Primary Frequency Range: 900.0 to 930.0
High Frequency -- CAN4311050010882K
from Yageo USA

High Frequency Overview [See More]

  • Applications: TV or Radio Broadcast
  • Form Factor / Mounting: Internal
  • Primary Frequency Range: 88.0 to 108.0
2.3 GHz to 2.7 GHz + 3.3 GHz to 3.8 GHz + 4.9 GHz to 5.9 GHz, 65 Degree TriBand Sector Antenna, 8-Port, Horizontal/Vertical -- KP-2S3S5HVX8-65
from KP Performance Antennas

The KP new high-performance triple-band sector antenna KP-2S3S5HVX8-65 combines 2.3 to 2.7GHz (2 port, 16dBi,+/-45 Slant), 3.3 to 3.8GHz (4 port, 17dBi, +/-45 Slant), and 4.9 to 5.9GHz (2 port, 18dBi, +/-45 Slant) sector arrays with a 65 Degree beamwidth in a single UV-protected enclosure. This... [See More]

  • Applications: Basestation; Modem or Wireless Network; TV or Radio Broadcast
  • Primary Frequency Range: 2.3 to 5.9
  • Polarization: Linear; Horizontal
  • Gain: 16 to 18
Amplified HD Digital Outdoor HDTV Antenna with Motorized 360 Degree Rotation, UHF/VHF/FM Radio -- WA-2608-Z
from SFCable.com

Super Active , Rotating & Powerful Receive Antenna. High quality far rangin reception. UHF/VHF TV and FM radio. Parabolic focusing reception. Built-in high gain booster. Built-in low noise circuit. 360 all directional rotation. With infrared remote control. Can operate antenna manually. Easy to... [See More]

  • Applications: TV or Radio Broadcast
  • Form Factor / Mounting: External
Broadband Log Periodic Test Antenna -- J-283X
from TACO Communications Inc.

This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband. feed point makes it ideally suited for use as a standby antenna for CATV head ends. [See More]

  • Applications: TV or Radio Broadcast; Test/Search Receive Antenna
  • Polarization: Horizontal
  • Pattern Type: Directional
  • Primary Frequency Range: 54.0 to 812.0
3.5-3.8 GHz, 1-Foot, 20 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables -- KP-35PD1-N
from KP Performance Antennas

The KP-35PD1-N is 1-foot 20 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 20 dBi gain with a focused main beam of 18 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]

  • Applications: Modem or Wireless Network; TV or Radio Broadcast
  • Polarization: Horizontal; Vertical
  • Pattern Type: Directional
  • Primary Frequency Range: 3500.0 to 3800.0
Remote Control Outdoor HDTV Antenna UHF/VHF 360 Degree Rotation US Version (HG-831) -- HG-831
from SFCable.com

Remote Control Outdoor HDTV Antenna UHF/VHF 360 Degree Rotation US Version (HG-831), for TV Signal Receiving. [See More]

  • Applications: TV or Radio Broadcast
  • Form Factor / Mounting: External
C-Series Yagi Antenna -- C51-2
from TACO Communications Inc.

These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for. resistance to moisture. There are two low band models and one high... [See More]

  • Applications: TV or Radio Broadcast; Receive Antenna
  • Polarization: Horizontal; Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 54.0 to 60.0
3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables -- KP-35PD2-N
from KP Performance Antennas

The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat... [See More]

  • Applications: Modem or Wireless Network; TV or Radio Broadcast
  • Polarization: Horizontal; Vertical
  • Pattern Type: Directional
  • Primary Frequency Range: 3500.0 to 3800.0
EAS Antenna -- Model J56-162
from TACO Communications Inc.

A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure. [See More]

  • Applications: TV or Radio Broadcast; Receive Antenna
  • Polarization: Horizontal (optional feature); Vertical
  • Pattern Type: Directional
  • Primary Frequency Range: 162.0
4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter -- KP-5PDUIS5-1
from KP Performance Antennas

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly... [See More]

  • Applications: TV or Radio Broadcast
  • Gain: 24.5
  • Primary Frequency Range: 4900.0 to 6400.0
  • VSWR: 1.3 to 1.8
SY42 Series Yagi Screen Reflector -- SY42-129
from TACO Communications Inc.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N ” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment. [See More]

  • Applications: TV or Radio Broadcast
  • Polarization: Horizontal; Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 126.0 to 132.0
UHF Parabolic -- D-1338-BB
from TACO Communications Inc.

These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower. [See More]

  • Applications: TV or Radio Broadcast; Receive Antenna
  • Polarization: Horizontal; Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 470.0 to 890.0
Y 101 Series Ten Element Yagi Antenna -- Y101 - 65
from TACO Communications Inc.

Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6. [See More]

  • Applications: TV or Radio Broadcast
  • Polarization: Horizontal; Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 60.0 to 70.0
Y 102 Series Ten Element Yagi Antenna -- Y102B - 120
from TACO Communications Inc.

Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz. [See More]

  • Applications: TV or Radio Broadcast
  • Polarization: Horizontal; Vertical (optional feature)
  • Pattern Type: Directional
  • Primary Frequency Range: 108.0 to 133.0